- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Max Supply Current | uPs/uCs/Peripheral ICs Type | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Telecom IC Type | Max Duty Cycle | Input Current | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDCVF25081DR Texas Instruments | 15 | - | - | - | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 155.100241mg | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Discontinued | 1 (Unlimited) | 16 | - | PLL Clock Driver | - | - | - | - | - | TR | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 200MHz | - | CDCVF25081 | - | 16 | 8 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | 25pF | 5μA | - | - | - | - | - | 3-STATE WITH SERIES RESISTOR | - | - | - | LVTTL | 2:8 | - | - | Yes with Bypass | No/No | 6 ns | 6 ns | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADF4360-3BCPZRL7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad, CSP | - | 24 | - | - | 1.95GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 24 | EAR99 | Fanout Distribution, Integer N Synthesizer (RF) | Matte Tin (Sn) | - | - | - | - | - | - | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | ADF4360 | Clock | 24 | 3 | - | 3.3V | - | - | - | - | 1 | - | - | 50mA | - | 48mA | - | - | - | - | - | - | - | - | - | CMOS, TTL | 1:2 | - | - | Yes | No/No | - | - | - | - | - | Yes/No | - | - | - | - | - | - | 4mm | 4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CDCM6208V2GRGZR Texas Instruments | 2149 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | 800MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOM SUPPLY | - | - | 1.71V~3.465V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | CDCM6208 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 8 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML, LVCMOS, LVDS, LVPECL, Crystal | 2:8 | - | 50MHz | Yes with Bypass | Yes/Yes | - | - | - | - | - | Yes/No | - | - | - | - | 1mm | - | 7mm | 7mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDCE913PWG4 Texas Instruments | 130 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Spread Spectrum Clock Driver | - | - | - | - | - | - | - | 1.7V~1.9V 2.3V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | - | 230MHz | - | CDCE913 | LVCMOS | 14 | 3 | - | 1.8V | - | - | - | - | 1 | - | - | - | - | 11mA | - | 11mA | - | - | - | - | - | - | - | LVCMOS, Crystal | 1:3 | - | 32MHz | Yes with Bypass | No/No | - | - | - | - | 5μA | Yes/Yes | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY23EP05SXC-1T Cypress Semiconductor Corp | 2500 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 133MHz 167MHz | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | - | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | CY23EP05 | LVCMOS | 8 | 5 | - | 3.3V | 2.7V | - | 2.3V | - | 1 | - | - | - | - | 45mA | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 1:5 | - | - | Yes | No/No | - | 0.2 ns | - | - | - | - | 220 MHz | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMK04101SQE/NOPB Texas Instruments | 36 |
| - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | - | 1.08GHz | - | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | Matte Tin (Sn) | - | - | SONET; SDH | - | - | 2mW | 3.15V~3.45V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | LMK04101 | LVCMOS, 2VPECL, LVPECL | - | 7 | - | - | - | - | - | - | 1 | - | - | - | - | 435mA | - | - | - | - | 2 | - | - | - | - | LVCMOS, LVDS, LVPECL | 2:7 | - | - | Yes | Yes/Yes | - | - | ATM/SONET/SDH SUPPORT CIRCUIT | - | - | Yes/No | - | - | - | - | 800μm | - | 7mm | 7mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDC2509BPWRG4 Texas Instruments | In Stock | - | Datasheet | - | NRND (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Not For New Designs | 1 (Unlimited) | 24 | - | PLL Clock Driver | - | - | - | - | - | TR | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 125MHz | NOT SPECIFIED | CDC2509 | - | 24 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | 30pF | 10μA | - | - | - | - | - | SERIES-RESISTOR | - | - | - | LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | - | 0.2 ns | 9 | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309CSXI-1T Cypress Semiconductor Corp | 46 | - | Datasheet | 7 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 133.33MHz | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | CY2309 | LVCMOS | 16 | 9 | Not Qualified | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | - | - | - | 0.2 ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCK12140DG ON Semiconductor | 118 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | -40°C~70°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Phase Frequency Detector | - | - | - | - | IT REQUIRES A -4.75V TO -5.5V SUPPLY | - | - | 4.75V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 800MHz | 40 | MCK12140 | - | 8 | - | - | - | - | -4.5V | - | - | 1 | - | - | - | - | - | - | 58mA | - | - | - | - | Halogen Free | - | -4.5V | ECL | 2:2 | - | - | No | No/Yes | - | - | - | - | - | No/No | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY27020SXCT Cypress Semiconductor Corp | 16 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 52MHz | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | - | - | - | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 20 | CY27020 | Clock | 8 | 2 | Not Qualified | 3.3V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:2 | - | 52MHz | Yes | No/No | - | - | - | - | - | - | - | - | - | 50 % | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NB3N51054DTR2G ON Semiconductor | 3678 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 211.997734mg | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | 25MHz | - | - | HCSL, LVDS | - | 4 | - | 3.3V | - | - | - | - | 1 | - | - | 125mA | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | Clock, Crystal | 1:4 | - | 25MHz | Yes | No/Yes | - | - | - | 55 % | - | Yes/No | - | - | - | - | - | - | 7.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY25200KFZXC Cypress Semiconductor Corp | 19 | - | Datasheet | 5 Weeks | - | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 200MHz | - | 0°C~70°C | Tube | 1998 | - | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Spread Spectrum Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 30 | CY25200 | VDDL | 16 | 6 | - | 3.3V | - | - | - | - | 1 | - | - | - | - | 33mA | 350mW | 33mA | - | - | - | - | - | - | - | Clock, Crystal | 1:6 | - | 166MHz | Yes with Bypass | No/No | - | - | - | - | - | Yes/No | - | - | - | 50 % | 950μm | - | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC4046M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | 14MHz | - | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | Phase Lock Loop (PLL) | - | 85°C | -40°C | - | - | - | - | 2V~6V | - | - | - | - | - | - | 14MHz | - | 74HC4046 | 3-State | - | - | - | - | - | - | - | - | 1 | 6V | 2V | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | 1:2 | - | - | No | No/No | - | - | - | - | - | No/No | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AD9543BCPZ Analog Devices Inc. | 865 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 48-WFQFN Exposed Pad, CSP | YES | 48 | - | - | 2.4GHz | - | -40°C~85°C | Tray | - | - | - | no | Active | 3 (168 Hours) | 48 | - | Clock Synchronizer | - | - | - | - | - | - | - | 1.71V~3.465V | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | 30 | AD9543 | CML, HCSL, LVDS or Single-Ended | 48 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential or Single-Ended | 4:10 | - | 60MHz | Yes | Yes/Yes | - | - | - | - | - | Yes/No | - | - | - | - | - | 0.8mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN65LVDS150PW Texas Instruments | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 117.508773mg | - | - | -40°C~85°C | Tube | - | MuxIt™ | e4 | yes | Active | 1 (Unlimited) | 28 | EAR99 | PLL Frequency Multiplier | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 400MHz | - | 65LVDS150 | LVDS, LVTTL | 28 | - | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 70mA | - | LVDS | 1:2 | - | - | Yes | Yes/Yes | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2309SXI-1 Cypress Semiconductor Corp | 5000 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~85°C | Tube | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 133.33MHz | 30 | CY2309 | LVCMOS | 16 | 9 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | - | - | - | 0.25 ns | - | - | 1.48mm | - | 9.98mm | 3.98mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CDCM6208V1FRGZT Texas Instruments | 33 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | 800MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Clock Generator | - | - | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOM SUPPLY | - | - | 1.71V~3.465V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | CDCM6208 | CML, HCSL, LVCMOS, LVDS, LVPECL | 48 | 8 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML, LVCMOS, LVDS, LVPECL, Crystal | 2:8 | - | 50MHz | Yes with Bypass | Yes/Yes | - | - | - | - | - | Yes/No | - | - | - | - | 1mm | - | 7mm | 7mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NB3N502DR2G ON Semiconductor | 900 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 10 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | PLL Clock Multiplier | Tin (Sn) | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | 190MHz | 40 | NB3N502 | CMOS, TTL | 8 | - | - | 5V | - | - | - | - | 1 | - | - | - | - | 20mA | - | - | - | - | - | - | Halogen Free | - | - | Clock, Crystal | 1:2 | - | - | Yes with Bypass | No/No | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2305CSXI-1HT Cypress Semiconductor Corp | 2500 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 133.33MHz | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | CY2305 | LVCMOS | 8 | 5 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 1:5 | - | - | Yes | No/No | - | - | - | - | - | - | - | 0.2 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100S834LZG-TR Microchip Technology | 45 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | Precision Edge® | - | - | Active | 1 (Unlimited) | - | - | Clock Generator | - | 85°C | -40°C | - | - | - | - | 3V~3.8V | - | - | - | - | - | - | - | - | SY100S834 | Clock | - | - | - | 3.8V | - | - | - | 6 | 1 | - | - | - | - | - | - | - | - | Clock | - | - | - | - | - | ECL, PECL | 1:3 | - | - | No | Yes/Yes | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |