- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Max Output Freq | Maximum Input Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Supply Current | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Package | Package Type | Product Status | RoHS | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Output | Pin Count | Function | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Clock Frequency | Current - Quiescent (Iq) | Current - Output High, Low | Input | Product Type | Ratio - Input:Output | Number of Bits per Element | PLL | Max Propagation Delay @ V, Max CL | Differential - Input:Output | Trigger Type | Input Capacitance | Main Purpose | Divider/Multiplier | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY2542FCT Infineon | In Stock | - | - | - | - | - | MS27467T23F | - | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | - | - | - | Bag | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI51211-A1JAGM Skyworks | In Stock | - | - | Surface Mount | 96-LFBGA | 96-FBGA (13.5x5.5) | 74LVTH32374 | - | - | - | - | - | 170MHz | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | 4 | Bulk | - | Obsolete | - | -40°C ~ 85°C (TA) | - | 74LVTH | D-Type | - | 2.7V ~ 3.6V | LVCMOS | - | Standard | - | Tri-State, Non-Inverted | - | 1 | - | 160 MHz | 190 µA | 32mA, 64mA | Clock, Crystal | - | 1:3 | 8 | Yes | 4.5ns @ 3.3V, 50pF | No/No | Positive Edge | 4 pF | - | Yes/No | - | - | - | - | - | ||
![]() CY24204ZXC-3T Infineon | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | 074074 | - | - | - | - | - | 74.25MHz | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | Active | - | 0°C ~ 70°C | - | * | Clock Generator, Fanout Distribution | - | 3.135V ~ 3.465V | Clock | - | - | - | - | - | 1 | - | - | - | - | Clock | - | 1:4 | - | Yes | - | No/No | - | - | - | Yes/No | - | - | - | - | - | ||
![]() MB88154APNF-G-111-JNEFE1 Infineon | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | 092601 | - | - | - | - | - | 80MHz | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 85°C | - | * | Fanout Buffer (Distribution), Spread Spectrum Clock Generator | - | 3V ~ 3.6V | CMOS | - | - | - | - | - | 1 | - | - | - | - | Crystal | - | 1:2 | - | Yes with Bypass | - | No/No | - | - | - | No/No | - | - | - | - | - | ||
![]() SI5335A-B09192-GM Skyworks | In Stock | - | - | - | QFN-24 | - | SI5335 | - | SI5338-EVB | - | 60 % | - | - | - | 350 MHz | 350 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Tray | - | Active | - | - | - | * | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5350C-B01854-GT Skyworks | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | SI5350 | - | Si535C-B20QFN-EVB | - | 60 % | - | - | - | 200 MHz | 27 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Tube | - | Active | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | 3 Output | - | 1.8 V, 2.5 V, 3.3 V | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5350C-B07426-GM Skyworks | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | - | - | Si535x-B20QFN-EVB | - | 60 % | - | 200MHz | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Strip | - | Active | - | -40°C ~ 85°C (TA) | - | - | Clock Generator | - | 1.71V ~ 1.89V, 2.25V ~ 2.75V, 3V ~ 3.6V | HCSL, LVCMOS | - | - | 8 Output | - | 1.8 V, 2.5 V, 3.3 V | 1 | - | - | - | - | Clock, Crystal | - | 2:8 | - | Yes | - | No/No | - | - | - | Yes/No | Clock Generators | - | - | - | - | ||
![]() SI5335B-B07098-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5335 | - | SI5338-EVB | - | 60 % | - | 200MHz | - | 200 MHz | 200 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Tray | - | Active | - | -40°C ~ 85°C (TA) | - | - | Clock Generator | - | 1.71V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | - | - | - | CMOS, Clock, Crystal | - | 1:4 | - | Yes with Bypass | - | Yes/Yes | - | - | - | Yes/No | Clock Generators | - | - | - | - | ||
![]() SI51214-B13051-GM Skyworks | In Stock | - | - | Surface Mount | 6-WFDFN | 6-TDFN (1.2x1.4) | - | - | SI51211-EVB | - | 60 % | - | 133MHz | - | 133 MHz | 165 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Strip | - | Active | - | -40°C ~ 85°C (TA) | - | - | Clock Generator | - | 1.71V ~ 1.89V | LVCMOS | - | - | 2 Output | - | 1.8 V | 1 | 5.5 mA | - | - | - | Clock, Crystal | - | 1:2 | - | Yes | - | No/No | - | - | - | Yes/No | Clock Generators | - | - | - | - | ||
![]() SI5350C-B07563-GM Skyworks | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | - | - | Si535x-B20QFN-EVB | - | 60 % | - | 200MHz | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Strip | - | Active | - | -40°C ~ 85°C (TA) | - | - | Clock Generator | - | 1.71V ~ 1.89V, 2.25V ~ 2.75V, 3V ~ 3.6V | HCSL, LVCMOS | - | - | 8 Output | - | 1.8 V, 2.5 V, 3.3 V | 1 | - | - | - | - | Clock, Crystal | - | 2:8 | - | Yes | - | No/No | - | - | - | Yes/No | Clock Generators | - | - | - | - | ||
![]() SI5356A-B-GM Skyworks | 151 |
| - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5356 | - | Si5356-EVB | 4 x 4 x 0.85mm | 60 % | - | 200MHz | - | 200 MHz | 200MHz | 3.8 V | +150 °C | 60 mA | Skyworks Solutions Inc. | -0.5 V | -50 °C | - | SMD/SMT | - | Tray | QFN | Active | - | -40°C ~ 85°C | - | MultiSynth™ | Clock Generator | - | 1.71V ~ 3.63V | LVCMOS | 24 | - | 8 Output | - | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | - | - | - | CMOS, Crystal | - | 3:8 | - | Yes | - | No/No | - | - | - | Yes/No | Clock Generators | - | 0.85mm | 4mm | 4mm | ||
![]() SI51218-A09479-GM Skyworks | In Stock | - | - | - | - | - | SI51218 | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Strip | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5350A-B07788-GM Skyworks | In Stock | - | - | - | QFN-20 | - | - | - | Si535A-B20QFN-EVB | - | 60 % | - | - | - | 200 MHz | 27 MHz | - | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Si5350 | Programmable Clock Generators | - | - | - | - | - | 8 Output | - | 1.8 V, 2.5 V, 3.3 V | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5356A-B01512-GM Skyworks | In Stock | - | - | - | QFN-24 | - | SI5356 | - | Si5356-EVB | - | 60 % | - | - | - | 200 MHz | 200 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Tray | - | Active | - | - | - | * | Programmable Clock Generators | - | - | - | - | - | 8 Output | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5355A-B01079-GM Skyworks | In Stock | - | - | - | QFN-24 | - | SI5355 | - | Si5356-EVB | - | 60 % | - | - | - | 200 MHz | 200 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Tray | - | Active | - | - | - | * | Programmable Clock Generators | - | - | - | - | - | 8 Output | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5334K-B13882-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | Skyworks Solutions, Inc. | - | - | - | 490 | 710MHz | Skyworks | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Yes | - | - | Tray | - | Active | Details | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | - | Clock & Timer ICs | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | - | - | 1 | - | - | - | - | CMOS, HSTL, SSTL, Crystal | Clock Generators | 4:4 | - | Yes with Bypass | - | Yes/Yes | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | Clock Generators & Support Products | - | - | - | ||
![]() SI51214-B13171-GM Skyworks | In Stock | - | - | Surface Mount | 6-WFDFN | 6-TDFN (1.2x1.4) | - | - | SI51211-EVB | - | 60 % | - | 133MHz | - | 133 MHz | 165 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Strip | - | Active | - | -40°C ~ 85°C (TA) | - | - | Clock Generator | - | 1.71V ~ 1.89V | LVCMOS | - | - | 2 Output | - | 1.8 V | 1 | 5.5 mA | - | - | - | Clock, Crystal | - | 1:2 | - | Yes | - | No/No | - | - | - | Yes/No | Clock Generators | - | - | - | - | ||
![]() SI5335D-B13584-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tray | - | Active | - | -40°C ~ 85°C (TA) | - | MultiSynth™ | Clock Generator | - | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | - | - | 1 | - | - | - | - | CMOS, HSTL, SSTL, Clock, Crystal | - | 1:4 | - | Yes with Bypass | - | Yes/Yes | - | - | - | Yes/No | - | - | - | - | - | ||
![]() SI5338H-B00300-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | - | 60 % | - | - | - | 350 MHz | 710 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Tray | - | Active | - | - | - | MultiSynth™ | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5338C-B01607-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | 60 % | - | - | - | 200 MHz | 200 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | MultiSynth™ | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - |