- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | uPs/uCs/Peripheral ICs Type | Family | Halogen Free | Input | Ratio - Input:Output | Gain | Max I(ol) | Power Consumption | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Output Frequency-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMK03000ISQX/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | 1.296GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | - | Clock Conditioner | Matte Tin (Sn) | - | 3.15V~3.45V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | - | LMK03000 | LVDS, LVPECL | 48 | - | 9 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | LVCMOS, LVDS, LVPECL | 1:8 | - | - | 1.18W | 800MHz | No | Yes/Yes | - | - | Yes/No | - | - | - | - | - | 0.8mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NBC12429AMNR4G ON Semiconductor | 19 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | 400MHz | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | PLL Clock Generator | Tin (Sn) | ALSO OPRATES AT 5V SUPPLY | 3.135V~5.25V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | 40 | NBC12429A | PECL | 32 | - | 1 | - | 5V | - | - | - | - | - | - | - | 75mA | - | - | - | - | Halogen Free | Crystal | 1:1 | - | - | - | 20MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | - | - | - | 5mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMX2433TMX/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 3.6GHz 1.7GHz | 2 | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | PLL Frequency Synthesizer | - | - | 2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | LMX2433 | - | 20 | - | - | - | 2.5V | - | - | - | - | 1 | - | - | 4.4mA | - | - | - | - | - | CMOS | 3:2 | - | - | - | - | Yes with Bypass | Yes/No | - | - | No/No | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL40DWR2G ON Semiconductor | 3135 |
| Datasheet | 7 Weeks | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 800.987426mg | 250MHz | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100LVEL | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Phase Frequency Detector | Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | MC100LVEL40 | ECL | 20 | - | - | - | - | 5.5V | 3.3/5V | 3V | - | 1 | - | - | - | - | - | - | - | Halogen Free | CML, LVDS, NECL, PECL | 1:3 | - | - | - | - | No | Yes/Yes | - | - | No/No | - | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADF4106SCPZ-EP-R7 Analog Devices Inc. | 4500 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad, CSP | - | 20 | - | 6GHz | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | - | Frequency Synthesizer | Matte Tin (Sn) | - | 2.7V~3.3V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | 30 | ADF4106 | Clock | 20 | - | - | - | 3V | - | 3V | 2.7V | - | 1 | - | 13mA | 10.5mA | - | - | - | - | - | CMOS, TTL | 2:1 | - | - | - | - | Yes | Yes/No | - | - | - | - | - | - | - | - | - | 4mm | 4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CY7B9945V-2AXI Cypress Semiconductor Corp | 46 | - | Datasheet | 28 Weeks | - | Gold, Tin | - | Surface Mount | 52-LQFP | YES | 52 | - | 200MHz | - | -40°C~85°C | Tray | 2002 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 52 | EAR99 | Clock Buffer, Fanout Distribution | Matte Tin (Sn) | - | 2.97V~3.63V | QUAD | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | CY7B9945 | LVTTL | 52 | - | 11 | - | 3.3V | 3.63V | - | 2.97V | - | 1 | - | - | 250mA | - | - | - | 7B | - | LVPECL, LVTTL | 4:10 | - | 0.03 A | - | - | Yes | Yes/No | 0.25 ns | 0.25 ns | Yes/Yes | 200 MHz | 0.5 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CYISM560BSXCT Cypress Semiconductor Corp | 5000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 108MHz | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Spread Spectrum Clock Generator | Matte Tin (Sn) | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 20 | CYISM | Clock | 8 | - | - | - | 3.3V | - | - | - | - | 1 | - | - | 45mA | - | - | - | - | - | Clock, Crystal | 1:1 | - | - | - | 108MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI5341B-D-GM Silicon Labs | 100000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | 350MHz | - | -40°C~85°C | Tray | 2016 | - | - | yes | Active | 2 (1 Year) | 64 | EAR99 | - | - | ALSO REQUIRES 3.3V SUPPLY | 1.71V~3.47V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | S-XQCC-N64 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | LVCMOS, LVDS, LVPECL, Crystal | 4:10 | - | - | - | 54MHz | Yes | Yes/Yes | - | - | Yes/No | - | - | - | - | - | 0.9mm | 9mm | 9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CY2309CSXC-1HT Cypress Semiconductor Corp | 1964 | - | Datasheet | 8 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | CY2309 | LVCMOS | 16 | - | 9 | Not Qualified | 3.3V | 3.6V | - | 3V | - | 1 | - | - | 32mA | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | - | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | 0.2 ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PLL1700EG/2K Texas Instruments | 13112 | - | - | - | NRND (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 155.298688mg | 36.87MHz | 2 | -25°C~85°C | Tape & Reel (TR) | - | - | e6 | yes | Not For New Designs | 1 (Unlimited) | 20 | EAR99 | PLL Multi-Clock Generator | Tin/Bismuth (Sn/Bi) | ALSO REQUIRES 3.3V SUPPLY | 3.3V 5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | PLL1700 | CMOS | 20 | - | - | - | 5V | - | - | - | - | 1 | - | - | 16mA | - | - | - | - | - | TTL | 1:6 | - | - | - | 27MHz | Yes | Yes/No | - | - | No/No | - | - | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY23S05SXC-1 Cypress Semiconductor Corp | 18 | - | Datasheet | 7 Weeks | - | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 133.33MHz | - | 0°C~70°C | Tube | 1999 | Spread Aware™ | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | CY23S05 | LVCMOS | 8 | - | 5 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | 32mA | - | - | - | 23S | - | LVCMOS, LVTTL | 1:5 | - | - | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2305CSXA-1HT Cypress Semiconductor Corp | In Stock | - | Datasheet | 15 Weeks | - | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 133.33MHz | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | CY2305 | LVCMOS | 8 | - | 5 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | 35mA | - | - | - | - | - | LVCMOS, LVTTL | 1:5 | - | - | - | - | Yes | No/No | - | - | - | - | 0.2 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADF4108BCPZ-RL Analog Devices Inc. | 46 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | - | 8GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | Clock/Frequency Synthesizer (RF) | - | - | 3.2V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 40 | ADF4108 | Clock | 20 | - | - | Not Qualified | 3.3V | 3.6V | - | 3.2V | - | 1 | - | 15mA | 15mA | - | - | - | - | - | CMOS, TTL | 2:1 | - | - | - | - | Yes | Yes/No | - | - | No/No | - | - | - | - | - | - | 4mm | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI4136-F-GT Silicon Labs | 5 | - | Datasheet | - | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | 90.009736mg | 2.5GHz | - | -40°C~85°C | Tube | 2017 | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | - | Frequency Synthesizer | Matte Tin (Sn) | - | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | 1GHz | - | SI4136 | Clock | 24 | - | 2 | - | - | - | 3/3.3V | - | - | 1 | - | 25.7mA | - | - | - | - | - | - | Crystal | 1:3 | 3.5 dB | - | - | - | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | 7.8mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LMX1601TMX/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 1.1GHz 500MHz | 2 | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | PLL Frequency Synthesizer, Delta Sigma | Matte Tin (Sn) | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | LMX1601 | CMOS | 16 | - | 3 | - | 3V | - | - | - | - | 1 | - | - | 4mA | - | - | - | - | - | CMOS, TTL | 3:1 | - | - | - | - | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADF4151BCPZ Analog Devices Inc. | 65 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | 32 | - | - | - | -40°C~85°C | Tray | - | - | - | no | Active | 3 (168 Hours) | 32 | - | - | - | - | 3V~3.6V | QUAD | - | - | 1 | 3.3V | 0.5mm | 3.5GHz | - | ADF4151 | Clock | 32 | - | 1 | - | 3.3V | 5.5V | 3.33.3/5V | 3V | Serial | - | PHASE LOCKED LOOP | 40mA | 40mA | - | 50mA | - | - | - | CMOS, TTL | 2:1 | - | - | - | - | Yes | Yes/No | - | - | Yes/Yes | - | - | - | - | 750μm | - | 5.1mm | 5.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CY25100SXCFT Cypress Semiconductor Corp | 237 | - | - | 4 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 200MHz | - | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Spread Spectrum Clock Generator | Matte Tin (Sn) | - | 3.13V~3.45V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 30 | CY25100 | CMOS | 8 | - | 2 | - | 3.3V | - | - | - | - | 1 | - | - | 35mA | - | - | - | - | - | CMOS, Crystal | 1:2 | - | - | - | 166MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY26049ZXC-36 Cypress Semiconductor Corp | 15 | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 155MHz | - | 0°C~70°C | Tube | 2003 | Failsafe™, PacketClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution, Jitter Attenuator | Matte Tin (Sn) | - | 3.15V~3.45V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 30 | CY26049 | - | 16 | - | 3 | Not Qualified | 3.3V | - | - | - | - | 1 | - | - | 45mA | 350mW | - | - | - | - | Clock | 1:3 | - | - | - | 18.432MHz | Yes with Bypass | No/No | - | - | Yes/No | - | - | 50 % | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMX2581ESQE/NOPB Texas Instruments | 179 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | 3.8GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Frequency Synthesizer (RF) | Matte Tin (Sn) | - | 3.15V~3.45V | QUAD | NO LEAD | - | - | 3.3V | - | - | - | LMX2581 | - | - | - | - | Not Qualified | - | - | 3.3V | - | - | 1 | - | - | - | - | - | - | - | - | Clock | 1:2 | - | - | - | - | Yes with Bypass | No/Yes | - | - | Yes/Yes | - | - | - | 3800MHz | 800μm | - | 5mm | 5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EP140LZG Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2GHz | - | -40°C~85°C | Tube | 2000 | 100EL, Precision Edge®, ECL Pro® | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | Phase Frequency Detector | NICKEL PALLADIUM GOLD | CAN ALSO OPERATE FROM A -3V TO -3.6V SUPPLY | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | SY100EP140 | LVECL, LVPECL | - | - | - | - | - | 3.6V | - | 3V | - | 1 | - | - | - | - | - | - | - | - | LVECL, LVPECL | 1:2 | - | - | - | - | No | Yes/Yes | - | - | No/No | - | - | - | - | - | - | 4.93mm | 3.94mm | - | - | - | ROHS3 Compliant | - |