- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Level | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Divider/Multiplier | Output Level | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5341A-D13237-GM Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | - | Si5341-D-EVB | 60 % | 260 | 1.028GHz | - | 90 fs | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 115 mA, 120 mA | Clock, Crystal, LVCMOS | 4:10 | Yes | Yes/Yes | Yes/No | - | Clock Generators | ||
![]() SI5383A-D13229-GM Skyworks Solutions | In Stock | - | - | Surface Mount | LGA-56 | 56-QFN (8x8) | - | Si5383-D-EVB | - | 260 | 718.5MHz | LVCMOS | - | 718.5 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 1265 mW | Not For New Designs | Details | 1.89 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | - | Network Synchronizer Clock | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 7 Output | - | - | 1 | 245 mA | Clock, Crystal, LVCMOS | 5:7 | Yes | Yes/Yes | Yes/No | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizers | ||
![]() SI5332HD12764-GM2 Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-40 | 40-QFN (6x6) | - | si5332-8ex-evb | 60 % | 490 | 200MHz | - | 175 fs | 200 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 3:8 | Yes | Yes/Yes | Yes/No | - | Clock Generators | ||
![]() SI5391B-A13203-GM Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | - | Si5391A-A-EVB | 60 % | 260 | 350MHz | - | 75 fs | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 12 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 130 mA | LVCMOS, Crystal | 4:12 | Yes | Yes/Yes | Yes/No | - | Clock Generators | ||
![]() SI51214-B13196-GM Skyworks Solutions | In Stock | - | - | Surface Mount | TDFN-6 | 6-TDFN (1.2x1.4) | - | SI51211-EVB | 60 % | 100 | 133MHz | - | 150 ps | 133 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Strip | - | Active | Details | 1.89 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | Programmable Clock Generators | 1.71V ~ 1.89V | LVCMOS | 2 Output | CMOS | 1.8 V | 1 | 5.5 mA | Clock, Crystal | 1:2 | Yes | No/No | Yes/No | - | Clock Generators | ||
![]() SI5350C-B10005-GTR Skyworks Solutions | In Stock | - | - | - | - | - | SI5350 | Si535x-B20QFN-EVB | 60 % | 2500 | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | 3.6 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | - | HCSL | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5345B-D10023-GM Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | SI5345 | SI5345-D-EVB | - | 260 | - | LVCMOS | - | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 900 mW | Active | - | 3.47 V | 1.71 V | MultiSynth | - | - | Tube | Si5345 | - | - | - | 10 Output | - | - | - | 135 mA | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner | ||
![]() SI5345B-D09972-GM Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | SI5345 | SI5345-D-EVB | - | 260 | - | LVCMOS | - | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 900 mW | Active | - | 3.47 V | 1.71 V | MultiSynth | - | - | Tube | Si5345 | - | - | - | 10 Output | - | - | - | 135 mA | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner | ||
![]() SI5338N-B09989-GMR Skyworks Solutions | In Stock | - | - | - | QFN-24 | - | SI5338 | - | - | 2500 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | MultiSynth | 0.015873 oz | - | Reel | Si5338 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5351C-B09927-GMR Skyworks Solutions | In Stock | - | - | - | - | - | SI5351 | - | - | 2500 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | - | - | - | MultiSynth | - | - | Reel | Si5351 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5345D-D09938-GM Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5345 | SI5345-D-EVB | - | 260 | - | LVCMOS | - | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 900 mW | Active | - | 3.47 V | 1.71 V | MultiSynth | - | - | Tray | Si5345 | - | - | - | 10 Output | - | - | - | 135 mA | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner | ||
![]() SI5351A-B09991-GTR Skyworks Solutions | In Stock | - | - | - | - | - | SI5351 | - | - | 2500 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | - | - | - | MultiSynth | - | - | Reel | Si5351 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5347B-D10011-GM Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5347 | SI5347-D-EVB | - | 260 | - | LVCMOS | - | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 1200 mW | Active | - | 1.89 V | 1.71 V | - | - | - | Tray | * | Jitter Attenuator | - | - | 8 Output | - | - | - | 300 mA | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner | ||
![]() SI5332ED12646-GM1 Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | si5332-6ex-evb | 60 % | 490 | 333.33MHz | - | 175 fs | 333.33 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | Yes/No | - | Clock Generators | ||
![]() SI5332DD12692-GM1 Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | si5332-6ex-evb | 60 % | 490 | 200MHz | - | 190 fs | 200 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | Yes/No | - | Clock Generators | ||
![]() SI5341B-D10120-GMR Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | 3.47 V | 1.71 V | MultiSynth | - | - | Reel | Si5341 | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI51210-B12316-GMR Skyworks Solutions | In Stock | - | - | Surface Mount | TDFN-6 | 6-TDFN (1.2x1.4) | - | - | 60 % | 3000 | 170MHz | - | 145 ps | 170 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 2.75 V, 3.63 V | 2.25 V, 2.97 V | - | - | -40°C ~ 85°C (TA) | Reel | - | Clock Generators | 2.25V ~ 2.75V, 2.97V ~ 3.63V | LVCMOS | 2 Output | CMOS | 2.5 V, 3.3 V | 1 | 6.3 mA | Clock, Crystal | 1:2 | Yes | No/No | Yes/No | - | Clock Generators | ||
![]() SI5345B-D10101-GM Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | SI5345 | SI5345-D-EVB | - | 260 | - | LVCMOS | - | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 900 mW | Active | - | 3.47 V | 1.71 V | MultiSynth | - | - | Tube | Si5345 | - | - | - | 10 Output | - | - | - | 135 mA | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner | ||
![]() SI5341A-D10194-GMR Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | 3.47 V | 1.71 V | MultiSynth | - | - | Reel | Si5341 | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5345A-D10141-GM Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5345 | SI5345-D-EVB | - | 260 | - | LVCMOS | - | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 900 mW | Active | - | 3.47 V | 1.71 V | MultiSynth | - | - | Tube | Si5345 | - | - | - | 10 Output | - | - | - | 135 mA | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner |