- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Level | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose | Divider/Multiplier | Output Level | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI51210-B08933-GM Skyworks Solutions | In Stock | - | - | Surface Mount | TDFN-6 | 6-TDFN (1.2x1.4) | - | SI51211-EVB | 60 % | 100 | 170MHz | - | 145 ps | 170 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Strip | - | Active | Details | 3.63 V | 2.25 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | Programmable Clock Generators | 2.25V ~ 2.75V, 2.97V ~ 3.63V | LVCMOS | 2 Output | CMOS | 2.5 V, 3.3 V | 1 | 6.3 mA | Clock, Crystal | 1:2 | Yes | No/No | - | Yes/No | - | Clock Generators | ||
![]() SI5341A-D10195-GM Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5341-D-EVB | 60 % | 260 | - | - | 90 fs | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | 3.47 V | 1.71 V | MultiSynth | - | - | Tray | Si5341 | Programmable Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5332AD10545-GM1 Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | si5332-6ex-evb | 60 % | 490 | 333.33MHz | - | 190 fs | 333.33 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI51214-B05990-GM Skyworks Solutions | In Stock | - | - | Surface Mount | TDFN-6 | 6-TDFN (1.2x1.4) | - | - | 60 % | 100 | 133MHz | - | 150 ps | 133 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Strip | - | Active | Details | 1.89 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | - | - | Clock Generators | 1.71V ~ 1.89V | LVCMOS | 2 Output | CMOS | 1.8 V | 1 | 5.5 mA | Clock, Crystal | 1:2 | Yes | No/No | - | Yes/No | - | Clock Generators | ||
![]() SI51214-B09992-GMR Skyworks Solutions | In Stock | - | - | Surface Mount | TDFN-6 | 6-TDFN (1.2x1.4) | - | - | 60 % | 3000 | 133MHz | - | 150 ps | 133 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 1.89 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Reel | - | Clock Generators | 1.71V ~ 1.89V | LVCMOS | 2 Output | CMOS | 1.8 V | 1 | 5.5 mA | Clock, Crystal | 1:2 | Yes | No/No | - | Yes/No | - | Clock Generators | ||
![]() SI51210-B11314-GMR Skyworks Solutions | In Stock | - | - | Surface Mount | TDFN-6 | 6-TDFN (1.2x1.4) | - | - | 60 % | 3000 | 170MHz | - | 145 ps | 170 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 2.75 V, 3.63 V | 2.25 V, 2.97 V | - | - | -40°C ~ 85°C (TA) | Reel | - | Clock Generators | 2.25V ~ 2.75V, 2.97V ~ 3.63V | LVCMOS | 2 Output | CMOS | 2.5 V, 3.3 V | 1 | 6.3 mA | Clock, Crystal | 1:2 | Yes | No/No | - | Yes/No | - | Clock Generators | ||
![]() SI5341B-D10121-GMR Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | 3.47 V | 1.71 V | MultiSynth | - | - | Reel | Si5341 | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI51210-B08845-GM Skyworks Solutions | In Stock | - | - | Surface Mount | TDFN-6 | 6-TDFN (1.2x1.4) | - | SI51211-EVB | 60 % | 100 | 170MHz | - | 145 ps | 170 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Strip | - | Active | Details | 3.63 V | 2.25 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | Programmable Clock Generators | 2.25V ~ 2.75V, 2.97V ~ 3.63V | LVCMOS | 2 Output | CMOS | 2.5 V, 3.3 V | 1 | 6.3 mA | Clock, Crystal | 1:2 | Yes | No/No | - | Yes/No | - | Clock Generators | ||
![]() SI5332AD09899-GM3 Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-48 | 48-QFN (7x7) | - | si5332-12ex-evb | 60 % | 490 | 333.33MHz | - | 190 fs | 333.33 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 12 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 3:12 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5332DD08293-GM1 Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | si5332-6ex-evb | 60 % | 490 | 200MHz | - | 190 fs | 200 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5351C-B12541-GM Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (4x4) | - | SI535C-B20QFN-EVB | 60 % | 200 | 200MHz | - | 70 ps | 200 MHz | 100 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | - | Active | - | 3.6 V | 2.25 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | Programmable Clock Generators | 2.25V ~ 2.75V, 3V ~ 3.6V | HCSL, LVCMOS | 8 Output | CMOS | 2.5 V, 3.3 V | 1 | 27 mA | Clock, Crystal | 2:8 | Yes | No/No | - | Yes/No | - | Clock Generators | ||
![]() SI5341A-D09113-GM Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5341-D-EVB | 60 % | 260 | - | - | 90 fs | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | Programmable Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5335B-B11355-GM Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | SI5338-EVB | 60 % | 490 | 200MHz | - | 0.7 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | Si5335 | Programmable Clock Generators | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | CMOS, HSTL, SSTL, Clock, Crystal | 1:4 | Yes with Bypass | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5341D-D10366-GMR Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341B-D09558-GM Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5341-D-EVB | 60 % | 260 | - | - | 90 fs | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | Programmable Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5342A-D09807-GM Skyworks Solutions | In Stock | - | - | - | QFN-44 | - | SI5342 | SI5342-D-EVB | - | 260 | - | LVCMOS | - | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 670 mW | Active | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | - | - | - | 2 Output | - | - | - | 135 mA | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner | ||
![]() SI5341B-D09205-GMR Skyworks Solutions | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338C-B11301-GM Skyworks Solutions | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | - | - | 490 | 200MHz | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tray | - | Active | Details | - | - | MultiSynth | 0.015873 oz | -40°C ~ 85°C (TA) | Tray | Si5338 | - | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | 1 | - | CML, CMOS, HCSL, HSCT, HSTL, LVDS, LVPECL, SSTL, Crystal | 3:4 | Yes with Bypass | Yes/Yes | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | ||
![]() SI5332ED11283-GM1R Skyworks Solutions | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | 1000 | 333.33MHz | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | Si5332 | Clock Generator | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | 1 | - | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | - | Yes/No | - | - | ||
![]() SI5340D-D08993-GMR Skyworks Solutions | In Stock | - | - | - | QFN-44 | - | SI5340 | Si5341-D-EVB, Si5340-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 4 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators |