- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Housing Material | Base Product Number | Body Shape | Brand | Capacitance - nF | Capacitance - uF | Contact Materials | Designed for | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | For Use With | Frequency-Max | Housing Gender | Illuminated | Input Level | Insert Arrangement | Interface Type | Manufacturer | Mating Style | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Hole Size | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Shell Sizes | Shell Style# | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Current Rating | Output | Termination Style | Number of Outputs | Contact Gender | Operating Supply Voltage | Dielectric | Lead Spacing | Wire Gauge | Lead Diameter | Number of Circuits | Memory Size | Operating Supply Current | Accessory Type | Mating Cycles | Input | Product Type | Operating Temperature Range | Ratio - Input:Output | PLL | Differential - Input:Output | Termination Post Length | Divider/Multiplier | Output Level | Product | Mounting Angle | Features | Compliance | Product Category | IP Rating | Diameter | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5355A-B00030-GM Skyworks | In Stock | - | - | - | - | - | - | - | - | - | SI5355 | - | Advantech | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Advantech | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory Cards | - | - | - | - | - | - | - | - | - | - | - | Memory Cards | - | - | - | - | - | - | ||
![]() SI5350A-B05427-GTR Skyworks | In Stock | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | - | - | SI5350 | - | Advantech | - | - | - | - | SI5350-EVB | 60 % | 1 | - | - | - | - | - | - | - | Advantech | - | 200 MHz | 27 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | 3 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 128 GB | 20 mA | - | - | - | eMMC | - | - | - | - | - | - | - | eMMC Flash Drive | - | - | - | eMMC | - | - | - | - | - | - | ||
![]() SI5340A-B03613-GM Skyworks | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | Thermoplastic (TP) | SI5340 | - | Amphenol SINE Systems | - | - | Copper Alloy | - | - | - | 25 | - | - | Female | - | - | 12-3 | - | Amphenol | Bayonet | - | - | - | Skyworks Solutions Inc. | - | - | - | PCB | Tray | - | - | Active | Details | 12 | Jam Nut | - | - | - | - | 500 VAC, VDC | - | - | Aquarius | - | - | - | - | 3 Position | - | - | Circular Connectors | - | - | - | 13 A | - | PC Pin | - | Socket (Female) | - | - | - | 26 AWG to 14 AWG | - | - | - | - | - | 500 Cycles | - | Standard Circular Connector | - | - | - | - | 5 mm | - | - | Receptacles | Straight | - | - | Standard Circular Connector | IP67, IP69K | 19 mm | 24.5 mm | - | - | UL 94 V-0 | ||
![]() SI5345D-B03790-GM Skyworks | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | Thermoplastic (TP) | SI5345 | - | Amphenol SINE Systems | - | - | Copper Alloy | - | - | - | 25 | - | - | Female | - | - | 16-26 | - | Amphenol | Bayonet | - | - | - | Skyworks Solutions Inc. | - | - | - | PCB | Tray | - | - | Active | Details | 16 | Jam Nut | - | - | - | - | 250 VAC, VDC | - | - | Aquarius | - | - | - | - | 26 Position | - | - | Circular Connectors | - | - | - | 7.5 A | - | PC Pin | - | Socket (Female) | - | - | - | 26 AWG to 14 AWG | - | - | - | - | - | 500 Cycles | - | Standard Circular Connector | - | - | - | - | 5 mm | - | - | Receptacles | Straight | - | - | Standard Circular Connector | IP67, IP69K | 25.3 mm | 24.5 mm | - | - | UL 94 V-0 | ||
![]() SI5345B-D06380-GM Skyworks | In Stock | - | - | Gold | Surface Mount | 64-VFQFN Exposed Pad | Thermoplastic (TP) | 64-QFN (9x9) | - | Thermoplastic (TP) | SI5345 | - | Amphenol SINE Systems | - | - | Copper Alloy | - | SI5345-D-EVB | - | 25 | - | - | Female | - | LVCMOS | 12-10 | - | Amphenol | Bayonet | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | PCB | Tray | - | 900 mW | Active | Details | 12 | Jam Nut | 3.47 V | 1.71 V | - | - | 250 VAC/DC | - | - | Aquarius | - | - | - | - | 10 Position | - | - | Circular Connectors | - | - | - | 7.5 A | - | PC Pin | 10 Output | Socket (Female) | - | - | - | 30 AWG to 20 AWG | - | - | - | 135 mA | - | 500 Cycles | - | Standard Circular Connector | - | - | - | - | 5 mm | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Receptacles | Straight | - | - | Standard Circular Connector | IP67, IP69K | 19 mm | 24.5 mm | - | - | UL 94 V-0 | ||
![]() SI5346A-B05773-GMR Skyworks | In Stock | - | - | - | - | - | - | - | Neoprene | - | SI5346 | - | TE Connectivity / P&B | - | - | - | MPG Series | - | - | 100 | Pushbutton Switches | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | 1825603-1 | - | Active | Details | - | - | - | - | - | 0.111995 oz | - | - | Bulk | BP | - | - | Boot | - | - | Black | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | Hardware | - | Splashproof, molded in hex nut | - | Switch Hardware | - | - | 11.9 mm | 17 mm | 17 mm | - | ||
![]() SI5345B-D06774-GM Skyworks | In Stock | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | - | - | SI5345 | Round | TE Connectivity / AMP | - | - | - | Lens Model 64E | - | - | 10 | Rocker Switches | - | - | Illuminated | - | - | - | TE Connectivity | - | - | - | - | Skyworks Solutions Inc. | - | - | 16 mm | Panel Mount | Tray | 1437569-8 | - | Active | In Transition | - | - | - | - | - | 0.176370 oz | - | - | - | Command | - | - | Pilot Light | - | - | - | - | Switch Accessories | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | Indicators | - | Order lamp separately | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | ||
![]() SI5347C-B04784-GMR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | SI5347 | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | + 200 C | Skyworks Solutions Inc. | - 55 C | - | - | PCB Mount | Tape & Reel (TR) | 3-1879021-3 | - | Active | Details | - | - | - | - | - | 0.048655 oz | 500 V | - | MouseReel | SMW | 5 % | 200 PPM / C | - | 2.2 Ohms | - | - | - | Resistors | 3 W | Wirewound | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | - | - | - | - | - | - | Molded Resistors | - | Wirewound Resistors - SMD | - | - | 5 mm | 10.5 mm | 5.5 mm | - | ||
![]() SI5356A-B00384-GM Skyworks | In Stock | - | - | - | - | QFN-24 | - | - | - | - | SI5356 | - | Vishay / Draloric | 4.7 nF | 0.0047 uF | - | - | Si5356-EVB | 60 % | 500 | - | - | - | - | - | - | - | Vishay | - | 200 MHz | 200 MHz | + 125 C | Skyworks Solutions Inc. | - 40 C | - | - | SMD/SMT | Tray | - | - | Active | Details | - | - | - | - | - | - | - | - | Reel | WKP | 20 % | - | AC Line Rated Ceramic Disc Capacitors Class X1 760 VAC/Y1 500 VAC | - | - | - | 4700 pF | Capacitors | - | - | - | - | - | Radial | 8 Output | - | 1.8 V, 2.5 V, 3.3 V | Y5U | 12.5 mm | - | 0.8 mm | - | - | 45 mA | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | Safety Capacitors | - | 18 mm | - | - | - | - | ||
![]() SI5348B-D06789-GMR Skyworks | 18 |
| - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | - | - | SI5348 | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | F420, F430, ID-30, ID-40, V420, V430 | 350MHz | - | - | - | - | - | Omron | - | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | SMD/SMT | Tape & Reel (TR) | 9700001201 | - | Not For New Designs | - | - | - | 3.47 V | 1.71 V | MicroHawk | - | - | -40°C ~ 85°C | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 1.71V ~ 1.89V, 3.14V ~ 3.47V | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 7 Output | - | - | - | - | - | - | 1 | - | 290 mA | - | - | LVCMOS, LVDS, LVPECL | Input Devices | - | 5:7 | Yes | Yes/Yes | - | Yes/No | CML, HCSL, LVCMOS, LVDS, LVPECL | Accessories | - | - | - | Input Devices | - | - | - | - | - | - | ||
![]() SI5335D-B08681-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | SI5335 | - | Omron Automation and Safety | - | - | - | - | SI5338-EVB | 60 % | 1 | - | - | - | - | - | - | RS-232, USB | Omron | - | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | SMD/SMT | Tray | V320F300W12MNNX | - | Active | - | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | Programmable Clock Generators | - | - | - | - | Input Devices | - | - | - | 450 mA | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | - | 45 mA | - | - | - | Input Devices | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | - | - | ||
![]() SI5335A-B07160-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | SI5335 | - | Omron Automation and Safety | - | - | - | - | - | 60 % | 1 | - | - | - | - | - | - | RS-232, USB | Omron | - | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | SMD/SMT | Tape & Reel (TR) | V320F133M03MNNX | - | Active | - | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | Clock Generators | - | - | - | - | Input Devices | - | - | - | 450 mA | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | - | 45 mA | - | - | - | Input Devices | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | - | - | ||
![]() SI5345D-B00002-GMR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | SI5345 | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Ethernet TCP / IP | Omron | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | V330F190M12MNNX | - | Active | - | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | - | ||
![]() SI5340B-B03498-GM Skyworks | In Stock | - | - | - | - | - | - | - | - | - | SI5340 | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Ethernet TCP / IP | Omron | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tray | V330F064M50CNNP | - | Active | - | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | - | ||
![]() SI5341A-B04978-GMR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | SI5341 | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Ethernet TCP / IP | Omron | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | V330F190M12MNNP | - | Active | - | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | - | ||
![]() SI5345B-B03755-GMR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | SI5345 | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | - | - | RS-232, Ethernet, USB | Omron | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | V420F050W03MSWP | - | Active | - | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | - | ||
![]() SI5341B-B04061-GMR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | SI5341 | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | V430F064W03MNNX | - | Active | - | - | - | - | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | - | ||
![]() SI5350A-B08416-GM Skyworks | In Stock | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (4x4) | - | - | SI5350 | - | Omron Automation and Safety | - | - | - | - | Si535A-B20QFN-EVB | 60 % | 1 | - | - | - | - | - | - | RS-232, Ethernet, USB | Omron | - | 200 MHz | 27 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | SMD/SMT | Strip | V420F133W50CNNP | - | Active | - | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | Programmable Clock Generators | - | - | - | - | Input Devices | - | - | - | 650 mA | - | - | 8 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | - | 25 mA | - | - | - | Input Devices | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | - | ||
![]() SI5347A-D09358-GMR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | SI5347 | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Ethernet TCP / IP | Omron | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | - | Tape & Reel (TR) | V330F081W03MNNP | - | Active | Details | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | Reel | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | - | ||
![]() SI5346B-B03083-GMR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | SI5346 | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | - | - | RS-232, USB | Omron | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | V320F133W12MNNX | - | Active | - | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | - | - |