- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Level | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Divider/Multiplier | Output Level | Product |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5345B-D09503-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | SI5345 | - | - | 1000 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | Details | - | - | MultiSynth | - | - | Reel | Si5345 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5345B-D08844-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | SI5345 | - | - | 1000 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | Details | - | - | MultiSynth | - | - | Reel | Si5345 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Si5381A-E04991-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | - | Si5381A-E-EVB | - | 260 | 735MHz, 2.94912GHz | LVCMOS | - | 2949.12 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 1350 mW | Active | Details | 1.89 V | 1.71 V | DSPLL | - | -40°C ~ 85°C (TA) | Tray | Si538x | Wireless Jitter Attenuator | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 12 Output | - | - | 1 | 300 mA | LVCMOS, Crystal | 4:12 | Yes | Yes/Yes | Yes/No | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Multipliers | ||
![]() SI5338A-B10421-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5338 | SI5338-EVB | 60 % | 490 | - | - | 0.7 ps | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Tray | Si5338 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338P-B10247-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | - | - | SI5338 | - | - | 2500 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | Details | - | - | - | 0.015873 oz | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5341A-D09114-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI51211-A10497-GM Skyworks Solutions, Inc. | In Stock | - | - | - | TDFN-8 | - | SI51211 | SI51211-EVB | 60 % | 100 | - | - | 145 ps | 170 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | - | Active | Details | 3.63 V | 2.25 V | - | - | - | Cut Tape | * | Programmable Clock Generators | - | - | 3 Output | CMOS | 2.5 V, 3.3 V | - | 6.3 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5340A-D09337-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-44 | - | SI5340 | Si5340-D-EVB | 60 % | 260 | - | - | 90 fs | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5335A-B10292-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5335 | SI5338-EVB | 60 % | 490 | - | - | 0.7 ps | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | - | - | Tray | Si5335 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341A-D09073-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338C-B10504-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5338 | SI5338-EVB | 60 % | 490 | - | - | 0.7 ps | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Tray | Si5338 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341A-D09881-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5341-D-EVB | 60 % | 260 | - | - | 90 fs | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | Programmable Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341A-D09090-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341A-D09346-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5340D-D09149-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-44 | - | SI5340 | Si5341-D-EVB, Si5340-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 4 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341A-D09113-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341B-D09865-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341D-D09821-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341B-D09647-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341B-D09814-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5341-D-EVB | 60 % | 260 | - | - | 90 fs | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | Programmable Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | Clock Generators |