- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Load Capacitance | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Family | Number of Inputs | Output Characteristics | Halogen Free | Supply Current-Max (Isup) | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Telecom IC Type | Max Duty Cycle | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY2305SI-1 Cypress Semiconductor Corp | 10086 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 133.33MHz | - | - | -40°C~85°C | Tube | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Tin/Lead (Sn/Pb) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 220 | 1 | 3.3V | - | not_compliant | 133MHz | NOT SPECIFIED | CY2305 | - | 8 | - | 5 | Not Qualified | 3.3V | 3.6V | - | - | 3V | 1 | - | - | 35mA | - | - | - | - | 3-STATE | - | - | Clock | 1:5 | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LMK04110SQE/NOPB Texas Instruments | 6880 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | - | 1.08GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | Matte Tin (Sn) | - | - | SONET; SDH | - | - | 3.15V~3.45V | QUAD | NO LEAD | 260 | 1 | 3.3V | - | - | - | NOT SPECIFIED | LMK04110 | 2VPECL, LVPECL | - | - | 5 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2 | - | - | - | LVCMOS, LVDS, LVPECL | 2:5 | - | - | Yes | Yes/Yes | - | - | ATM/SONET/SDH SUPPORT CIRCUIT | - | Yes/No | - | - | 800μm | - | 7mm | 7mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1P8160AG-10CR ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | 27MHz | - | - | -10°C~85°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.97V~3.63V | DUAL | - | - | - | 3.3V | 0.5mm | - | - | - | P1P8160A | LVCMOS | 10 | - | - | - | 3.3V | - | - | - | - | 1 | - | - | - | CLOCK GENERATOR, OTHER | 22mA | - | - | - | Halogen Free | - | LVCMOS, Crystal | 1:2 | - | 27MHz | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CDC950DGGR Texas Instruments | 700 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 223.195796mg | - | 2 | - | 0°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 2 (1 Year) | 48 | EAR99 | Clock/Frequency Synthesizer | - | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 133MHz | - | CDC950 | CMOS, HSCL | 48 | - | 12 | - | 3.3V | - | - | - | - | 1 | - | - | 45mA | - | - | - | - | - | - | - | Clock, Crystal | 1:20 | - | 14.8MHz | Yes with Bypass | No/Yes | - | - | - | - | Yes/No | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC2933IPWR Texas Instruments | 48851 | - | - | - | NRND (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | - | - | - | -20°C~75°C | Tape & Reel (TR) | - | - | e4 | yes | Not For New Designs | 1 (Unlimited) | 14 | EAR99 | Phase Lock Loop (PLL) | - | - | - | - | IT CAN ALSO OPERATE FROM A 4.75V TO 5.25V SUPPLY | - | 2.85V~5.25V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 100MHz | - | TLC2933 | - | 14 | - | - | - | 5V | - | - | - | - | 1 | - | - | 14mA | - | - | - | - | - | - | 35mA | CMOS | 2:1 | - | - | Yes | No/No | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY22393FXE Cypress Semiconductor Corp | 155 | - | - | 26 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 172.98879mg | 166MHz | - | - | -40°C~125°C | Tube | 2010 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | - | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | - | CMOS | - | - | 6 | - | 3.3V | - | - | - | - | 1 | 100mA | - | - | - | - | - | - | - | - | - | LVTTL, Crystal | 1:6 | - | 150MHz | Yes with Bypass | No/No | - | - | - | 60 % | Yes/No | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() NB3H60113G00MTR2G ON Semiconductor | 7 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-WFDFN | YES | - | - | - | 200MHz | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | OmniClock | - | yes | Active | 1 (Unlimited) | 8 | - | Clock Generator | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | ALSO OPERATES AT 3.3V SUPPLY NOMINAL, REFERENCE CLOCK: 3 MHZ TO 200 MHZ | - | 2.25V~2.75V 2.97V~3.63V | DUAL | NO LEAD | NOT SPECIFIED | - | 2.5V | 0.5mm | - | - | NOT SPECIFIED | - | LVCMOS, LVDS, HCSL | - | S-PDSO-N8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | LVCMOS, Crystal | 1:3 | - | 50MHz | Yes with Bypass | No/Yes | - | - | - | - | Yes/No | - | - | - | 0.8mm | 2mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYIFS781BSXCT Cypress Semiconductor Corp | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 82MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | - | ALSO OPERATES AT 5V SUPPLY | - | 3V~6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CYIFS781 | CMOS, TTL | 8 | - | - | - | 5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | 1:1 | - | 82MHz | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B9940V-5AXC Cypress Semiconductor Corp | 357 | - | Datasheet | 8 Weeks | - | Gold, Tin | - | Surface Mount | 44-LQFP | YES | 44 | - | - | 200MHz | - | - | 0°C~70°C | Tray | 2003 | RoboClockII™ Junior | e4 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CONFIGURABLE AS SINGLE ENDED TTL ALSO | - | 2.97V~3.63V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | 20 | CY7B9940 | LVTTL | 44 | - | 10 | - | 3.3V | 3.63V | - | - | 2.97V | 1 | - | - | 200mA | - | - | 7B | - | - | - | - | LVPECL, LVTTL | 4:10 | 0.03 A | - | Yes | Yes/No | 0.5 ns | 0.5 ns | - | - | - | 200 MHz | 0.65 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4046APW Texas Instruments | 37 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | 1 | - | -40°C~125°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | Phase Lock Loop (PLL) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | 38MHz | - | 74LV4046 | CMOS, TTL | 16 | - | - | - | - | 5.5V | 3.3/5V | - | 3V | - | - | - | 50μA | - | - | - | - | - | - | - | CMOS, TTL | 1:3 | - | - | Yes | No/No | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCS3P25811AG08SR ON Semiconductor | 240 | - | Datasheet | 30 Weeks | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 2.8V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | 32MHz | - | P3P2581* | LVCMOS | 8 | - | 1 | - | 3.3V | - | - | - | - | - | 500μA | - | 13mA | CLOCK GENERATOR, OTHER | - | - | - | - | Halogen Free | - | LVCMOS, Crystal | 1:1 | - | 32MHz | Yes | No/No | - | - | - | - | Yes/No | - | - | - | - | 4.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2305-1DCG Renesas Electronics America Inc. | 1000 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 133MHz | - | Commercial grade | 0°C~70°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | Zero Delay Buffer | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | IDT2305 | CMOS, LVCMOS, TTL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | LVTTL | 1:5 | - | - | Yes with Bypass | No/No | - | - | - | - | No/No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMX2324TM Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 2GHz | - | - | -40°C~85°C | Tube | - | PLLatinum™ | - | - | Obsolete | 1 (Unlimited) | - | - | PLL Frequency Synthesizer | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | unknown | - | - | LMX2324 | Clock | - | - | - | - | - | - | - | - | - | 1 | - | - | 3.5mA | - | - | - | - | - | - | - | CMOS, TTL | 1:1 | - | - | Yes | No/No | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LMK04828SNKDTEP Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 64-WFQFN Exposed Pad | YES | 64 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e0 | - | Active | 3 (168 Hours) | 64 | EAR99 | - | Tin/Lead (Sn/Pb) | 105°C | -55°C | - | - | - | - | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | not_compliant | - | - | LMK04828 | - | - | - | 15 | - | - | - | - | OTHER | - | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | 3 | - | - | - | - | - | - | 40MHz | - | - | - | - | - | - | - | - | - | 800μm | - | 9mm | 9mm | 0m | - | - | Non-RoHS Compliant | - | ||
![]() LMK04001BISQX/NOPB Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | - | 1.57GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Clock Conditioner | Matte Tin (Sn) | - | - | - | - | TR | 3.15V~3.45V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | - | LMK04001 | LVCMOS, 2VPECL, LVPECL | 48 | - | 7 | - | - | 3.45V | 3.3V | - | - | 1 | - | - | - | - | - | - | 2 | - | - | - | LVCMOS, LVDS, LVPECL | 2:7 | 0.0005 A | - | Yes | Yes/Yes | - | - | - | - | - | - | - | 800μm | - | 7mm | 7mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PT7C4511WEX Diodes Incorporated | 445 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2305-1DCG8 Renesas Electronics America Inc. | 3000 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 133MHz | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Zero Delay Buffer | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | IDT2305 | CMOS, LVCMOS, TTL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | LVTTL | 1:5 | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLL1706DBQR Texas Instruments | 19 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | 125.786834mg | 36.87MHz | 2 | - | -25°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | PLL Multi-Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.64mm | - | - | - | PLL1706 | CMOS | 20 | - | - | - | 3.3V | - | - | - | - | 1 | - | - | 25mA | - | - | - | - | - | - | - | CMOS, Crystal | 1:6 | - | 27MHz | Yes | No/No | - | - | - | - | Yes/No | - | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309CSXC-1H Cypress Semiconductor Corp | 18 | - | Datasheet | 8 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 133.33MHz | - | - | 0°C~70°C | Tube | 2011 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2309 | LVCMOS | 16 | - | 9 | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | 32mA | - | - | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | - | - | 0.2 ns | 1.48mm | - | 9.98mm | 3.99mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDCVF25081DRG4 Texas Instruments | 36 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 155.100241mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | PLL Clock Driver | - | - | - | - | - | TR | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 200MHz | - | CDCVF25081 | - | 16 | - | 8 | - | 3.3V | 3.6V | - | - | 3V | 1 | - | 25pF | 5μA | - | - | - | - | 3-STATE WITH SERIES RESISTOR | - | - | LVTTL | 2:8 | - | - | Yes with Bypass | No/No | 6 ns | 6 ns | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |