- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Quiescent Current | Family | Logic Function | Output Characteristics | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Output Clock Frequency-Max | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY23FS04ZXI Cypress Semiconductor Corp | 46 | - | Datasheet | 15 Weeks | - | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 166.7MHz | - | - | -40°C~85°C | Tube | 2005 | Failsafe™ | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Fanout Distribution, Multiplexer, Zero Delay Buffer | Matte Tin (Sn) | - | CAN ALSO OPERATE AT 3.3V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | - | 2.5V | 0.65mm | - | - | 30 | CY23FS04 | LVCMOS | 16 | - | 4 | - | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | LVCMOS, LVTTL, Crystal | 3:4 | - | 170MHz | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AD9522-5BCPZ-REEL7 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 64-VFQFN Exposed Pad, CSP | YES | 64 | - | - | 2.4GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 64 | EAR99 | Clock Generator, Fanout Distribution | - | - | - | 3.135V~3.465V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | - | 30 | AD9522 | CMOS, LVDS, LVPECL | 64 | - | 12 | - | 3.3V | - | 3.33.3/5V | - | 1 | - | - | - | - | - | Clock | - | CMOS, LVDS, LVPECL | 2:12, 2:24 | - | 250MHz | Yes | Yes/Yes | - | - | - | Yes/No | - | - | - | - | - | - | 9mm | 9mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() SI5310-C-GM Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | Gold | - | Surface Mount | 20-VFQFN Exposed Pad | YES | 20 | - | 40.256323mg | 668MHz | - | - | -40°C~85°C | Tube | 1998 | DSPLL® | e4 | - | Obsolete | 3 (168 Hours) | 20 | - | Clock Multiplier | - | SONET;SDH | - | 2.375V~2.625V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | - | SI5310 | CML | 20 | - | 2 | - | - | - | - | - | 1 | 121mA | - | - | - | - | - | - | Clock | 2:2 | - | - | Yes with Bypass | Yes/Yes | - | - | - | - | - | - | - | 50 % | - | 0.9mm | 4mm | 4mm | - | No | RoHS Compliant | - | ||
![]() SN74LV4046ADRG4 Texas Instruments | 19 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | Phase Lock Loop (PLL) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | 38MHz | - | 74LV4046 | CMOS, TTL | 16 | - | - | - | - | 5.5V | 3.3/5V | 3V | - | - | 50μA | - | - | - | - | - | CMOS, TTL | 1:3 | - | - | Yes | No/No | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | ROHS3 Compliant | Lead Free | ||
![]() AD9543BCPZ-REEL7 Analog Devices Inc. | 18 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 48-WFQFN Exposed Pad, CSP | YES | 48 | - | - | 2.4GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 48 | - | Clock Synchronizer | - | - | - | 1.71V~3.465V | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | - | 30 | AD9543 | CML, HCSL, LVDS or Single-Ended | 48 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Differential or Single-Ended | 4:10 | - | 60MHz | Yes | Yes/Yes | - | - | - | Yes/No | - | - | - | - | - | 0.8mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() PL123E-05SC Microchip Technology | 19 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 220MHz | - | - | 0°C~70°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | 2.25V~3.63V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 40 | PL123 | - | - | - | - | - | - | 3.63V | - | 2.25V | 1 | - | - | - | - | - | - | - | Clock | 1:5 | - | - | Yes with Bypass | No/No | - | 0.2 ns | - | - | 220 MHz | - | 5 | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308ZC-1H Cypress Semiconductor Corp | 20 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 133.3MHz | - | - | 0°C~70°C | Tube | 1996 | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | TIN LEAD | - | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 0.65mm | not_compliant | 133MHz | 20 | CY2308 | LVCMOS | 16 | - | 8 | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | 70mA | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | - | 0.2 ns | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 552ARI-01LF Renesas Electronics America Inc. | 34 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | - | 200MHz | - | Industrial grade | -40°C~85°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | Clock Generator, Fanout Distribution | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | ICS552-01 | CMOS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Clock, Crystal | 1:8 | - | - | Yes | No/No | - | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADF4107BCPZ-REEL Analog Devices Inc. | 18 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | - | - | 7GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | Clock/Frequency Synthesizer (RF) | - | - | - | 2.7V~3.3V | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | - | 40 | ADF4107 | Clock | 20 | - | 2 | Not Qualified | 3V | - | 3/5V | - | 1 | 17mA | 15mA | - | - | - | - | - | CMOS, TTL | 2:1 | - | - | Yes | Yes/No | - | - | - | No/No | - | - | - | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CY24206ZXC-4T Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 74.25MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2004 | MediaClock™ | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | unknown | - | 20 | CY24206 | - | 16 | - | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | Clock | 1:4 | - | 27MHz | Yes | No/No | - | - | - | Yes/No | - | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MK3727DLFTR Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 36MHz | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Voltage Controlled Crystal Oscillator (VCXO) | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | - | - | MK3727 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Crystal | 2:1 | - | - | Yes | No/No | - | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2308B-2DCG8 Renesas Electronics America Inc. | 19 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | 133.3MHz | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | Multiplier, Zero Delay Buffer | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | IDT2308-2 | LVTTL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PL611-01-F93TC Microchip Technology | 46 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | 27MHz 60MHz | - | - | 0°C~70°C | Tube | 2009 | - | - | - | Active | - | 6 | - | Frequency Synthesizer | - | - | - | 2.25V~3.63V | DUAL | GULL WING | - | - | - | 0.95mm | - | - | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Clock | 1:2 | - | 200MHz | Yes with Bypass | No/No | - | - | 200MHz | Yes/No | - | - | - | - | - | - | 2.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY23S08SXC-1 Cypress Semiconductor Corp | 46 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 140MHz | - | - | 0°C~70°C | Tube | 1996 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | - | 20 | CY23S08 | LVCMOS | 16 | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | 45mA | - | - | 23S | - | - | LVCMOS, LVTTL | 1:8 | 0.008 A | - | Yes with Bypass | No/No | 0.275 ns | 0.275 ns | - | - | - | 0.3 ns | - | - | - | - | 9.893mm | 3.8985mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2509ZXC-1T Cypress Semiconductor Corp | 46 | - | Datasheet | - | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | 140MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 1998 | Spread Aware™ | e3 | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | 2.97V~3.63V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY2509 | LVCMOS, LVTTL | 24 | - | 10 | - | 3.3V | 3.63V | - | 2.97V | 1 | - | 200mA | - | - | - | - | - | LVCMOS, LVTTL | 2:10 | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | 7.8mm | 4.4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CDC2509BPW Texas Instruments | 14066 | - | - | - | - | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | - | - | - | 0°C~70°C | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | PLL Clock Driver | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 125MHz | - | CDC2509 | - | 24 | - | 9 | - | 3.3V | 3.6V | - | 3V | 1 | - | 10μA | 700mW | 10μA | - | - | SERIES-RESISTOR | LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | - | - | - | - | 0.2 ns | - | - | - | - | 7.8mm | 4.4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PL123-05HSC-R Microchip Technology | 1389 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 134MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | PL123 | - | - | R-PDSO-G8 | - | - | - | 3.6V | - | 3V | 1 | - | - | - | - | - | - | 3-STATE | Clock | 1:5 | - | - | Yes with Bypass | No/No | - | 0.35 ns | - | - | - | 0.25 ns | 5 | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() CY7B9910-5SI Cypress Semiconductor Corp | 14 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | 80MHz | - | - | -40°C~85°C | Tube | 1999 | - | e0 | - | Obsolete | 2 (1 Year) | 24 | - | Fanout Buffer (Distribution), Zero Delay Buffer | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 225 | 1 | 5V | - | not_compliant | - | 30 | CY7B9910 | TTL | 24 | - | - | Not Qualified | 5V | - | 5V | - | 1 | - | - | - | - | 7B | - | - | Clock | 1:8 | 0.046 A | - | Yes | No/No | 0.5 ns | 0.5 ns | - | - | 80 MHz | 0.5 ns | - | - | - | 2.667mm | - | 7.5057mm | - | - | Non-RoHS Compliant | - | ||
![]() CDCDLP223PWG4 Texas Instruments | 7 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | 400MHz | 2 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Spread Spectrum Clock Driver | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 20MHz | - | CDCDLP223 | LVTTL | 20 | - | 3 | - | 3.3V | - | - | - | 1 | - | 20mA | - | - | - | - | - | Crystal | 1:3 | - | 20MHz | Yes with Bypass | No/Yes | - | - | - | No/No | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | ROHS3 Compliant | Contains Lead | ||
![]() CY2309CZXC-1T Cypress Semiconductor Corp | 46 | - | Datasheet | 4 Weeks | - | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 133.33MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | CY2309 | LVCMOS | 16 | - | 9 | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | 32mA | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | - | 0.2 ns | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free |