- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | uPs/uCs/Peripheral ICs Type | Family | Output Characteristics | Supply Current-Max (Isup) | Input | Ratio - Input:Output | Max I(ol) | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Divider/Multiplier | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7B9910-5SC Cypress Semiconductor Corp | 600 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | 3 (168 Hours) | 24 | - | Fanout Buffer (Distribution), Zero Delay Buffer | TIN LEAD | - | 4.5V~5.5V | DUAL | GULL WING | 225 | 1 | 5V | - | not_compliant | 80MHz | 30 | CY7B9910 | TTL | 24 | - | 8 | Not Qualified | 5V | - | 5V | - | - | 1 | - | - | 85mA | 78mW | - | - | 7B | - | - | Clock | 1:8 | 0.046 A | Yes | No/No | 0.5 ns | 0.5 ns | - | 0.5 ns | - | 50 % | - | 2.667mm | - | 7.5057mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADF4106SRUZ-EP Analog Devices Inc. | 68 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | 125°C | -55°C | - | - | Tube | - | - | - | no | Active | 1 (Unlimited) | 16 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | ADF4106 | - | 16 | R-PDSO-G16 | - | - | - | 3.3V | - | MILITARY | 2.7V | - | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() ADF4153YCPZ Analog Devices Inc. | 18 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad, CSP | - | 20 | - | - | 4GHz | - | - | - | - | -40°C~125°C | Tray | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | Fractional N Synthesizer (RF) | - | - | 2.7V~3.3V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | ADF4153 | Clock | 20 | - | 1 | Not Qualified | 5V | 3.3V | - | - | 2.7V | - | - | 20mA | 20mA | - | 100μA | - | - | - | - | CMOS, TTL | 2:1 | - | Yes | Yes/No | - | - | No/Yes | - | - | - | 950μm | - | 4.1mm | 4.1mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() PI6C2405A-1HWE Diodes Incorporated | In Stock | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 133MHz | - | - | - | Commercial grade | 0°C~70°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Zero Delay Buffer | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | PI6C2405 | - | - | - | 5 | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | 54mA | - | - | - | 6C | - | - | TTL | 1:5 | - | Yes | No/No | - | 0.3 ns | - | 0.2 ns | - | - | - | - | 4.9mm | 3.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CDCV857DGGRG4 Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 223.195796mg | - | - | - | - | - | 0°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 2 (1 Year) | 48 | - | PLL Clock Driver | - | - | 2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 200MHz | - | CDCV857 | - | 48 | - | 10 | - | 2.5V | 2.7V | - | - | 2.3V | 1 | - | - | 275mA | - | - | - | 857 | 3-STATE | - | Clock | 1:10 | - | Yes with Bypass | Yes/Yes | - | 4.5 ns | No/No | 0.075 ns | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4046AMG4 Texas Instruments | 19 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | 1 | - | - | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Phase Lock Loop (PLL) | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 38MHz | - | 74HC4046 | - | 16 | - | - | - | - | 6V | 2/6V | - | 2V | - | - | - | 8μA | - | - | - | - | - | 204mA | CMOS | 1:4 | - | Yes | No/No | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | ROHS3 Compliant | Lead Free | ||
![]() LMX2350TMX/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | 2.5GHz 550MHz | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | PLL Frequency Synthesizer | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | LMX2350 | CMOS | 24 | - | - | Not Qualified | 3V | 5.5V | - | - | - | 1 | - | - | 8.75mA | - | - | - | - | - | - | CMOS, TTL | 3:3 | - | Yes with Bypass | Yes/No | - | - | - | - | - | - | - | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMX2337TMX Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 550MHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | - | - | Obsolete | 1 (Unlimited) | - | - | PLL Frequency Synthesizer | - | - | 2.7V~5.5V | - | - | - | - | - | - | unknown | - | - | LMX2337 | CMOS | 16 | - | - | - | - | - | - | - | - | 1 | - | - | 10mA | - | - | - | - | - | - | CMOS, TTL | 3:1 | - | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5V49EE901NLGI Renesas Electronics America Inc. | 45 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-VFQFPN (5x5) | - | 500MHz | - | - | - | Industrial grade | -40°C~85°C | Tray | - | VersaClock® III | - | - | Active | 3 (168 Hours) | - | - | Clock Generator, Multiplexer | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | 5V49EE901 | HCSL, LVCMOS, LVDS, LVPECL, LVTTL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL, Crystal | 2:7 | - | Yes with Bypass | No/Yes | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMX2330ATMX Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 2.5GHz 510MHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | PLL Frequency Synthesizer | Tin/Lead (Sn/Pb) | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | - | NOT SPECIFIED | LMX2330 | CMOS | - | R-PDSO-G20 | - | Not Qualified | - | 5.5V | 3/5V | - | 2.7V | 1 | - | - | 13mA | - | - | - | - | - | - | CMOS, TTL | 3:1 | - | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI5320-H-GL Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 63-LBGA | YES | 63 | - | 236.094829mg | 693MHz | - | - | - | - | -20°C~85°C | Tray | 2001 | DSPLL® | - | - | Obsolete | 3 (168 Hours) | 63 | - | Clock Multiplier | - | SONET;SDH | 3.135V~3.465V | BOTTOM | BALL | - | 1 | 3.3V | - | - | - | - | SI5320 | CML | 63 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | LVTTL | 1:1 | - | Yes | Yes/Yes | - | - | - | - | - | - | - | - | 9mm | 9mm | - | No | RoHS Compliant | - | ||
![]() PI6C2409-1HLEX Diodes Incorporated | 27 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 133MHz | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Zero Delay Buffer | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | PI6C2409 | - | - | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | 54mA | - | - | - | 6C | 3-STATE | - | TTL | 1:9 | - | Yes with Bypass | No/No | - | 0.35 ns | - | 0.25 ns | 9 | - | - | - | 5mm | 4.4mm | - | No | ROHS3 Compliant | - | ||
![]() ADF4007BCPZ-RL7 Analog Devices Inc. | 18 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | - | - | 7.5GHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | Clock/Frequency Synthesizer (RF) | - | - | 2.7V~3.3V | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | - | 40 | ADF4007 | Clock | 20 | - | - | Not Qualified | 3V | - | 3V | - | 2.7V | 1 | - | 13mA | 13mA | - | - | - | - | - | - | CMOS, TTL | 2:1 | - | Yes | Yes/No | - | - | - | - | - | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CY2309CSXI-1 Cypress Semiconductor Corp | 10032 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 133.33MHz | - | - | - | - | -40°C~85°C | Tube | 2011 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2309 | LVCMOS | 16 | - | 9 | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | 35mA | - | 35mA | - | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | Yes with Bypass | No/No | - | 8.7 ns | - | 0.2 ns | - | - | 1.478mm | - | 9.98mm | 3.987mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SI4133-D-GTR Silicon Labs | In Stock |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | 1.8GHz | 3 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 24 | - | Frequency Synthesizer | Matte Tin (Sn) | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | SI4133 | Clock | 24 | - | - | - | - | - | - | - | 2.7V | 1 | - | - | - | - | - | - | - | - | - | Crystal | 1:3 | - | Yes | No/No | - | - | Yes/No | - | - | - | - | - | 7.8mm | 4.4mm | - | No | RoHS Compliant | Lead Free | ||
![]() PL123-09HOC-R Microchip Technology | 7 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 134MHz | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) - annealed | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | PL123 | - | - | - | - | - | - | 3.6V | - | - | 3V | 1 | - | - | - | - | - | - | - | 3-STATE | - | Clock | 1:9 | - | Yes with Bypass | No/No | - | 8.5 ns | - | 0.25 ns | 9 | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() NB3V60113G00MTR2G ON Semiconductor | 36 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 hours ago) | - | - | Surface Mount | 8-WFDFN | - | - | - | - | 200MHz | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | OmniClock | - | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | 1.7V~1.9V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | LVCMOS, LVDS, HCSL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | LVCMOS, Crystal | 1:3 | - | Yes with Bypass | No/Yes | - | - | Yes/No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5V9885TPFGI8 Renesas Electronics America Inc. | 16 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 32-LQFP | - | - | 32-LQFP (7x7) | - | 500MHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | IDT5V9885 | LVCMOS, LVDS, LVPECL, LVTTL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 2:6 | - | Yes with Bypass | No/Yes | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MK2304S-1ILFT Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 133MHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Zero Delay Buffer | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | MK2304-1 | CMOS | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Clock | 1:4 | - | Yes | No/No | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI6C2409-1HLE Diodes Incorporated | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 133MHz | - | - | - | Commercial grade | 0°C~70°C | Tube | 2015 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | PI6C2409 | - | - | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | 54mA | - | - | - | 6C | 3-STATE | - | TTL | 1:9 | - | Yes with Bypass | No/No | - | 0.35 ns | - | 0.25 ns | 8 | - | - | - | 5mm | 4.4mm | - | No | ROHS3 Compliant | Lead Free |