- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Quiescent Current | Family | Logic Function | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100LVEP34DR2G ON Semiconductor | In Stock | - | Datasheet | 14 Weeks | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 2.8GHz | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100LVEP | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Clock Generator | Tin (Sn) | - | - | - | - | - | 2.375V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 40 | MC100LVEP34 | ECL | 16 | - | - | - | 3.8V | - | - | 2.375V | 1 | - | - | - | - | - | Clock | - | 2.42V | - | Halogen Free | CML, LVDS, NECL, PECL | 1:3 | - | - | No | Yes/Yes | 0.85 ns | 0.8 ns | Yes/No | 2800 MHz | 0.035 ns | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI5368A-C-GQ Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 100-TQFP | YES | 100 | - | 499.688695mg | 1.42GHz | - | -40°C~85°C | Tray | 1997 | DSPLL® | - | yes | Active | 3 (168 Hours) | 100 | - | Clock Multiplier, Jitter Attenuator | - | - | - | SONET;SDH | - | - | 1.71V~3.63V | QUAD | GULL WING | - | 1 | 3.3V | - | - | - | - | SI5368 | CML, LVCMOS, LVDS, LVPECL | 100 | - | 5 | - | 2.5V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock | 4:5 | - | - | Yes | Yes/Yes | - | - | No/Yes | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 2308-2DCGI8 Renesas Electronics America Inc. | 19 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | 133.3MHz | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | Multiplier, Zero Delay Buffer | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | IDT2308-2 | LVTTL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7B9950AXIT Cypress Semiconductor Corp | 46 | - | Datasheet | 22 Weeks | - | Gold, Tin | - | Surface Mount | 32-TQFP | YES | 32 | - | - | 200MHz | - | -40°C~85°C | Tape & Reel (TR) | 2013 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Clock Buffer, Fanout Distribution | Matte Tin (Sn) | - | - | - | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | - | - | - | 30 | CY7B9950 | LVTTL | 32 | - | 8 | Not Qualified | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | 2mA | 7B | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | 0.024 A | - | Yes | No/No | 0.25 ns | - | Yes/Yes | 200 MHz | 0.65 ns | - | 52 % | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMX2370TMX Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 2.5GHz 1.2GHz | - | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | - | - | Obsolete | 1 (Unlimited) | - | - | PLL Frequency Synthesizer | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | unknown | - | - | LMX2370 | CMOS | 20 | - | - | - | - | - | - | - | 1 | - | 6mA | - | - | - | - | - | - | - | - | CMOS, TTL | 3:1 | - | - | Yes with Bypass | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PL602041UMG-TR Microchip Technology | 209 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | 24-QFN (4x4) | - | 200MHz | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ClockWorks® | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | PL602041 | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | 1:4 | - | - | Yes | No/Yes | - | - | No/No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY24378ZXC Cypress Semiconductor Corp | 16 | - | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | - | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY24378 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI5369D-C-GQ Silicon Labs | 2000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 100-TQFP | YES | 100 | - | - | 243MHz | - | -40°C~85°C | Tray | 2003 | DSPLL® | - | - | Active | 3 (168 Hours) | 100 | EAR99 | - | - | - | - | - | - | - | 1.71V~3.63V | QUAD | GULL WING | NOT SPECIFIED | - | 1.8V | - | - | - | NOT SPECIFIED | SI5369 | CML, LVCMOS, LVDS, LVPECL | 100 | - | 5 | Not Qualified | 3.3V | - | - | - | 1 | 435mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | - | LVCMOS, Crystal | 5:5 | - | 710MHz | Yes | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CDCV855PWRG4 Texas Instruments | 19 | - | - | - | NRND (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 117.508773mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Not For New Designs | 1 (Unlimited) | 28 | - | PLL Clock Driver | - | - | - | - | - | TR | 2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 180MHz | NOT SPECIFIED | CDCV855 | - | 28 | - | 4 | Not Qualified | 2.5V | 2.7V | - | 2.3V | 1 | - | 150mA | - | - | 855 | - | - | - | 3-STATE | - | SSTL-2 | 1:5 | - | - | Yes with Bypass | Yes/Yes | - | - | No/No | - | 0.05 ns | - | - | 1.2mm | 9.7mm | 4.4mm | 1mm | - | ROHS3 Compliant | Lead Free | ||
![]() LMX1600TMX Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 2GHz 500MHz | - | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | PLL Frequency Synthesizer, Delta Sigma | - | - | - | - | DUAL MODULUS PRESCALER: (MAIN) 32/33 (AUX) 8/9 | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | LMX1600 | CMOS | 16 | - | - | Not Qualified | - | 3.6V | 3V | 2.7V | 1 | - | 5mA | - | - | - | - | - | - | - | - | CMOS, TTL | 3:1 | - | - | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMK04002BISQ/NOPB Texas Instruments | 2689 |
| - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | - | 1.75GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Clock Conditioner | Matte Tin (Sn) | - | - | - | - | TR | 3.15V~3.45V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | - | LMK04002 | LVCMOS, 2VPECL, LVPECL | 48 | - | 4 | - | - | - | 3.3V | - | 1 | - | - | - | - | - | - | 2 | - | - | - | LVCMOS, LVDS, LVPECL | 2:7 | 0.0005 A | - | Yes | Yes/Yes | - | - | - | - | - | - | - | 800μm | 7mm | 7mm | 750μm | No | ROHS3 Compliant | Lead Free | ||
![]() SY89429AJZ Micrel | 113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8T49N008A-044NLGI Renesas Electronics America Inc. | 18 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | 312.5MHz | - | -40°C~85°C | Tray | - | FemtoClock® NG | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | 1:8 | - | - | Yes with Bypass | No/Yes | - | - | Yes/No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9112AG-16LF Renesas Electronics America Inc. | 19 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | - | 133MHz | Commercial grade | 0°C~70°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | PLL Zero Delay Buffer | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | ICS9112-16 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock | 1:5 | - | - | Yes | No/No | - | - | No/No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MB88151APNF-G-100-JNEFE1 Cypress Semiconductor Corp | 19 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 33.4MHz | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Spread Spectrum Clock Generator | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | - | CMOS | - | R-PDSO-G8 | - | - | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | 1:1 | - | 33.4MHz | Yes | No/No | - | - | No/Yes | - | - | - | - | - | 5.05mm | 3.9mm | - | No | ROHS3 Compliant | - | ||
![]() ADF4106BRU-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 6GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Clock/Frequency Synthesizer (RF) | - | - | - | - | - | - | 2.7V~3.3V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | - | 30 | ADF4106 | Clock | 16 | - | 1 | - | 3V | - | 3V | 2.7V | - | 13mA | 10.5mA | - | - | - | - | - | - | - | - | CMOS, TTL | 2:1 | - | - | Yes | Yes/No | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SI5376B-A-GL Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 80-LBGA | YES | 80 | - | 50.008559mg | 808MHz | - | -40°C~85°C | Tray | 2003 | DSPLL® | - | - | Active | 3 (168 Hours) | 80 | EAR99 | Clock Multiplier, Jitter Attenuator | - | - | - | - | - | - | 1.71V~2.75V | BOTTOM | BALL | - | - | 1.8V | - | - | - | - | - | CML, LVCMOS, LVDS, LVPECL | - | - | - | - | 2.5V | - | - | - | 1 | 1A | - | - | - | - | - | - | - | - | - | Clock | 8:8 | - | 710MHz | Yes | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PL123-09SI Microchip Technology | 19 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | 134MHz | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | PL123 | - | - | - | - | - | - | 3.6V | - | 3V | 1 | - | - | - | - | - | - | - | - | 3-STATE | - | Clock | 1:9 | - | - | Yes with Bypass | No/No | - | 8.5 ns | - | - | 0.25 ns | 9 | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() PI6LC48H02ALIE Diodes Incorporated | 40 |
| Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1708CF-08SR ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 110MHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Spread Spectrum Clock Generator | Tin (Sn) | - | - | - | - | - | 2.7V~3.7V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | P1708C | CMOS, TTL | 8 | - | - | - | 3.3V | 3.7V | - | 2.7V | 1 | 600μA | - | - | - | - | - | - | - | - | Halogen Free | CMOS, TTL | 1:1 | - | - | Yes | No/No | - | - | Yes/No | - | - | - | 50 % | - | 4.9mm | - | - | No | RoHS Compliant | Lead Free |