- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Max Supply Current | uPs/uCs/Peripheral ICs Type | Number of Inputs | Output Characteristics | Input | Ratio - Input:Output | Logic IC Type | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Telecom IC Type | Output Clock Frequency-Max | Max Duty Cycle | Input Current | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEF4046BT 653 | 763 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 2 | - | - | 2.7MHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | HE4000B | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Phase Lock Loop (PLL) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 3V~15V | DUAL | GULL WING | 260 | 1 | - | - | - | 7MHz | 30 | 4046 | - | 16 | - | - | Not Qualified | - | - | - | - | 3V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock | 1:4 | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() ZL30254LDF1 Microchip Technology | 5000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | - | 156.25MHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1.71V~3.465V | - | - | - | - | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | CMOS, Crystal | 3:2 | - | - | Yes | No/Yes | - | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SI5351A-B04486-GT Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | Clock Generator | - | - | - | - | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | 200MHz | - | - | CMOS, HCSL | - | - | 3 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:3 | - | - | Yes | No/No | - | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SL28PCIE26ALC Silicon Labs | 200 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | 50.008559mg | 100MHz | - | - | - | - | 0°C~85°C | Tube | 2005 | EProClock® | - | - | Active | 1 (Unlimited) | 32 | - | EAR99 | - | - | - | - | - | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.3V | 0.5mm | - | - | NOT SPECIFIED | SL28PCIE26 | HCSL | 32 | - | 4 | Not Qualified | 3.3V | - | - | - | - | - | 1 | - | - | - | 50mA | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | Crystal | 1:4 | - | 25MHz | Yes | No/Yes | - | - | - | - | 53 % | - | Yes/No | - | - | - | 800μm | - | 5.1mm | 5.1mm | - | - | - | RoHS Compliant | - | ||
![]() AD9530BCPZ Analog Devices Inc. | 36 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 48-WFQFN Exposed Pad | YES | 48 | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | - | - | no | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | - | - | - | 2.375V~2.625V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 2.7GHz | 30 | AD9530 | CML | 48 | - | 4 | - | - | 2.625V | - | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock | 2:4 | - | - | Yes | Yes/Yes | - | - | - | - | - | - | Yes/No | 2700 MHz | - | - | - | 0.8mm | 7mm | 7mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CY2303SXC Cypress Semiconductor Corp | 87 | - | - | 15 Weeks | - | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1996 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Clock Multiplier, Fanout Distribution | Matte Tin (Sn) | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 166.67MHz | 30 | CY2303 | LVCMOS | 8 | - | 3 | - | 3.3V | - | - | - | 3V | - | 1 | - | - | - | - | - | 45mA | - | - | - | - | - | LVCMOS, LVTTL | 1:3 | - | - | Yes | No/No | - | 0.2 ns | - | - | - | - | No/Yes | - | 0.2 ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI5366-C-GQ Silicon Labs | 20 |
| Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 100-TQFP | YES | 100 | - | 499.688695mg | 1.05GHz | - | - | - | - | -40°C~85°C | Tray | 1997 | DSPLL® | - | yes | Active | 3 (168 Hours) | 100 | - | - | Clock Multiplier, Jitter Attenuator | - | - | - | SONET;SDH | - | - | - | 1.71V~2.75V | QUAD | GULL WING | - | 1 | 1.8V | - | - | - | - | SI5366 | CML, LVCMOS, LVDS, LVPECL | 100 | - | 5 | - | 2.5V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock | 4:5 | - | - | Yes | Yes/Yes | - | - | - | - | - | - | No/Yes | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LMX2330USLEX/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-UFLGA | - | 20 | - | - | 2.5GHz 600MHz | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | PLL Frequency Synthesizer | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | 2.7V~5.5V | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | - | LMX2330 | CMOS | - | - | - | Not Qualified | 3V | - | 3/5V | - | - | - | 1 | - | - | - | - | - | 4.3mA | - | - | - | - | - | CMOS, TTL | 3:1 | - | - | Yes with Bypass | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PLL1708DBQG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SSOP | - | 20 | - | 125.786834mg | 36.87MHz | 2 | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 20 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -25°C | - | - | - | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | - | - | - | 20 | - | - | - | 3.3V | - | - | COMMERCIAL EXTENDED | - | - | 1 | 3.6V | 2.7V | - | - | - | 25mA | - | 25mA | CLOCK GENERATOR, VIDEO | - | - | Crystal | - | - | 27.27MHz | Yes | - | - | - | - | 36.864MHz | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CY2309CSXI-1HT Cypress Semiconductor Corp | 23 | - | Datasheet | 8 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 133.33MHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2309 | LVCMOS | 16 | - | 9 | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | 1 | - | - | - | - | - | 35mA | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | - | - | - | - | 0.2 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI5341A-D-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | YES | - | - | - | - | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 64 | - | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | compliant | - | - | - | - | - | S-XQCC-N64 | - | - | - | 1.89V | - | INDUSTRIAL | 1.71V | - | - | - | - | - | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | 54MHz | - | - | - | - | - | 1028MHz | - | - | - | - | - | - | - | 0.9mm | 9mm | 9mm | - | - | - | RoHS Compliant | - | ||
![]() CYIFS782BSXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Gold, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 82MHz | 1 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Spread Spectrum Clock Generator | - | 70°C | 0°C | - | - | - | - | 3V~6V | - | - | - | - | - | - | - | - | - | CYIFS782 | CMOS, TTL | - | - | - | - | 5V | - | - | - | - | - | 1 | 6V | 3V | - | - | - | - | - | - | - | - | - | CMOS, TTL | 1:1 | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | No/Yes | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADF4153ABRUZ Analog Devices Inc. | 335 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | - | - | no | Active | 1 (Unlimited) | 16 | - | - | Fractional N Synthesizer (RF) | - | - | - | - | - | - | - | 2.7V~3.3V | DUAL | GULL WING | - | - | - | 0.635mm | - | 4GHz | - | ADF4153 | Clock | 16 | - | - | Not Qualified | 3V | - | 33/5V | - | - | - | 1 | - | - | - | 20mA | - | 20mA | - | 100μA | - | - | - | CMOS, TTL | 2:1 | - | - | Yes | Yes/No | - | - | - | - | - | - | No/Yes | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 512MILF Renesas Electronics America Inc. | 20 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 160MHz | - | - | - | - | -40°C~85°C | Tube | - | LOCO™ | - | - | Active | 1 (Unlimited) | - | - | - | Clock Generator | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | ICS512 | CMOS | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:2 | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMK04100SQX/NOPB Texas Instruments | 16 |
| - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 48-WFQFN Exposed Pad | YES | 48 | - | - | 1.08GHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | e3 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | - | Matte Tin (Sn) | - | - | SONET; SDH | - | - | - | 3.15V~3.45V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | - | LMK04100 | LVCMOS, 2VPECL, LVPECL | - | - | 7 | - | 3.3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2 | - | LVCMOS, LVDS, LVPECL | 2:7 | - | - | Yes | Yes/Yes | - | - | ATM/SONET/SDH SUPPORT CIRCUIT | - | - | - | Yes/No | - | - | 50 % | 800μm | - | 7mm | 7mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309SI-1 Cypress Semiconductor Corp | 31 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 133.33MHz | - | - | - | - | -40°C~85°C | Tube | 2002 | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | - | Fanout Buffer (Distribution), Zero Delay Buffer | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | 133MHz | 30 | CY2309 | LVCMOS | 16 | - | 9 | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | 1 | - | - | - | - | - | 35mA | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8T49N004A-048NLGI8 Renesas Electronics America Inc. | 16 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | 50MHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FemtoClock® NG | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:4 | - | - | Yes with Bypass | No/Yes | - | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMX2330UTM Rochester Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | - | TSSOP | - | - | - | - | 600MHz | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | - | - | - | R-PDSO-G20 | - | - | - | 5.5V | - | INDUSTRIAL | 2.7V | - | 1 | - | - | PLL FREQUENCY SYNTHESIZER | - | - | 3.3mA | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CS2000CP-CZZ Cirrus Logic Inc. | 413 |
| Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tube | 2007 | - | - | - | Active | 2 (1 Year) | 10 | SMD/SMT | - | Fractional N Synthesizer | - | - | - | - | - | - | 60mW | 3.1V~3.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | 75MHz | NOT SPECIFIED | CS2000CP | - | 10 | - | 2 | Not Qualified | 3.3V | 3.5V | - | - | - | I2C, SPI, Serial | 1 | - | - | - | - | - | 12mA | - | 18mA | - | - | - | Clock | 2:2 | - | - | Yes | No/No | - | - | - | - | - | 10mA | Yes/Yes | - | - | - | 950μm | - | 3mm | 3mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() CDCVF2510PWRG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | TSSOP | - | 24 | - | 89.499445mg | 175MHz | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 24 | - | - | - | - | 85°C | 0°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 175MHz | - | - | - | 24 | - | 10 | - | 3.3V | - | - | OTHER | - | - | 1 | 3.6V | 3V | - | - | 25pF | 40μA | 700mW | - | - | - | SERIES-RESISTOR | LVTTL | - | PLL BASED CLOCK DRIVER | - | - | - | 3.9 ns | 3.9 ns | - | - | - | - | - | - | - | - | - | - | 7.8mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free |