- Manufacturer
- RoHS Status
- Length
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Base Part Number
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Type
- Voltage - Supply
Attribute column
Categories
Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Current - Supply | Data Bus Width | Halogen Free | Number of Timers/Counters | Supply Current-Max (Isup) | Output Load | Core Architecture | Max I(ol) | Screening Level | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Timers | Load/Preset Input | Count | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC6908IDCB-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 6-WFDFN Exposed Pad | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Oscillator, Silicon | Matte Tin (Sn) | TAPE AND REEL | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | 3mm | 50kHz~10MHz | - | - | LTC6908 | 6 | - | - | 3.0mm x 2.0mm x 0.75mm | - | - | 11ns | 9ns | 55/45% | - | - | - | - | 1.25mA | - | - | - | - | - | - | - | - | - | - | - | - | 5 pF | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TS555IN STMicroelectronics | 5 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 4.535924g | - | - | -40°C~125°C | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Matte Tin (Sn) - annealed | - | - | - | 1.25W | 2V~16V | DUAL | - | - | 1 | 3V | 2.54mm | - | 2.7MHz | - | - | TS555 | 8 | - | - | - | - | - | - | - | - | - | - | 2V | 1 | 65μA | - | 65μA | 1.25W | - | 100 ns | 400μA | 100 ns | - | - | - | - | - | - | - | - | - | -10mA | 50mA | - | - | - | - | - | 3.32mm | - | 10.92mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NBXDBA014LN1TAG ON Semiconductor | 92 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-CLCC | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | PureEdge™ | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Oscillator, Crystal | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 2.97V~3.63V | - | - | - | - | - | - | 5mm | 62.5MHz 125MHz | - | 50 ppm | NBXDBA014 | 6 | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 50mA | - | 50mA | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LMK61E2-SIAR Texas Instruments | 30000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | 8 | - | - | Clock Oscillator | - | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR, 7 INCH | - | - | - | 3.135V~3.465V | - | - | - | - | 3.3V | - | - | 400MHz 900MHz 1GHz | - | - | LMK61E2 | - | - | - | 7.0mm x 5.0mm x 1.15mm | 1000MHz | - | 0.2ns | 0.2ns | 55/45% | - | - | - | - | 162mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15mm | - | 7mm | 5mm | 800μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC6995CS6-2#TRMPBF Linear Technology/Analog Devices | 802 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | Automotive grade | 0°C~70°C | Tape & Reel (TR) | 2013 | TimerBlox® | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Oscillator, Silicon | Matte Tin (Sn) | - | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | 29.1μHz~977Hz | - | - | LTC6995 | 6 | - | - | - | - | - | - | - | - | 5.5V | - | 2.25V | - | 135μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | 1mm | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() Z84C3006PEG Zilog | 20 | - | - | 13 Weeks | - | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | ROMless | - | -40°C~100°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Counter/Timer Circuit (CTC) | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 6MHz | - | - | Z84C30 | 28 | - | - | - | - | 5V | - | - | - | - | - | - | - | 8mA | - | - | - | - | - | - | - | - | 8b | - | 4 | - | - | Z8 | - | - | - | - | - | - | - | - | - | 4.19mm | - | 37.34mm | 14.1mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LTC6992IS6-4#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | TimerBlox® | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Oscillator, Silicon | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | 1.75mm | 3.81Hz~1MHz | - | - | LTC6992 | 6 | - | - | - | - | - | - | - | - | 5.5V | - | 2.25V | 1 | 365μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() LTC6930CMS8-4.19#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | 0°C~70°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Oscillator, Silicon | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 4.194304MHz | - | - | LTC6930 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 490μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6930CMS8-4.19#TRPBF Linear Technology/Analog Devices | 47 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Oscillator, Silicon | Matte Tin (Sn) | TAPE AND REEL | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 4.194304MHz | - | - | LTC6930 | 8 | - | - | 3.0mm x 3.0mm x 1.1mm | 4.194304MHz | - | 3ns | 3ns | 70/35% | - | - | - | - | - | - | - | - | - | - | - | - | 490μA | - | - | - | - | 5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMK60I2-322M26SIAT Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 6-SMD Module | YES | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 6 | - | EAR99 | Clock Oscillator | Nickel/Gold (Ni/Au) | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR, 7 INCH | - | - | - | 3.135V~3.465V | - | - | - | - | 3.3V | - | - | 322.265625MHz | - | - | LMK60I2 | - | - | - | 7.1mm x 5.1mm x 1.15mm | 322.26MHz | - | - | - | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | 90mA | - | - | - | - | 50 OHM | - | - | - | - | - | - | - | - | - | - | 1.15mm | - | 7mm | 5mm | 800μm | - | - | ROHS3 Compliant | - | ||
![]() LTC6905IS5#TRPBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Oscillator, Silicon | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 17MHz~170MHz | 30 | - | LTC6905 | 5 | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | 5.5V | 3/5V | 2.7V | - | - | - | - | - | - | - | - | - | 14mA | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.625mm | - | - | - | ROHS3 Compliant | - | ||
![]() LMK62E0-156M25SIAT Texas Instruments | 9964 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 6-SMD Module | YES | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | 6 | - | EAR99 | Clock Oscillator | - | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR, 7 INCH | - | - | - | 3.135V~3.465V | - | - | - | - | 3.3V | - | - | 156.25MHz | - | - | LMK62E0 | - | - | - | 5.1mm x 3.3mm x 1.1mm | 156.25MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | 95mA | - | - | - | - | 150 OHM | - | - | - | - | - | - | - | - | - | - | 1.15mm | - | 7mm | 5mm | 800μm | - | - | ROHS3 Compliant | - | ||
![]() LTC6992IS6-4#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | TimerBlox® | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Oscillator, Silicon | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 3.81Hz~1MHz | NOT SPECIFIED | - | LTC6992 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | - | 5.5V | - | 2.25V | 1 | - | - | - | - | - | - | - | - | 365μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.625mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6930IDCB-4.19#TRPBF Linear Technology/Analog Devices | 47 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Oscillator, Silicon | Matte Tin (Sn) | TAPE AND REEL | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 4.194304MHz | - | - | LTC6930 | 8 | - | - | 3.0mm x 2.0mm x 0.75mm | 4.194304MHz | - | 3ns | 3ns | 70/35% | - | - | - | - | - | - | - | - | - | - | - | - | 490μA | - | - | - | - | 5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6992IS6-3#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | TimerBlox® | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Oscillator, Silicon | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 2.25V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | - | 3.81Hz~1MHz | NOT SPECIFIED | - | LTC6992 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | - | 5.5V | - | 2.25V | 1 | - | - | - | - | - | - | - | - | 365μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.625mm | - | - | - | ROHS3 Compliant | - | ||
![]() KC2520B25.0000C10E00 Kyocera AVX | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC6930HMS8-8.19#TRPBF Linear Technology/Analog Devices | 47 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Oscillator, Silicon | Matte Tin (Sn) | TAPE AND REEL | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 8.192MHz | - | - | LTC6930 | 8 | - | - | 3.0mm x 3.0mm x 1.1mm | 8.192MHz | - | 3ns | 3ns | 70/35% | - | - | - | - | - | - | - | - | - | - | - | - | 880μA | - | - | - | - | 5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TS556ID STMicroelectronics | 88765 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | -40°C~125°C | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 555 Type, Timer/Oscillator (Dual) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 830mW | 2V~16V | - | GULL WING | 260 | 2 | 3V | - | - | 2.7MHz | 30 | - | TS556 | 14 | - | Not Qualified | - | - | - | - | - | - | 16V | 5/18V | 2V | - | 130μA | - | - | 830mW | - | 100 ns | 460μA | 100 ns | - | - | - | 2 | - | - | - | - | - | -10mA | 50mA | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4541BNSR Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Programmable Timer | - | - | - | TR | 100mW | 3V~20V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 100kHz | - | - | CD4541 | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | 50pF | 300μA | 100mW | 1 | 10.5 μs | 100μA | 18 μs | - | - | - | - | - | - | - | 0.004 A | - | -12.6mA | 12.6mA | No | 0.3mA | - | YES | 65536 | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD9555FVM-CGTR ROHM Semiconductor | 6277 |
| - | 11 Weeks | - | - | - | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Timer Control | - | - | 8542.39.00.01 | - | - | 4.5V~42V | DUAL | GULL WING | NOT SPECIFIED | - | 13V | 0.65mm | - | 10kHz | NOT SPECIFIED | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.9mm | 2.9mm | 2.8mm | - | - | - | ROHS3 Compliant | - |