- Manufacturer
- Base Part Number
- Data Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage Supply Source
Attribute column
Categories
Data Acquisition - ADCs/DACs - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Bits | Supply Type | Data Interface | Sampling Rate | Settling Time | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Sample and Hold / Track and Hold | Number of A/D Converters | Conversion Rate | Analog Input Voltage-Max | Output Format | Voltage Supply Source | Number of D/A Converters | Analog Input Voltage-Min | Resolution (Bits) | Number of Analog Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMC1035QDRQ1 Texas Instruments | 2500 | - | - | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | Sigma-Delta Modulator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~5.5V 3V ~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | AMC1035 | - | R-PDSO-G8 | - | - | - | - | - | - | 1 | - | 16 | - | Serial | - | - | 1 | 82k | BINARY | - | - | - | 1V | - | Analog Digital | - | - | 16 b | - | - | 4.905mm | 3.895mm | - | ROHS3 Compliant | - | ||
![]() ICL7106CM44ZT Renesas Electronics America Inc. | 16 |
| Datasheet | 17 Weeks | - | Surface Mount | 44-QFP | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | e3 | - | Active | 3 (168 Hours) | 44 | - | Display Driver | Matte Tin (Sn) | - | 5V | QUAD | GULL WING | - | 1 | 9V | 0.8mm | - | ICL7106 | 44 | S-PQFP-G44 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 1 | - | BINARY | - | - | - | 2V | PARALLEL, WORD | Single Supply | - | - | 3.5 Digit | - | - | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() TLV320ADC5140IRTWT Texas Instruments | 7115 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | ADC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.7V~3.6V 1.65V~3.6V | QUAD | NO LEAD | - | 1 | 1.8V | 0.5mm | - | TLV320ADC5140 | - | - | - | - | - | - | - | - | 4 | - | 32 | - | I2C, SPI | 0.768 MHz | - | 4 | 768k | BINARY | - | - | - | 3.6V | SERIAL | Analog Digital | - | - | - | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() AMC1336DWVR Texas Instruments | 75 | - | - | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Sigma-Delta Modulator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~5.5V 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | AMC1336 | - | R-PDSO-G8 | - | - | - | 5.5V | - | 3V | 1 | - | - | - | Serial | - | - | - | 82k | - | - | - | - | - | - | Analog Digital | - | - | 16 b | - | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - | ||
![]() ADE1201ACCZ Analog Devices Inc. | 9037 |
| Datasheet | 20 Weeks | - | Surface Mount | 20-TFLGA | YES | - | - | -40°C~125°C | - | - | - | - | no | Active | 3 (168 Hours) | 20 | - | Isolated Module | - | - | 2.97V~3.63V 2.97V~3.63V | DUAL | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | 20 | R-PDSO-N20 | - | - | - | - | - | - | 1 | - | - | - | SPI | - | - | - | 100k | - | - | - | - | - | - | Single Supply | - | - | 8 b | - | - | 8mm | 5mm | - | ROHS3 Compliant | - | ||
![]() PS9551AL4-V-E3-AX Renesas Electronics America | 16 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | Sigma-Delta Modulator | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | 12 b | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AMC1035DR Texas Instruments | 35328 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | Modulator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | AMC1035 | - | R-PDSO-G8 | - | - | - | - | - | - | 1 | - | 16 | - | - | - | - | 1 | - | BINARY | - | - | - | - | SERIAL | Analog Digital | - | - | 16 b | - | - | 4.905mm | 3.895mm | - | ROHS3 Compliant | - | ||
![]() TLV320ADC5140IRTWR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | ADC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.7V~3.6V 1.65V~3.6V | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | NOT SPECIFIED | TLV320ADC5140 | - | - | - | - | - | - | - | - | 4 | - | 32 | - | I2C, SPI | 0.768 MHz | - | 4 | 768k | BINARY | - | - | - | 3.6V | SERIAL | Analog Digital | - | - | - | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() TLV320ADC3140IRTWT Texas Instruments | 28 |
| - | 6 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | ADC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.7V~3.6V 1.65V~3.6V | QUAD | NO LEAD | - | 1 | 1.8V | 0.5mm | - | TLV320ADC3140 | - | - | - | - | - | - | - | - | 4 | - | 32 | - | I2C, SPI | 0.768 MHz | - | 4 | 768k | BINARY | - | - | - | 1.9V | SERIAL | Analog Digital | - | - | - | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() LDC1001EPWRQ1 Texas Instruments | 1200 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | Inductance-to-Digital Converter | Matte Tin (Sn) | - | 1.8V~5.25V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | LDC1001 | - | R-PDSO-G16 | - | - | - | - | - | 1.8V | 2 | - | - | - | SPI | - | - | - | 5M | - | - | - | - | - | - | Analog Digital | - | - | 24 b | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() TLV320ADC6140IRTWT Texas Instruments | 8 |
| - | 6 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | ADC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.7V~3.6V 1.65V~3.6V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | TLV320ADC6140 | - | - | - | - | - | - | - | - | 4 | - | 32 | - | I2C, SPI | 0.768 MHz | - | 4 | 768k | BINARY | - | - | - | 3.6V | SERIAL | Analog Digital | - | - | - | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX1022BETX T Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | - | 36 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 36 | EAR99 | ADC, DAC | MATTE TIN | 2.1053W | 4.75V~5.25V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | MAX1022 | 36 | - | - | 5V | - | - | - | - | 12 | SPI, Serial | - | Analog, Digital | MICROWIRE™, QSPI™, Serial, SPI™ | 225 ksps | 5 μs | - | 225k | - | - | 1 | 300 ksps | - | - | Analog Digital | 8 | - | 10 b | - | - | 6mm | 6mm | No | ROHS3 Compliant | - | ||
![]() MAX199BEWI T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1995 | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Data Acquisition System (DAS) | Matte Tin (Sn) | 762mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX199 | 28 | - | Not Qualified | 5.25V | Bipolar, Unipolar | - | - | 4.75V | 8 | - | 12 | Single | Parallel | 100 ksps | - | - | 100k | - | - | 1 | 100 ksps | - | - | Single Supply | - | - | 12 b | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX140CMH TD Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 44-QFP | - | 44 | - | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Display Driver | Matte Tin (Sn) | 889mW | 2.5V~7V | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | NOT SPECIFIED | MAX140 | 44 | - | Not Qualified | 7V | - | - | - | - | 2 | Serial | - | Dual | - | - | - | 1 | - | BINARY | - | - | - | - | - | Single Supply | - | - | 3.5 Digit | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC1292BIN8#PBF Linear Technology/Analog Devices | 7 |
| Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | 2002 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Data Acquisition System (DAS) | Matte Tin (Sn) | - | 5V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | LTC1292 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | 5V | - | 2 | - | 12 | - | Serial, Parallel | 0.06 MHz | - | 1 | 60k | BINARY | SAMPLE | - | - | 5.05V | - | Single Supply | - | -0.05V | 12 b | - | 3.937mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC1294CCSW#TRPBF Linear Technology/Analog Devices | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | 0°C~70°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | Data Acquisition System (DAS), ADC | - | - | ±5V 5V | - | - | - | - | - | - | - | LTC1294 | - | - | - | - | - | - | - | - | 8 | - | - | - | Serial, Parallel | - | - | - | 46.5k | - | - | - | - | - | - | Dual ± | - | - | 12 b | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ICL7106CPL Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | 0°C~70°C | Tube | 2000 | - | e3 | - | Obsolete | 1 (Unlimited) | 40 | - | Display Driver | MATTE TIN | - | 5V | DUAL | - | - | 1 | 9V | - | - | ICL7106 | 40 | R-PDIP-T40 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 1 | - | BINARY | - | - | - | 2V | PARALLEL, WORD | Single Supply | - | - | 3.5 Digit | - | 6.35mm | 51.75mm | - | - | Non-RoHS Compliant | - | ||
![]() ICL7135CPI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | - | 0°C~70°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Display Driver | - | - | 4V~6V | - | - | - | - | - | - | - | ICL7135 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | OFFSET BINARY | - | - | - | - | - | Single Supply | - | - | 4.5 Digit | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AD74412RBCPZ Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | - | Surface Mount | 64-WFQFN Exposed Pad, CSP | YES | - | - | -40°C~85°C | - | - | - | - | no | Active | 3 (168 Hours) | 64 | - | Software Configurable Input/Output | - | - | 2.7V~5.5V 14V~26.4V | QUAD | NO LEAD | - | 1 | 24V | 0.5mm | - | - | 64 | - | - | - | - | - | - | - | 4 | - | - | - | SPI | - | - | - | 4.8k | - | - | - | - | - | - | Analog Digital | - | - | 16 b | - | 0.8mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
![]() NAU8501YG TR Nuvoton Technology Corporation of America | 16 |
| - | 18 Weeks | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 32-QFN (5x5) | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | ADC, Audio | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | Analog Digital | - | - | 24 b | - | - | - | - | - | ROHS3 Compliant | - |