- Manufacturer
- Base Part Number
- Data Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage Supply Source
Attribute column
Categories
Data Acquisition - ADCs/DACs - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Bits | Adjustable Threshold | Data Interface | Sampling Rate | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Screening Level | Input Bit Code | Analog Input Voltage-Max | Output Format | Voltage Supply Source | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Input Voltage-Min | Conversion Time-Max | Resolution (Bits) | Analog Output Voltage-Min | Negative Supply Voltage-Max | Angular Accuracy-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7890AN-4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 24 | Data Acquisition System (DAS) | TIN LEAD | 0V~4.10V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | - | 24 | R-PDIP-T24 | - | - | - | 8 | 12 | - | Serial | 0.117 MHz | 8 | 117k | BINARY | 0.0244% | TRACK | - | - | 4.096V | - | Single Supply | - | - | - | - | 5.9μs | 12 b | - | - | - | 5.33mm | 31.75mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD974AR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 28 | Data Acquisition System (DAS) | MATTE TIN | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | - | 28 | R-PDSO-G28 | COMMERCIAL | - | - | 4 | - | - | Serial | - | - | 200k | - | - | - | - | - | - | - | Analog Digital | - | - | - | - | - | 16 b | - | - | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() AD7581KN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | 0°C~70°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 28 | Data Acquisition System (DAS), ADC | TIN LEAD | 5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | - | 28 | - | - | - | - | 8 | 8 | - | Parallel | - | 8 | 188k | BINARY, OFFSET BINARY | 0.293% | - | - | - | 17V | - | Single Supply | - | - | - | -17V | - | 8 b | - | - | - | 6.35mm | 37.4mm | 15.24mm | Non-RoHS Compliant | ||
![]() AD7874BN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 28 | Data Acquisition System (DAS) | TIN LEAD | ±5V | - | - | NOT APPLICABLE | 1 | 5V | - | unknown | NOT APPLICABLE | - | 28 | R-PDIP-T28 | - | - | - | 4 | 12 | - | Parallel | 0.029 MHz | 4 | 116k | 2'S COMPLEMENT BINARY | 0.012% | TRACK | - | - | 10V | - | Dual ± | -5V | - | - | -10V | 35μs | 12 b | - | - | - | 6.35mm | - | - | Non-RoHS Compliant | ||
![]() AD7581JN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | 0°C~70°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 28 | Data Acquisition System (DAS), ADC | TIN LEAD | 5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | - | 28 | - | - | - | - | 8 | 8 | - | Parallel | - | 8 | 188k | BINARY, OFFSET BINARY | 0.731% | - | - | - | 17V | - | Single Supply | - | - | - | -17V | - | 8 b | - | - | - | 6.35mm | 37.4mm | 15.24mm | Non-RoHS Compliant | ||
![]() ICL7135CPI-2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | 0°C~70°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | Display Driver | TIN LEAD | 4V~6V | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 20 | - | 28 | R-PDIP-T28 | - | - | - | 1 | 4 | - | - | - | 1 | - | BINARY, BINARY CODED DECIMAL | - | - | - | - | 2V | PARALLEL, 4 BITS | Single Supply | -5V | - | - | -2V | - | 4.5 Digit | - | - | - | 5.08mm | 36.83mm | - | Non-RoHS Compliant | ||
![]() AD1854JRSZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | 0°C~70°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 28 | DAC, Audio | MATTE TIN | 5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | unknown | 40 | - | 28 | R-PDSO-G28 | COMMERCIAL | - | - | 1 | 24 | - | DSP, I2S | - | - | 96k | - | - | - | - | 2'S COMPLEMENT | - | - | Analog Digital | - | SERIAL | 2.8V | - | - | 24 b | -2.8V | - | - | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() AD7890AR-4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | Data Acquisition System (DAS) | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | SPI | - | - | 117k | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | 12 b | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() UC3910N Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | e4 | no | Obsolete | 3 (168 Hours) | 16 | DAC | NICKEL PALLADIUM GOLD | 5V 12V | DUAL | - | NOT SPECIFIED | 1 | 12V | - | unknown | NOT SPECIFIED | - | 16 | R-PDIP-T16 | COMMERCIAL | 13.2V | 10.8V | 4 | - | YES | Parallel | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | 4 b | - | - | - | 5.08mm | 19.305mm | 7.62mm | ROHS3 Compliant | ||
![]() AD7891AP-2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 44 | Data Acquisition System (DAS) | TIN LEAD | 5V | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | unknown | 30 | - | 44 | S-PQCC-J44 | - | - | - | 8 | 12 | - | Serial, Parallel | 0.5 MHz | 8 | 500k | BINARY, 2'S COMPLEMENT BINARY | 0.0244% | TRACK | - | - | 2.5V | - | Single Supply | - | - | - | -2.5V | 1.6μs | 12 b | - | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MAX133CPL Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | 0°C~70°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 40 | ADC | TIN LEAD | ±5V | - | - | 240 | 1 | 5V | 2.54mm | - | 20 | - | 40 | R-PDIP-T40 | - | - | - | 3 | - | - | - | - | 1 | 20 | 9'S COMPLEMENT BINARY CODED DECIMAL | - | - | - | - | - | - | Dual ± | -5V | - | - | 2.8V | - | 3.75 Digit | - | - | - | 5.08mm | 52.075mm | 15.24mm | Non-RoHS Compliant | ||
![]() AD7581AQ Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 28-CDIP (0.600, 15.24mm) | NO | - | - | -25°C~85°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 28 | Data Acquisition System (DAS), ADC | TIN LEAD | 5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | - | 28 | - | - | - | - | 8 | 8 | - | Parallel | - | 8 | 188k | BINARY, OFFSET BINARY | 0.731% | - | - | - | 17V | - | Single Supply | - | - | - | -17V | - | 8 b | - | - | - | 5.72mm | - | 15.24mm | Non-RoHS Compliant | ||
![]() MAX1271BEAI Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | Data Acquisition | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 20 | - | 28 | - | - | - | - | 8 | 12 | - | Serial | 0.11 MHz | 8 | 110k | BINARY, 2'S COMPLEMENT BINARY | 0.0244% | TRACK | - | - | 4.096V | - | Single Supply | - | - | - | -4.096V | 11μs | 12 b | - | - | - | 1.99mm | 10.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() AD2S44UM12B Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 32-CDIP (0.900, 22.86mm) | NO | - | Military grade | -55°C~125°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 32 | R/D Converter | TIN LEAD | ±14.25V~15V | - | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | - | 32 | - | COMMERCIAL | - | - | 2 | 14 | - | Parallel | - | - | - | - | - | - | MIL-STD-883 | - | 90V | - | Dual ± | -15V | - | - | - | - | 14 b | - | -15.75V | 4 arc min | - | - | - | Non-RoHS Compliant | ||
![]() TLP7830(TP4,E Toshiba Semiconductor and Storage | 341 | - | - | 12 Weeks | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Modulator | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Serial | - | - | - | - | - | - | - | - | - | - | Dual Supply | - | - | - | - | - | 1 b | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLV320ADC3100IRGET Texas Instruments | 437 |
| - | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tape & Reel (TR) | e4 | yes | Active | 2 (1 Year) | 24 | ADC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.65V~1.95V 2.7V~3.6V | QUAD | NO LEAD | - | 1 | - | - | - | - | TLV320ADC3100 | - | - | - | 3.6V | - | 2 | - | - | I2C, I2S | - | - | 8k ~ 96k | - | - | - | - | - | - | - | Analog Digital | - | - | - | - | - | 24 b | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PS9551AL4-E3-AX Renesas Electronics America | 1107 |
| Datasheet | 16 Weeks | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | Sigma-Delta Modulator | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | SPI | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | 12 b | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AMC1035D Texas Instruments | 53 |
| - | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | - | e4 | yes | Active | 1 (Unlimited) | 8 | Modulator | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | compliant | - | AMC1035 | - | R-PDSO-G8 | - | - | - | 1 | 16 | - | - | 0.082 MHz | 1 | - | BINARY | - | - | - | - | - | SERIAL | Analog Digital | - | - | - | - | - | 16 b | - | - | - | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() ACPL-C740-000E Broadcom Limited | 7 |
| - | 22 Weeks | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | -40°C~110°C | - | - | - | Active | 1 (Unlimited) | - | Modulator | - | ±0.2V 3V~5.5V | - | - | 250 | - | - | - | - | 30 | - | - | - | - | - | - | 1 | - | - | Serial | - | - | - | - | - | - | - | - | - | - | Analog Digital | - | - | - | - | - | 16 b | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AMC1336DWV Texas Instruments | 23729 | - | - | 6 Weeks | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C TA | Tube | e4 | yes | Active | 3 (168 Hours) | 8 | Sigma-Delta Modulator | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V~5.5V 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | AMC1336 | - | R-PDSO-G8 | - | 5.5V | 3V | 1 | - | - | Serial | - | - | 82k | - | - | - | - | - | - | - | Analog Digital | - | - | - | - | - | 16 b | - | - | - | 2.8mm | 7.5mm | 5.85mm | ROHS3 Compliant |