- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Package / Case
- RoHS Status
- JESD-609 Code
- Number of Bits
- Number of Terminations
- Pin Count
- Sampling Rate
- Supply Voltage
- Architecture
- Base Part Number
Attribute column
Categories
Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Configuration | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Number of Bits | Input Type | Min Input Voltage | Data Rate | Architecture | Number of Inputs | Max Input Voltage | Converter Type | Supply Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Power Consumption | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Sample and Hold / Track and Hold | Number of A/D Converters | Input Capacitance | Number of Converters | Conversion Rate | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Signal to Noise Ratio (SNR) | Max Supply Voltage (DC) | Differential Nonlinearity | Min Supply Voltage (DC) | Analog Input Voltage-Min | Conversion Time-Max | Number of Analog Inputs | Spurious-free dynamic range (SFDR) | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLV0832CD Texas Instruments | 8375 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | TLV0832 | 8 | - | 2.9V | - | 3.3V | Unipolar | - | - | MUX-ADC | 2 | - | 3.6V | 2.7V | 1.5mA | - | 8 | Differential, Single Ended | - | - | SAR | 1, 2 | - | ADC, SUCCESSIVE APPROXIMATION | - | External | SPI | 1 B | 44.7 ksps | 2.7V~3.6V | 2.7V~3.6V | 2 | 44.7k | BINARY | 5mW | 0.0977% | 0.5 LSB | - | - | - | - | 44.7 ksps | - | 3.65V | SERIAL | - | 3.6V | - | 2.7V | -0.05V | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD7988-5BRMZ Analog Devices Inc. | 102 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~125°C | Tube | - | PulSAR® | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | - | 3.5mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | 30 | AD7988 | 10 | Not Qualified | - | - | 2.5V | Unipolar | 2.52.5/5V | - | S/H-ADC | 1 | SPI | 2.625V | 2.375V | - | 3.5mW | 16 | Pseudo-Differential | 2.4V | - | SAR | - | 5.1V | ADC, SUCCESSIVE APPROXIMATION | Single | External | SPI, DSP | 2 B | 500 ksps | 2.375V~2.625V | 2.375V~2.625V | 1 | 500k | BINARY | 3.5mW | - | 1.25 LSB | TRACK | - | - | - | - | 1:1 | - | SERIAL | 91 dB | - | 0.9 LSB | - | - | - | - | - | - | 950μm | 3.1mm | 3.1mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP3553-E/MS Microchip Technology | 3300 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 40 | MCP3553 | 8 | - | - | - | - | Bipolar | 2.7/5V | - | ADC | 1 | SPI, Serial | 5.5V | 2.7V | 140μA | - | 22 | Differential | - | - | Sigma-Delta | - | - | - | - | External | SPI | 2.75 B | 60 sps | 2.7V~5.5V | 2.7V~5.5V | 1 | 60 | 2'S COMPLEMENT BINARY | - | 0.006% | - | - | - | - | - | 60 sps | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLC1543QDWR Texas Instruments | 5000 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | 4mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | TLC1543 | 20 | - | - | - | 5V | Unipolar | 5V | - | MUX-S/H-ADC | 11 | - | 5.5V | 4.5V | 800μA | - | 10 | Single Ended | - | - | SAR | - | - | ADC, SUCCESSIVE APPROXIMATION | Single | External | SPI | 1.25 B | 38 ksps | - | - | 11 | 38k | BINARY | 4mW | 0.0977% | 1 LSB | SAMPLE | 1 | - | - | 38 ksps | 1:1 | - | SERIAL | - | 5.5V | 1 LSB | 4.5V | - | - | - | - | Selectable Address | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD7706BRZ Analog Devices Inc. | 60 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 1 | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | 6.5mW | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | AD7706 | 16 | - | - | - | 5V | Bipolar, Unipolar | - | - | MUX-PGA-ADC | 3 | SPI | 5.25V | 2.7V | 1.3mA | 6.5mW | 16 | Pseudo-Differential | 1V | - | Sigma-Delta | - | 3.5V | ADC, DELTA-SIGMA | Single | External | SPI, DSP | 2 B | 500 sps | 2.7V~3.3V 5V | 2.7V~3.3V 5V | 3 | 500 | BINARY, OFFSET BINARY | - | - | - | - | 1 | 10pF | - | - | - | - | SERIAL | 116 dB | - | - | - | - | - | - | - | PGA | 2.35mm | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TLV1543CDWR Texas Instruments | 44000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | TLV1543 | 20 | - | - | - | - | Unipolar | 3.3/5V | - | MUX-S/H-ADC | 11 | - | 5.5V | 3V | 800μA | - | 10 | Single Ended | - | - | SAR | - | - | ADC, SUCCESSIVE APPROXIMATION | Single | External | SPI | 1.25 B | 38 ksps | 3V~5.5V | 3V~5.5V | 11 | 38k | BINARY | 2.64mW | 0.0977% | 1 LSB | SAMPLE | 1 | - | - | 38 ksps | 1:1 | - | SERIAL | - | 5.5V | - | 3V | - | - | - | - | Selectable Address | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD7980ARMZRL7 Analog Devices Inc. | 50 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~125°C | Tape & Reel (TR) | - | PulSAR® | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | - | 10mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | 30 | AD7980 | 10 | Not Qualified | - | - | 2.5V | Unipolar | 2.5/5V | - | S/H-ADC | 1 | SPI | 2.625V | 2.375V | - | 10mW | 16 | Pseudo-Differential | 2.4V | - | SAR | - | 5.1V | ADC, SUCCESSIVE APPROXIMATION | Single | External | SPI, DSP | 2 B | 1 Msps | 2.375V~2.625V | 2.375V~2.625V | 1 | 1M | BINARY | 7mW | 0.0038% | 2.5 LSB | TRACK | - | - | - | - | 1:1 | - | SERIAL | 91 dB | - | -1 LSB | - | - | - | - | - | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADS8862IDGS Texas Instruments | 31 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 10 | - | - | - | 85°C | -40°C | 5.4mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | NOT SPECIFIED | ADS8862 | 10 | Not Qualified | - | - | 3V | Unipolar | 3V | INDUSTRIAL | - | - | SPI | 3.6V | 2.7V | 1.4mA | 4.2mW | 16 | - | - | - | - | 1 | - | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | - | - | 2 B | 680 ksps | - | - | 1 | - | BINARY | 4.2mW | - | 2 LSB | SAMPLE | - | - | - | - | - | 5V | SERIAL | 93 dB | - | - | - | - | 0.93μs | - | - | - | 1.07mm | 3mm | 3mm | 1.02mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADS7948SRTER Texas Instruments | 1241 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | - | - | - | - | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | ADS7948 | 16 | - | - | - | 3.3V | Unipolar | - | - | MUX-S/H-ADC | - | - | 5.5V | 2.7V | 2.5mA | 7.5mW | 10 | Pseudo-Differential | - | - | SAR | 2 | - | ADC, SUCCESSIVE APPROXIMATION | Single | External | SPI | 1.25 B | 2 Msps | 2.7V~5.25V | 1.65V~5.25V | 2 | 2M | BINARY | 7.5mW | 0.0488% | 0.5 LSB | SAMPLE | 1 | - | - | - | 1:1 | - | SERIAL | 61 dB | 5.5V | 0.5 LSB | 1.65V | - | - | - | 81 dB | - | 800μm | 3mm | 3mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADS8689IPWR Texas Instruments | 10000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | ADS8689 | - | - | - | - | - | - | - | - | PGA-S/H-ADC | - | - | - | - | - | - | 16 | Pseudo-Differential, Single Ended | - | - | SAR | 1 | - | ADC, SUCCESSIVE APPROXIMATION | - | External, Internal | SPI | - | - | 5V | 1.65V~5.25V | 1 | 100k | BINARY | - | - | - | SAMPLE | - | - | - | - | 1:1 | - | SERIAL | - | - | - | - | - | 5μs | - | - | PGA | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() AD977ARZ-REEL Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | 100mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD977 | 20 | Not Qualified | - | - | 5V | Bipolar, Unipolar | 5V | - | ADC | 1 | Parallel, SPI, Serial | 5.25V | 4.75V | - | 100mW | 16 | Single Ended | 2.3V | - | SAR | - | 2.7V | - | Analog, Digital | External, Internal | SPI | 2 B | 200 ksps | - | - | 3 | 100k | - | - | 0.0046% | 3 LSB | - | - | 40pF | 2 | - | - | - | - | 85 dB | - | 3 LSB | - | - | 8μs | - | - | - | - | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADS1234IPWR Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | 1 | - | -40°C~105°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 28 | - | EAR99 | - | - | - | 13.1mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | ADS1234 | 28 | Not Qualified | - | - | 5V | Bipolar | 5V | - | MUX-PGA-ADC | 4 | - | 5.3V | 2.7V | 1.35mA | 7.1mW | 24 | Differential, Single Ended | - | - | Sigma-Delta | - | - | ADC, DELTA-SIGMA | Analog, Digital | External | SPI | 3 B | 80 sps | 2.7V~5.3V | 2.7V~5.3V | 4 | 80 | 2'S COMPLEMENT BINARY | 4.3mW | - | - | - | 1 | - | - | 80 sps | - | - | SERIAL | - | 5.3V | 1 LSB | 2.7V | - | - | - | - | PGA | 1.2mm | 9.7mm | 4.4mm | 1mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ADS1242IPWT Texas Instruments | 7000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 1 | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | 1.9mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | ADS1242 | 16 | - | - | - | - | Bipolar | 3/5V | - | MUX-PGA-ADC | - | - | 5.25V | 2.7V | 960μA | 1.9mW | 24 | Differential, Single Ended | - | - | Sigma-Delta | 4 | - | ADC, DELTA-SIGMA | Single | External | SPI | 3 B | 15 sps | 2.7V~3.3V 5V | 2.7V~5.25V | 4 | 15 | BINARY | - | - | - | - | - | - | - | 15 sps | - | - | SERIAL | - | 5.25V | 1 LSB | 2.7V | - | - | - | - | PGA | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD9225ARZ Analog Devices Inc. | 1600 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | - | 383mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD9225 | 28 | Not Qualified | - | - | 5V | Unipolar | - | - | S/H-ADC | 1 | - | 5.25V | 4.75V | 65mA | 383mW | 12 | Differential, Single Ended | 1V | - | Pipelined | - | 2V | ADC, PROPRIETARY METHOD | - | External, Internal | Parallel | 1.5 B | 25 Msps | 5V | 2.85V~5.25V | 1 | 25M | BINARY | 280mW | - | 2.5 LSB | SAMPLE | - | 10pF | - | - | 1:1 | - | - | 71 dB | - | 1 LSB | - | - | - | - | - | - | 2.35mm | 18.1mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7999YRJZ-1500RL7 Analog Devices Inc. | 100 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | - | Surface Mount | SOT-23-8 | YES | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | 4.68mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | AD7999 | 8 | Not Qualified | - | - | - | Unipolar | 3/5V | - | MUX-S/H-ADC | - | 2-Wire, I2C | 5.5V | 2.7V | 850μA | 4.7mW | 8 | Single Ended | 1.2V | - | SAR | 3, 4 | 5.5V | ADC, SUCCESSIVE APPROXIMATION | Single | External | I2C | 1 B | 140 ksps | 2.7V~5.5V | 2.7V~5.5V | 4 | 140k | BINARY | - | - | 0.1 LSB | TRACK | - | 35pF | - | 200 ksps | 1:1 | - | SERIAL | - | - | 0.1 LSB | - | - | - | 4 | - | - | 1.3mm | 3mm | 1.7mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD9649BCPZ-80 Analog Devices Inc. | 50 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | 32 | - | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | - | - | - | - | 118.3mW | QUAD | NO LEAD | 260 | 1 | 1.8V | - | 40 | AD9649 | 32 | Not Qualified | - | - | 1.8V | Bipolar | - | - | S/H-ADC | 1 | Parallel, SPI, Serial | 1.9V | 1.7V | 47mA | - | 14 | Differential, Single Ended | 1V | - | Pipelined | - | 1V | ADC, FLASH METHOD | Single | External, Internal | Parallel | 1.75 B | 80 Msps | 1.7V~1.9V | 1.7V~1.9V | 1 | 80M | OFFSET BINARY, 2'S COMPLEMENT BINARY, GRAY CODE | - | - | 1.75 LSB | SAMPLE | - | - | - | - | 1:1 | - | - | 74.7 dB | - | 0.65 LSB | - | - | - | - | - | - | 950μm | 5mm | 5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7686CRMZ Analog Devices Inc. | 300 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Gold | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~85°C | Tube | - | PulSAR® | e4 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | - | 21.5mW | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | AD7686 | 10 | Not Qualified | - | - | 5V | Unipolar | 5V | - | S/H-ADC | 1 | SPI | 5.5V | 4.5V | - | 21.5mW | 16 | Pseudo-Differential | 500mV | 500 kbps | SAR | - | 5.5V | ADC, SUCCESSIVE APPROXIMATION | Single | External | SPI, DSP | 2 B | 500 ksps | 5V | - | 1 | 500k | BINARY | 15mW | - | 2 LSB | TRACK | - | 30pF | - | - | 1:1 | - | SERIAL | 92.7 dB | - | -1 LSB | - | - | - | - | - | - | 850μm | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD977ARSZ Analog Devices Inc. | 27 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 3 (168 Hours) | 28 | - | EAR99 | - | - | - | 100mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | AD977 | 28 | Not Qualified | - | - | 5V | Bipolar, Unipolar | 5V | - | ADC | 1 | SPI, Serial | 5.25V | 4.75V | - | 100mW | 16 | Single Ended | 2.3V | - | SAR | - | 2.7V | - | Analog, Digital | External, Internal | SPI | 2 B | 200 ksps | 5V | - | 3 | 100k | BINARY, 2'S COMPLEMENT BINARY | - | 0.0046% | 3 LSB | - | - | 40pF | - | - | - | - | - | 85 dB | - | 3 LSB | - | - | 8μs | - | - | - | 1.79mm | 10.34mm | 5.38mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7892ARZ-3 Analog Devices Inc. | 2059 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | Matte Tin (Sn) | - | - | 90mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD7892 | 24 | Not Qualified | - | TTL | 5V | Bipolar | 5V | - | S/H-ADC | 1 | Parallel, SPI, Serial | 5.25V | 4.75V | 18mA | 90mW | 12 | Single Ended | 2.375V | - | SAR | 2 | 2.625V | ADC, SUCCESSIVE APPROXIMATION | - | External, Internal | SPI, Parallel | 1.5 B | 600 ksps | 5V | - | 1 | 600k | - | 60mW | 0.0366% | 1.5 LSB | TRACK | - | - | - | - | 1:1 | - | SERIAL, PARALLEL, WORD | 70 dB | - | 1 LSB | - | - | - | - | - | - | 2.35mm | 15.6mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7927WYRUZ-REEL7 Analog Devices Inc. | 8477 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | 7.5mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | AD7927 | 20 | - | - | - | - | Unipolar | 3/5V | - | MUX-S/H-ADC | 8 | SPI | 5.25V | 2.7V | - | 7.5mW | 12 | Single Ended | 2.475V | - | SAR | - | 2.525V | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | External | SPI, DSP | 1.5 B | 200 ksps | 2.7V~5.25V | 2.7V~5.25V | 8 | 200k | BINARY, 2'S COMPLEMENT BINARY | - | 0.024% | 1 LSB | TRACK | 1 | 20pF | - | - | 1:1 | - | SERIAL | 70 dB | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |