- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Package / Case
- RoHS Status
- JESD-609 Code
- Number of Bits
- Number of Terminations
- Pin Count
- Sampling Rate
- Supply Voltage
- Architecture
- Base Part Number
Attribute column
Categories
Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Base Product Number | Development Kit | Digital Supply Voltage | DNL - Differential Nonlinearity | ENOB - Effective Number of Bits | Factory Pack QuantityFactory Pack Quantity | FPBW - Full Power Bandwidth | Gain Error | INL - Integral Nonlinearity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | SFDR - Spurious Free Dynamic Range | Shipping Restrictions | SINAD - Signal to Noise and Distortion Ratio | SNR - Signal to Noise Ratio | Supply Voltage-Max | Supply Voltage-Min | THD - Total Harmonic Distortion | Operating Temperature | Packaging | Series | Type | Output Type | Configuration | Number of Channels | Number of Bits | Input Type | Architecture | Number of Inputs | Reference Voltage | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Power Consumption | Number of A/D Converters | Number of Converters | Ratio - S/H:ADC | Product | Features | Shutdown |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC12QJ1600AAV Texas Instruments | 2857 |
| Datasheet | Surface Mount | FCBGA-144 | 144-FCBGA (10x10) | 1.8 V to 2 V | - | - | 1.05 V to 1.15 V | 0.2 LSB | 9 bit | 168 | 6 GHz | - | 1.9 LSB | Serial | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 64 dB | This product may require additional documentation to export from the United States. | 57.5 dB | 57.4 dB | - | - | - | -40°C ~ 85°C | Tray | ADC12QJ1600 | Analog to Digital Converters | Differential | ADC | 4 Channel | 12 | Differential | SAR | 4 | - | External, Internal | JESD204B/C | 12 bit | 1600 MS/s | 1.05V ~ 1.15V, 1.8V ~ 2V | 1.05V ~ 1.15V | 1.6G | 1910 mW | 4 | 4 Converter | 0:4 | Analog to Digital Converter | - | No Shutdown | ||
![]() ADC12DJ1600AAV Texas Instruments | 2008 |
| Datasheet | Surface Mount | FCBGA-144 | 144-FCBGA (10x10) | 1.8 V to 2 V | - | - | 1.05 V to 1.15 V | 0.2 LSB | 9 bit | 168 | 6 GHz | - | 1.9 LSB | Serial | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | Active | Details | 64 dB | This product may require additional documentation to export from the United States. | 57.5 dB | 57.4 dB | - | - | - | -40°C ~ 85°C | Tray | ADC12DJ1600 | Analog to Digital Converters | Differential | ADC | 2 Channel | 12 | Differential | SAR | 2 | - | External, Internal | JESD204B/C | 12 bit | 1600 MS/s | 1.05V ~ 1.15V, 1.8V ~ 2V | 1.05V ~ 1.15V | 1.6G | 1760 mW | 2 | 4 Converter | 0:2 | Analog to Digital Converter | - | No Shutdown | ||
![]() ADC09QJ1300AAVT Texas Instruments | 49 |
| Datasheet | Surface Mount | FCBGA-144 | 144-FCBGA (10x10) | 1.8 V to 2 V | - | - | 1.05 V to 1.15 V | 0.16 LSB | 8.5 bit | 250 | 6 GHz | - | 0.33 LSB | Serial | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 64 dB | - | 53.5 dB | 53.5 dB | - | - | - | -40°C ~ 85°C | Reel | ADC09QJ1300 | Analog to Digital Converters | Differential | ADC | 4 Channel | 9 | Differential | SAR | 4 | - | External, Internal | JESD204C, Serial | 9 bit | 1300 MS/s | 1.05V ~ 1.15V, 1.8V ~ 2V | 1.05V ~ 1.15V | 1.3G | 1800 mW | 4 | 4 Converter | 0:4 | Analog to Digital Converter | - | No Shutdown | ||
![]() ADS131M08QPBSRQ1 Texas Instruments | 45 | - | Datasheet | Surface Mount | TQFP-32 | 32-TQFP (5x5) | 2.7 V to 3.6 V | - | ADS131M08EVM | 2.7 V to 3.6 V | - | - | 1000 | - | 0.3 % | - | SPI | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 21.5 mW | Active | - | 103 dB | - | - | 101 dB | 3.6 V | 2.7 V | - 100 dB | -40°C ~ 125°C (TA) | Cut Tape | ADS131M08-Q1 | Automotive, Delta-Sigma ADC | - | ADC | 8 Channel | 24 | Differential/Single-Ended | Sigma-Delta | 8 | 1.2 V | Internal | SPI | 24 bit | - | 2.4V ~ 3.6V, 2.7V ~ 3.6V | 1.65V ~ 2V, 2.7V ~ 3.6V | 32k | - | 8 | 3 Converter | 0:1 | Analog to Digital Converters | Internal Oscillator, PGA, Simultaneous Sampling, Temperature Sensor | No Shutdown | ||
![]() ADS131M06QPBSRQ1 Texas Instruments | 787 |
| Datasheet | Surface Mount | TQFP-32 | 32-TQFP (5x5) | 2.7 V to 3.6 V | - | ADS131M08EVM | 2.7 V to 3.6 V | - | - | 1000 | - | 0.3 % | - | SPI | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 16.7 mW | Active | - | 103 dB | - | - | 101 dB | 3.6 V | 2.7 V | - 100 dB | -40°C ~ 125°C (TA) | Cut Tape | ADS131M06-Q1 | Automotive, Delta-Sigma ADC | - | ADC | 6 Channel | 24 | Differential/Single-Ended | Sigma-Delta | 6 | 1.2 V | Internal | SPI | 24 bit | - | 2.4V ~ 3.6V, 2.7V ~ 3.6V | 1.65V ~ 2V, 2.7V ~ 3.6V | 32k | - | 6 | 3 Converter | 0:1 | Analog to Digital Converters | Internal Oscillator, PGA, Simultaneous Sampling, Temperature Sensor | No Shutdown | ||
![]() ADS127L11IRUKT Texas Instruments | 275 | - | Datasheet | Surface Mount | WQFN-20 | 20-WQFN (3x3) | 2.85 V to 5.5 V | - | ADS127L11EVM-PDK | 1.65 V to 5.5 V | - | - | 250 | - | 2000 ppm | 5.5 ppm | SPI | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 18.6 mW | Active | - | 120 dB | - | - | 110 dB | 5 V | 0 V | - 120 dB | -40°C ~ 125°C | Cut Tape | ADS127L11 | - | - | ADC | 1 Channel | 24 | Differential/Pseudo-Differential/Single-Ended | Sigma-Delta | 1 | - | External | Serial, SPI | 24 bit | 1000 kSPS | 2.85V ~ 5.5V, 4.5V ~ 5.5V | 1.65V ~ 5.5V | 400k | - | 1 | 1 Converter | 0:1 | Delta-Sigma ADC | Daisy-Chainable, Oscillator, Wideband | No Shutdown | ||
![]() ADS131M04QPWRQ1 Texas Instruments | 3425 |
| Datasheet | Surface Mount | TSSOP-20 | 20-TSSOP | 3 V | - | - | 3 V | - | - | 2000 | - | 0.1 % | - | SPI | + 125 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 12 mW | Active | Details | 105 dB | - | - | 79 dB, 100 dB | 3.6 V | 2.7 V | - 100 dB | -40°C ~ 125°C (TA) | Cut Tape | ADS131M04-Q1 | Delta-Sigma ADC | Analog | ADC | 4 Channel | 24 | Differential | Sigma-Delta | 4 | 1.2 V | Internal | SPI | 24 bit | 64 kS/s | 2.4V ~ 3.6V, 2.7V ~ 3.6V | 1.65V ~ 2V, 2.7V ~ 3.6V | 64 | 3.3 mW | 4 | - | 0:1 | Analog to Digital Converters | Integrated Negative Charge Pump Allows Input | No Shutdown | ||
![]() ADS127L11IRUKR Texas Instruments | 6000 | - | Datasheet | Surface Mount | WQFN-20 | 20-WQFN (3x3) | 2.85 V to 5.5 V | - | ADS127L11EVM-PDK | 1.65 V to 5.5 V | - | - | 3000 | - | 2000 ppm | 5.5 ppm | SPI | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 18.6 mW | Active | - | 120 dB | - | - | 110 dB | 5 V | 0 V | - 120 dB | -40°C ~ 125°C | Reel | ADS127L11 | - | - | ADC | 1 Channel | 24 | Differential/Pseudo-Differential/Single-Ended | Sigma-Delta | 1 | - | External | Serial, SPI | 24 bit | 1000 kSPS | 2.85V ~ 5.5V, 4.5V ~ 5.5V | 1.65V ~ 5.5V | 400k | - | 1 | 1 Converter | 0:1 | Delta-Sigma ADC | Daisy-Chainable, Oscillator, Wideband | No Shutdown | ||
![]() ADS7067IYBHT Texas Instruments | 48 |
| Datasheet | Surface Mount | WCSP-16 | 16-DSBGA (1.62x1.62) | 3 V to 5.5 V | - | ADS7066EVM-PDK | 1.65 V to 5.5 V | 0.4 LSB | - | 250 | - | 0.01 % FSR | 1 LSB | SPI | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 101 dB | - | 85.1 dB | 85.3 dB | - | - | - 100 dB | -40°C ~ 125°C | Cut Tape | ADS7067 | - | - | MUX-ADC | 8 Channel | 16 | Single-Ended | SAR | 8 | 2.5 V | External, Internal | SPI | 16 bit | 800 kS/S | 3V ~ 5.5V | 1.65V ~ 5.5V | 800k | 5 mW | 1 | 1 Converter | 0:1 | Analog-to-Digital Converter | Daisy-Chainable, GPIO, Small Size | No Shutdown | ||
![]() ADC3541IRSBT Texas Instruments | 30 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (5x5) | 1.8 V | - | - | 1.8 V | 0.85 LSB | 12.8 bit | 250 | - | 1 % FSR | 2.1 LSB | SPI | + 105 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 35 mW | Active | Details | 95 dBc | - | 79 dBFS | 79 dBFS | 1.85 V | 1.75 V | 94 dBc | -40°C ~ 105°C | Cut Tape | ADC3541 | Ultra Low Power ADC | - | ADC | 1 Channel | 14 | Differential | SAR | 1 | - | External, Internal | Serial, SPI | 14 bit | 10 MS/s | 1.75V ~ 1.85V | 1.75V ~ 1.85V | 10M | 9 mW | 1 | 1 Converter | 0:1 | Analog to Digital Converters | Temperature Sensor | No Shutdown | ||
![]() ADC3642IRSBT Texas Instruments | 94 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (5x5) | 1.75 V to 1.85 V | - | - | 1.8 V | 0.1 LSB | 12.8 bit | 250 | - | 1 % FSR | 0.6 LSB | - | + 105 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 97 mW | Active | Details | 98 dBc | - | 78.8 dBFS | 79 | 1.85 V | 1.75 V | 94 dBc | -40°C ~ 105°C | Cut Tape | ADC3642 | Low Noise | CMOS | ADC | 2 Channel | 14 | Differential | - | 2 | - | External, Internal | Serial | 14 bit | 25 MS/s | 1.75V ~ 1.85V | 1.75V ~ 1.85V | 25M | - | 2 | 2 Converter | 0:2 | Analog to Digital Converters | - | No Shutdown | ||
![]() ADC3641IRSBT Texas Instruments | 145 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (5x5) | 1.75 V to 1.85 V | - | - | 1.8 V | 0.1 LSB | 12.8 bit | 250 | - | 1 % FSR | 0.6 LSB | SPI | + 105 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 58 mW | Active | Details | 90 dBc | - | 78.8 dBFS | 79 dBFS | 1.85 V | 1.75 V | 87 dBc | -40°C ~ 105°C | Cut Tape | ADC3641 | Low Noise | CMOS | ADC | 2 Channel | 14 | Differential | - | 2 | - | External, Internal | Serial | 14 bit | 10 MS/s | 1.75V ~ 1.85V | 1.75V ~ 1.85V | 10M | - | 2 | 2 Converter | 0:2 | Analog to Digital Converters | - | No Shutdown | ||
![]() ADC3641IRSBR Texas Instruments | 39 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (5x5) | 1.8 V | - | - | 1.8 V | 0.65 LSB | 12.8 bit | 3000 | - | 1 % FSR | 0.6 LSB | SPI | + 105 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 58 mW | Active | Details | 90 dBc | - | 78.8 dBFS | 79 dBFS | 1.85 V | 1.75 V | 87 dBc | -40°C ~ 105°C | Reel | ADC3641 | Low Power Dual Channel ADC | - | ADC | 2 Channel | 14 | Differential | SAR | 2 | - | External, Internal | Serial | 14 bit | 10 MS/s | 1.75V ~ 1.85V | 1.75V ~ 1.85V | 10M | - | 2 | 2 Converter | 0:2 | Analog to Digital Converter | - | No Shutdown | ||
![]() ADC3642IRSBR Texas Instruments | 48 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (5x5) | 1.8 V | - | - | 1.8 V | 0.65 LSB | 12.8 bit | 3000 | - | 1 % FSR | 14 bit | SPI | + 105 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 58 mW | Active | Details | 98 dBc | - | 78.8 dBFS | 79 dBFS | 1.85 V | 1.75 V | 94 dBc | -40°C ~ 105°C | Reel | ADC3642 | Low Power Dual Channel ADC | - | ADC | 2 Channel | 14 | Differential | SAR | 2 | - | External, Internal | Serial | 14 bit | 25 MS/s | 1.75V ~ 1.85V | 1.75V ~ 1.85V | 25M | - | 2 | 2 Converter | 0:2 | Analog to Digital Converter | - | No Shutdown | ||
![]() ADC3644IRSBR Texas Instruments | 41 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (5x5) | 1.8 V | - | - | - | 0.5 LSB | 12 bit | 3000 | 1.4 GHz | 0.5 %FSR | 1.5 LSB | Serial | + 105 C | Texas Instruments | - 40 C | Yes | PCB Mount | Tape & Reel (TR) | 164 mW | Active | Details | 100 dBFS | - | 74 dBFS | 74 dBFS | 1.85 V | 1.75 V | 82 dBc | -40°C ~ 105°C | Reel | ADC3644 | - | - | ADC | 2 Channel | 14 | Differential | SAR | 2, 4 | 1.2 V, 1.6 V | External, Internal, Supply | SPI | 14 bit | 125 MS/s | 1.75V ~ 1.85V | 1.75V ~ 1.85V | 125M | 9 mW | 2 | 2 Converter | 0:2 | Analog to Digital Converters | - | No Shutdown | ||
![]() MCP3464R-E/ST Atmel (Microchip Technology) | In Stock | - | - | - | TSSOP-20 | - | 2.7 V to 3.6 V | - | - | 1.8 V to 3.6 V | - | 15.4 Bit | 74 | - | +/- 3 % | +/- 32 ppm | SPI | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 120 dBc | - | 97.2 dB | 97.3 dBc | - | - | - 116 dB | - | Tube | - | 16 Bit Delta-Sigma ADC | - | - | 4 Channel | - | Differential/Single-Ended | Sigma-Delta | - | 2.4 V | Internal | - | 16 bit | 153.6 kS/s | - | - | - | - | - | 1 Converter | - | Analog to Digital Converter | Internal Temperature Sensor | Shutdown | ||
![]() ADC09QJ1300AAV Texas Instruments | 1049 |
| Datasheet | Surface Mount | FCBGA-144 | 144-FCBGA (10x10) | 1.8 V to 2 V | - | - | - | 0.16 LSB | 8.6 bit | 168 | 6 GHz | - | 0.33 LSB | Serial | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 77 dBFS | - | 53.6 dBFS | 54 dBFS | - | - | - | -40°C ~ 85°C | Tray | ADC09QJ1300 | Analog to Digital Converters | - | ADC | 4 Channel | 9 | Differential | Pipelined, SAR | 4 | 1.9 V | External, Internal | JESD204C, Serial | 9 bit | 1.3 GS/s | 1.05V ~ 1.15V, 1.8V ~ 2V | 1.05V ~ 1.15V | 1.3G | 450 mW | 4 | 4 Converter | - | Analog to Digital Converters | - | No Shutdown | ||
![]() ADC09QJ800AAV Texas Instruments | 21 |
| Datasheet | Surface Mount | FCBGA-144 | 144-FCBGA (10x10) | 1.8 V to 2 V | - | - | - | 0.1 LSB | 8.7 bit | 168 | 6 GHz | - | 0.5 LSB | Serial | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tray | 2.18 W | Active | Details | 77 dBFS | - | 53.8 dBFS | 53.5 dBFS | - | - | - | -40°C ~ 125°C | Tray | ADC09QJ800 | - | - | ADC | 4 Channel | 9 | Differential | Pipelined, SAR | 4 | 1.9 V | Supply | JESD204C, Serial | 9 bit | 800 MS/s | 1.05V ~ 1.15V, 1.8V ~ 2V | 1.05V ~ 1.15V | 800M | 420 mW | 4 | 4 Converter | - | Analog to Digital Converters | - | No Shutdown | ||
![]() ADC09SJ1300AAV Texas Instruments | In Stock | - | Datasheet | Surface Mount | FCBGA-144 | 144-FCBGA (10x10) | 1.8 V to 2 V | - | - | - | 0.16 LSB | 8.6 bit | 168 | 6 GHz | - | 0.33 LSB | Serial | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 77 dBFS | - | 53.6 dBFS | 54 dBFS | - | - | - | -40°C ~ 85°C | Tray | ADC09SJ1300 | Analog to Digital Converters | - | ADC | 1 Channel | 9 | Differential | Pipelined, SAR | 1 | 1.9 V | External, Internal | JESD204C, Serial | 9 bit | 1.3 GS/s | 1.05V ~ 1.15V, 1.8V ~ 2V | 1.05V ~ 1.15V | 1.3G | 940 mW | 1 | 4 Converter | - | Analog to Digital Converters | - | No Shutdown | ||
![]() ADC101S021CIMFX National Semiconductor | 362 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | - | ADC101S | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | S/H-ADC | - | 10 | Single Ended | SAR | 1 | - | Supply | SPI, DSP | - | - | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 200k | - | 1 | - | 1:1 | - | - | - |