- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5235BRUZ250 Analog Devices Inc. | 278 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | Non-Volatile | - | - | -40°C~85°C | Tube | - | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 35 ppm/°C | 250kOhm | - | - | - | 2.7V~5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | AD5235 | 16 | - | - | 5V | - | Potentiometer | SPI | 2 | 3.5μA | 3.5μA | 200μA | 3.5μA | - | 0.125 kHz | Linear | 2.75V | 35 kHz | 2.25V | 2.5V | - | 1024 | 250000Ohm | 50 | 5V | - | Cascade Pin | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP40D17T-103E/LT Microchip Technology | 2970 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | Volatile | 1 | - | -40°C~125°C | Digi-Reel® | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 50 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | MCP40D17 | 6 | - | - | - | 3/5V | Rheostat | I2C | - | - | 45μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 128 | 10000Ohm | 155 | 5.5V | 150ppm/°C | - | 900μm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5290YRMZ100 Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | - | - | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | DEVICE SUPPORTS DUAL SUPPLY OPERATION | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.5mm | 4MHz | 30 | AD5290 | 10 | - | - | - | - | Potentiometer | SPI | 1 | 15μA | 15μA | 15μA | - | - | 0.05 kHz | Linear | 15V | 470 Hz | 10V | - | -15V | 256 | 100000Ohm | 50 | - | - | Cascade Pin | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4451-503E/ST Microchip Technology | 1000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | - | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4451 | 20 | - | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP41050T-I/SN Microchip Technology | 1000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 800 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 10MHz | 40 | MCP41050 | 8 | - | - | - | 3/5V | Potentiometer | SPI | - | - | 340μA | - | 10nA | - | 0.28 kHz | Linear | - | - | - | - | - | 256 | 50000Ohm | 175 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4341T-103E/ST Microchip Technology | 19240 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4341 | 20 | - | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4661-103E/ST Microchip Technology | 4170 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | 2 | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 40 | MCP4661 | 14 | - | - | 5V | - | Potentiometer | I2C | - | - | 2.5μA | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | - | - | Mute, Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5293BRUZ-20-RL7 Analog Devices Inc. | 1000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±1% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 300 ppm/°C | 20kOhm | - | - | DEVICE SUPPORTS DUAL SUPPLY OPERATION | 9V~33V ±9V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | AD5293 | 14 | - | Not Qualified | 15V | - | Potentiometer | SPI | 1 | 200nA | 200nA | 100nA | - | - | 0.52 kHz | Linear | 16.5V | 520 kHz | 9V | 15V | -15V | 1024 | 20000Ohm | 60 | - | 35ppm/°C | Cascade Pin | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5259BRMZ5 Analog Devices Inc. | 2730 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Non-Volatile | 1 | - | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 300 ppm/°C | 5kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 400kHz | 30 | AD5259 | 10 | - | - | 5V | - | Potentiometer | I2C | - | 3μA | 3μA | 100nA | 100nA | - | 2 kHz | Linear | - | 2MHz | - | - | - | 256 | 5000Ohm | 75 | 3V | 500ppm/°C | Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4561-503E/MS Microchip Technology | 3300 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4561 | 8 | - | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4019T-103E/LT Microchip Technology | 3000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 6 | Volatile | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4019 | 5 | R-PDSO-G5 | - | - | 2/5V | Rheostat | I2C | - | - | 80μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 128 | 10000Ohm | 100 | 5.5V | - | - | 1mm | - | 2.25mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4141-502E/SN Microchip Technology | 154 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 5kOhm | 129 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4141 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5160BRJZ50-RL7 Analog Devices Inc. | 14422 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | Volatile | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±15% | e4 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 45 ppm/°C | 50kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 25MHz | 40 | AD5160 | 8 | - | - | 5.5V | 3/5V | Potentiometer | SPI | - | 3μA | 3μA | 3μA | 3μA | - | 0.1 kHz | Linear | - | 1.2MHz | - | - | - | 256 | 50000Ohm | 50 | 3V | - | - | 1.3mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4661T-103E/ML Microchip Technology | 6522 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 150 ppm/°C | 10kOhm | 256 | - | - | 1.8V~5.5V | QUAD | - | 260 | 2 | 2.7V | 0.65mm | - | 40 | MCP4661 | 16 | - | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | 2.5μA | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | - | - | Mute, Selectable Address | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5233BRUZ10 Analog Devices Inc. | 17500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | Non-Volatile | - | - | -40°C~85°C | Tube | - | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 600 ppm/°C | 10kOhm | 64 | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | AD5233 | 24 | - | Not Qualified | - | +-2.5/3/5V | Potentiometer | SPI | 4 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.63 kHz | Linear | 2.75V | 630 kHz | 2.25V | 2.5V | - | 64 | 10000Ohm | 15 | 5V | - | Cascade Pin | 1.05mm | - | 7.8mm | 4.4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4011T-103E/SN Microchip Technology | 1620 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4011 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | 1 kHz | Linear | - | - | - | - | - | 64 | 10000Ohm | 70 | 5V | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4641-103E/ST Microchip Technology | 3300 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | 2 | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | 40 | MCP4641 | 14 | - | - | 5V | - | Potentiometer | I2C | - | - | 2.5μA | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | - | Selectable Address | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4531-103E/MS Microchip Technology | 6000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Volatile | 1 | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4531 | 8 | - | - | 5V | - | Potentiometer | I2C | - | - | 2.5μA | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4021-202E/SN Microchip Technology | 44 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | 1 | - | -40°C~125°C | Tube | 2005 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 2.1kOhm | 64 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4021 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | - | - | 45μA | - | - | - | 4 kHz | Linear | - | - | - | - | - | 64 | 2100Ohm | 70 | 5V | - | - | 1.55mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5270BRMZ-20 Analog Devices Inc. | 500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Non-Volatile | - | - | -40°C~125°C | Tube | - | - | ±1% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 5 ppm/°C | 20kOhm | - | Matte Tin (Sn) | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | AD5270 | 10 | - | - | 5V | - | Rheostat | SPI | 1 | 300nA | 300nA | - | - | DIGITAL POTENTIOMETER | 0.3 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | -2.5V | 1024 | 20000Ohm | 35 | - | - | Cascade Pin | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead |