- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Interface | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Supply Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5401EKA T Maxim Integrated | 8 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | 8 | 40.001177mg | Volatile | -40°C~85°C | Tape & Reel (TR) | 2001 | SOT-PoT™ | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | MAX5401 | 8 | - | - | - | - | 3/5V | - | - | Potentiometer | - | SPI | 1 | - | 5μA | - | - | - | - | Single | - | Linear | 256 | 100000Ohm | 250 | 5V | - | - | - | 1.1mm | - | 2.9mm | 1.63mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1804Z-010 Maxim Integrated | 541 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2004 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 10kOhm | 100 | Matte Tin (Sn) | - | - | - | NONVOLATILE MEMORY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | DS1804 | 8 | - | Not Qualified | - | - | 3/5V | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | 1 kHz | Linear | 100 | 10000Ohm | 400 | 5.7V | - | -0.2V | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5477EUD Maxim Integrated | 5 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Non-Volatile | -40°C~85°C | Tube | 2003 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 70 ppm/°C | 10kOhm | 256 | - | - | - | - | - | 1.4W | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | MAX5477 | 14 | - | - | - | - | 3/5V | - | - | Potentiometer | - | I2C | 2 | - | - | 1μA | 15μA | - | - | - | 0.4 kHz | Linear | 256 | 10000Ohm | 325 | - | - | - | Selectable Address | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | - | ||
![]() DS1803E-010 Maxim Integrated | 46 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 750 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | - | 30 | DS1803 | 14 | - | - | - | - | 3/5V | - | - | Potentiometer | - | I2C | 2 | - | - | 40μA | - | - | - | - | 1 kHz | Linear | - | 10000Ohm | 400 | 3.5V | - | -0.5V | Selectable Address | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5402EUA Maxim Integrated | 40 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Volatile | -40°C~85°C | Tube | 2001 | μPoT | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | MAX5402 | 8 | - | - | - | - | 3/5V | - | - | Potentiometer | - | SPI | 1 | - | - | 24μA | - | - | - | - | - | Linear | 256 | 10000Ohm | 275 | 5V | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DS1809Z-100 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2010 | Dallastat™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 100kOhm | - | Matte Tin (Sn) | - | - | - | - | - | 5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | DS1809 | 8 | - | Not Qualified | - | 5.5V | - | - | 4.5V | Potentiometer | - | Pushbutton | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | - | Linear | 64 | - | 400 Max | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1804U-010 Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2004 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 10kOhm | 100 | Matte Tin (Sn) | - | - | - | NONVOLATILE MEMORY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | DS1804 | 8 | - | Not Qualified | - | - | 3/5V | - | - | Potentiometer | 64 | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | 1 kHz | Linear | 100 | 10000Ohm | 400 | 5.7V | - | -0.2V | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1804Z-100 Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2004 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 100kOhm | 100 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | DS1804 | 8 | - | - | - | - | 3/5V | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | 400μA | - | - | - | - | 0.1 kHz | Linear | - | 100000Ohm | 400 | 5.7V | - | -0.2V | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1809-100 Maxim Integrated | 8 |
| Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2010 | Dallastat™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 100kOhm | - | Matte Tin (Sn) | - | - | - | - | - | 5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 30 | DS1809 | 8 | - | - | - | 5.5V | - | - | 4.5V | Potentiometer | - | Pushbutton | 1 | ANALOG CIRCUIT | - | 500μA | - | 500μA | - | - | - | Linear | 64 | - | 400 Max | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5403EUB Maxim Integrated | 5427 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | Volatile | -40°C~85°C | Tube | 1998 | - | ±25% | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | NOT SPECIFIED | MAX5403 | 10 | - | Not Qualified | - | - | 3/5V | - | - | Potentiometer | - | SPI | 2 | - | - | - | - | - | - | - | - | Linear | 256 | 10000Ohm | 275 | 5V | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5482EUD Maxim Integrated | 3029 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Non-Volatile | -40°C~85°C | Tube | 2010 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | 35 ppm/°C | 50kOhm | - | Matte Tin (Sn) | - | - | - | NV MEMORY; IT CAN ALSO OPERATE WITH 2.5V DUAL SUPPLY | - | 2.7V~5.25V ±2.5V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | MAX5482 | 14 | - | - | - | - | 3/5V | - | - | Potentiometer | - | SPI, Up/Down (U/D, INC, CS) | 1 | - | - | 1μA | - | - | - | - | 0.05 kHz | Linear | 1024 | 50000Ohm | 50 | - | - | - | - | - | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX5160LEUA T Maxim Integrated | 77 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2001 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | MAX5160 | 8 | S-PDSO-G8 | Not Qualified | - | - | 3/5V | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | - | Linear | 32 | 50000Ohm | 400 | 5V | 50ppm/°C | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DS1802E Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 750 ppm/°C | 45kOhm | 65 | Matte Tin (Sn) | - | - | - | 3-WIRE SERIAL CONTROL INTERFACE IS ALSO POSSIBLE | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 30 | DS1802 | 20 | - | Not Qualified | - | - | 3/5V | - | - | Potentiometer | - | Pushbutton, Serial | 2 | - | - | - | - | - | - | - | 0.7 kHz | Logarithmic | 65 | 50000Ohm | 400 | 5.5V | 750ppm/°C | -0.5V | Cascade Pin, Mute, Zero-Cross Sense | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5160NEUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50 ppm/°C | 200kOhm | 32 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | MAX5160 | 8 | - | Not Qualified | - | - | 3/5V | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | - | Linear | 32 | 200000Ohm | 400 | 5V | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DS1848B-010 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-LBGA, CSPBGA | YES | - | - | Non-Volatile | -40°C~95°C | Tray | 2006 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | 850 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | NONVOLATILE MEMORY; OTHER RESISTOR VALUE IS 10000 OHM; IT CAN ALSO OPERATE FROM A 5V SUPPLY | - | 3V~5.5V | BOTTOM | BALL | 260 | 2 | 3V | 1mm | - | - | 30 | DS1848 | 16 | S-PBGA-B16 | Not Qualified | - | - | 3.3/5V | - | - | Rheostat | - | I2C | 2 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | Linear | 256 | 10000Ohm | - | 3.3V | - | -0.3V | Selectable Address, Temperature Sensor | - | 1.5mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5428EUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2005 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | MAX5428 | 8 | - | Not Qualified | - | - | 3/5V | - | - | Potentiometer | - | Up/Down (U/D, CS) | 1 | - | - | - | - | - | - | - | - | Linear | 32 | 50000Ohm | 100 | 5V | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5427EUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2005 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 35 ppm/°C | 100kOhm | 32 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | MAX5427 | 8 | - | - | 5V | - | - | - | - | Potentiometer | - | Up/Down (U/D, CS) | 1 | - | - | 1.5μA | - | - | - | - | - | Linear | 32 | 100000Ohm | 100 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() DS1847B-010 Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-LBGA, CSPBGA | YES | 16 | - | Non-Volatile | -40°C~95°C | Tray | 2006 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | 850 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | BOTTOM | BALL | 260 | 2 | 3V | 1mm | - | - | 30 | DS1847 | 16 | - | - | 5V | - | - | - | - | Rheostat | - | I2C | 2 | - | - | 1mA | - | 500μA | DIGITAL POTENTIOMETER | - | - | Linear | 256 | 10000Ohm | - | 3.3V | - | -0.3V | Selectable Address, Temperature Sensor | - | 1.5mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() X9251TS24 Xicor | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | Non-Volatile | - | Bulk | 2005 | - | 20% | e0 | - | Discontinued | - | 24 | - | - | 300 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn/Pb) | 85°C | -40°C | Potentiometer | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | unknown | 2MHz | - | - | - | - | Not Qualified | - | - | 5V | COMMERCIAL | - | - | - | SPI | 4 | - | - | - | - | - | - | - | - | - | 256 | 100000Ohm | - | 5V | - | - | - | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9313ZS-3T1 Intersil (Renesas Electronics America) | 2100 | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | Non-Volatile | - | - | 2005 | - | 20% | e0 | - | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | 300 ppm/°C | 1kOhm | 32 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | not_compliant | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 3.3/5V | COMMERCIAL | - | - | - | Serial | 1 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 32 | 1000Ohm | - | 3V | - | -3V | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead |