- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5481ETE Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | Non-Volatile | -40°C~85°C | Tube | 2010 | ±25% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 10kOhm | - | Matte Tin (Sn) | NV MEMORY; IT CAN ALSO OPERATE WITH 2.5V DUAL SUPPLY | 2.7V~5.25V ±2.5V~5.25V | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | MAX5481 | 16 | - | Not Qualified | - | 3/5V | Potentiometer | SPI, Up/Down (U/D, INC, CS) | 1 | - | - | - | - | 0.25 kHz | Linear | - | 1024 | 10000Ohm | 50 | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5527GUA Maxim Integrated | 172 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | Non-Volatile | -40°C~105°C | Tube | 2010 | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 100kOhm | 64 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | MAX5527 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | 1.5μA | - | - | - | 0.1 kHz | Linear | - | 64 | 100000Ohm | 125 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5423ETA T Maxim Integrated | 183 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.25V | DUAL | NO LEAD | 260 | 1 | 3V | 0.65mm | - | - | NOT SPECIFIED | MAX5423 | 8 | - | Not Qualified | - | 3/5V | Potentiometer | SPI | 1 | - | - | - | - | 0.05 kHz | Linear | - | 256 | 100000Ohm | 325 | 3V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5417META T Maxim Integrated | 41 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2011 | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.25V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | - | MAX5417 | 8 | - | - | - | 3/5V | Potentiometer | I2C | 1 | 1μA | - | - | - | 0.1 kHz | Linear | - | 256 | 50000Ohm | 325 | 3V | - | - | Selectable Address | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX5418LETA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2011 | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.25V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | - | MAX5418 | 8 | - | - | - | 3/5V | Potentiometer | I2C | 1 | 1μA | - | - | - | 0.05 kHz | Linear | - | 256 | 100000Ohm | 325 | 3V | - | - | Selectable Address | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX5418PETA T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2011 | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.25V | DUAL | NO LEAD | 260 | 1 | 3V | 0.65mm | - | - | NOT SPECIFIED | MAX5418 | 8 | S-XDSO-N8 | Not Qualified | - | 3/5V | Potentiometer | I2C | 1 | - | - | - | - | 0.05 kHz | Linear | - | 256 | 100000Ohm | 325 | 3V | 35ppm/°C | - | Selectable Address | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DS18030-010 Maxim Integrated | 8 |
| Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | Volatile | -40°C~85°C | Tube | 1999 | ±20% | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | 750 ppm/°C | 10kOhm | 256 | TIN LEAD | ALSO OPERATES FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | - | 240 | 2 | 3V | - | not_compliant | - | 20 | DS1803 | 16 | - | Not Qualified | - | 3/5V | Potentiometer | I2C | 2 | - | - | - | - | 1 kHz | Linear | - | 256 | 10000Ohm | 400 | 3.5V | - | -0.5V | Selectable Address | - | 19.175mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5439EUD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | Volatile | -40°C~85°C | Tube | 2008 | ±25% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | ALSO REQUIRES A +2.7V TO +5.25V DIGITAL SUPPLY | 10V~30V ±5V~15V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | - | NOT SPECIFIED | MAX5439 | 14 | - | Not Qualified | - | - | Potentiometer | SPI | 1 | - | - | - | - | 0.2 kHz | Linear | -15V | 128 | 100000Ohm | 900 | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() DS3902U-530 Maxim Integrated | 22245 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Non-Volatile | -40°C~95°C | Tube | 2006 | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 30kOhm 50kOhm | 256 | MATTE TIN | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | - | NOT SPECIFIED | DS3902 | 8 | S-PDSO-G8 | Not Qualified | - | - | Rheostat | I2C | 2 | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | 256 | 50000Ohm | - | 5.5V | ±300ppm/°C | -0.3V | Selectable Address | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DS1847E-050 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 14 | Non-Volatile | -40°C~95°C | Tube | 2006 | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 850 ppm/°C | 50kOhm | 256 | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | - | 30 | DS1847 | 14 | - | - | 5V | - | Rheostat | I2C | 2 | 1mA | 1mA | 500μA | DIGITAL POTENTIOMETER | 0.125 kHz | Linear | - | 256 | 50000Ohm | - | 3.3V | - | -0.3V | Selectable Address, Temperature Sensor | 1.1mm | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5450EUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | Volatile | -40°C~85°C | Tube | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | 256 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | NOT SPECIFIED | MAX5450 | 10 | S-PDSO-G10 | Not Qualified | - | 3/5V | Rheostat | Up/Down (U/D, INC, CS) | 2 | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | 256 | 10000Ohm | 225 | 5V | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DS3901E Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | Non-Volatile | -40°C~95°C | Tube | 2006 | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 50 ppm/°C | 20kOhm 30kOhm 50kOhm | 256 | Matte Tin (Sn) | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | - | - | - | DS3901 | 14 | - | - | - | - | Potentiometer | I2C | 3 | - | - | - | - | - | Linear | - | 256 | 50000Ohm | - | 5.5V | - | - | Selectable Address | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5451EUD T Maxim Integrated | 2340 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | NOT SPECIFIED | MAX5451 | 14 | R-PDSO-G14 | Not Qualified | - | 3/5V | Potentiometer | Up/Down (U/D, INC, CS) | 2 | - | - | - | - | - | Linear | - | 256 | 10000Ohm | 225 | 5V | - | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() DS1855B-050 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-LBGA, CSPBGA | YES | 16 | Non-Volatile | -40°C~85°C | Tray | 2012 | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | 750 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 2 | 3V | 1mm | - | 400kHz | 30 | DS1855 | 16 | - | - | 5V | - | Potentiometer | I2C | 2 | 500μA | - | - | - | 1 kHz | Linear | - | 100, 256 | 50000Ohm | 400 | 3.3V | - | -0.3V | Selectable Address | 1.5mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS3502U Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | Non-Volatile | -40°C~100°C | Tube | 2009 | ±20% | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | 4 ppm/°C | 10kOhm | 128 | - | - | 2.5V~5.5V 4.5V~15.5V | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | - | DS3502 | 10 | - | - | 15V | 3/5V | Potentiometer | I2C | 1 | 1mA | 1mA | - | - | - | Linear | - | 128 | 10000Ohm | 5000 | - | ±4ppm/°C | -0.3V | Selectable Address | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5393LAUD Maxim Integrated | 43 |
| Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | Volatile | -40°C~125°C | Tube | 2012 | ±25% | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.65mm | - | - | - | MAX5393 | 14 | - | - | - | - | Potentiometer | SPI | 2 | 27μA | - | - | - | 0.6 kHz | Linear | - | 256 | 10000Ohm | 200 Max | 1.8V | - | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5392LAUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | Volatile | -40°C~125°C | Tube | 2002 | ±25% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 10kOhm | - | Matte Tin (Sn) | - | 1.7V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | MAX5392 | 16 | - | - | - | 1.8/5V | Potentiometer | I2C | 2 | 27μA | - | - | - | - | Linear | - | 256 | - | 200 Max | - | - | - | Selectable Address | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() DS1845B-050 Maxim Integrated | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-LBGA, CSPBGA | YES | - | Non-Volatile | -40°C~85°C | Tray | 2003 | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 30 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | NONVOLATILE MEMORY; OTHER RESISTOR VALUE IS 10000 OHM; IT CAN ALSO OPERATE FROM A 5V SUPPLY | 2.7V~5.5V | BOTTOM | BALL | 260 | 2 | 3V | 1mm | - | - | 30 | DS1845 | 16 | S-PBGA-B16 | Not Qualified | - | 3/5V | Potentiometer | I2C | 2 | - | - | - | - | - | Linear | - | 100, 256 | 50000Ohm | 500 | 3.5V | 750ppm/°C | -0.5V | Selectable Address | 1.5mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5434NEZT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2008 | ±25% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 35 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | MAX5434 | 6 | - | - | 5V | - | Rheostat | I2C | 1 | 2μA | - | - | DIGITAL POTENTIOMETER | 0.5 kHz | Linear | - | 32 | 50000Ohm | 610 | 5V | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5394NATA T Maxim Integrated | 2502 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2013 | ±25% | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | 100kOhm | - | - | - | 1.7V~5.5V | DUAL | - | - | - | - | 0.5mm | - | - | - | MAX5394 | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | - | - | Linear | - | 256 | - | 25 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |