- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Halogen Free | Converter Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Control Interface | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N57M5114ZD50TG ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Non-Volatile | - | - | 150°C TJ | Tape & Reel (TR) | 2008 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | - | 300 ppm/°C | 50kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | Linear | 32 | 50000Ohm | 150 | 5.5V | 300ppm/°C | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() X9258US24IZT2 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | Non-Volatile | - | - | - | Tape & Reel | 2000 | - | - | e3 | yes | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | 40 | - | 24 | - | - | 5V | 5V | INDUSTRIAL | - | I2C | 4 | 5.5V | 4.5V | 100μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | 100000Ohm | - | - | - | - | - | - | 2.65mm | - | 7.5mm | No | - | RoHS Compliant | - | ||
![]() ISL23415UFRUZ-T7A Intersil (Renesas Electronics America) | 401 |
| Datasheet | - | - | Surface Mount | - | - | - | 10 | - | Volatile | - | - | - | Tape & Reel | 2005 | - | 20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 85 ppm/°C | 50kOhm | 256 | MATTE TIN | 125°C | -40°C | - | - | - | - | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | - | - | - | - | - | 3.3V | - | AUTOMOTIVE | - | SPI | 1 | 5.5V | 1.7V | - | 100μA | - | DIGITAL POTENTIOMETER | 0.25 kHz | - | - | 50000Ohm | - | - | - | - | - | - | 0.55mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() X9258US24IZ-2.7T1 Intersil (Renesas Electronics America) | 38 |
| - | - | - | Surface Mount | - | SOIC | - | - | - | Non-Volatile | - | - | - | - | - | - | - | e3 | - | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | - | 40 | - | - | - | Not Qualified | 5V | - | INDUSTRIAL | - | I2C | 4 | 5.5V | 2.7V | 100μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | 100000Ohm | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() X9268TS24IZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOIC | - | - | - | Non-Volatile | - | - | - | Tape & Reel | 2005 | - | - | - | - | Active | - | - | - | 300 ppm/°C | 100kOhm | 256 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | I2C | 2 | 5.5V | 4.5V | 3mA | - | - | - | - | Linear | 256 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() X9313USI Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | Non-Volatile | - | - | - | Bulk | 2005 | - | 20% | e0 | - | Discontinued | - | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | Tin/Lead (Sn/Pb) | 85°C | -40°C | Potentiometer | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | - | 1 | 5V | - | not_compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5V | INDUSTRIAL | - | Serial | 1 | - | - | - | - | - | - | - | - | 32 | 50000Ohm | - | 5V | - | -5V | - | - | - | 4.89mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL95710WIU10Z-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | Surface Mount | - | MSOP | - | 10 | - | Non-Volatile | - | - | - | Cut Tape | 2004 | - | 20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 50 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | 10 | - | - | - | +-3.3/+-5V | INDUSTRIAL | - | Serial | 1 | -5.5V | -2.7V | -100μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | 10000Ohm | - | - | - | - | - | - | - | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() CAT5111VI-50-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | SOIC | YES | - | - | - | - | - | - | - | 2008 | - | - | e4 | yes | Discontinued | - | 8 | EAR99 | 300 ppm/°C | 50kOhm | 100 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | - | 40 | - | 8 | R-PDSO-G8 | Not Qualified | 5V | - | INDUSTRIAL | - | - | - | 6V | 2.5V | - | 200μA | Halogen Free | DIGITAL POTENTIOMETER | - | - | - | 50000Ohm | - | 3V | - | - | INCREMENT/DECREMENT | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() X9455WV24IZ-2.7 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | Surface Mount | - | TSSOP | - | - | - | Non-Volatile | - | - | - | - | - | - | 20% | e3 | - | - | 3 (168 Hours) | 24 | EAR99 | 300 ppm/°C | 10kOhm | 256 | MATTE TIN | 85°C | -40°C | - | NONVOLATILE MEMORY;UP/DOWN INTERFACE FOR INDIVIDUAL POTENTIOMETER WIPERS | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 400kHz | 40 | - | 24 | - | Not Qualified | - | 3/5V | INDUSTRIAL | - | Serial | 2 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 256 | 10000Ohm | - | - | - | - | - | - | - | 7.8mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() CAT5116YI ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | - | TSSOP | - | 8 | - | Non-Volatile | 1 | - | - | Rail/Tube | - | - | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 32kOhm | 100 | Tin (Sn) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | - | 8 | - | - | 5V | - | INDUSTRIAL | - | Serial | - | 5.5V | 2.5V | - | 100μA | - | DIGITAL POTENTIOMETER | - | - | - | 32000Ohm | - | 3V | - | - | - | - | - | 4.4mm | 3mm | No | - | RoHS Compliant | - | ||
![]() ISL23318UFUZ-T7A Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | - | MSOP | - | 10 | - | Volatile | - | - | - | Tape & Reel | 2005 | - | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 85 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | - | - | - | 3.3V | - | AUTOMOTIVE | - | I2C | 1 | 5.5V | 1.7V | - | 18μA | - | DIGITAL POTENTIOMETER | 0.25 kHz | - | - | 50000Ohm | - | - | - | - | - | - | - | 3mm | 3mm | No | - | RoHS Compliant | - | ||
![]() ISL23418TFUZ-T7A Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | - | MSOP | - | 10 | - | Volatile | - | - | - | - | 2011 | - | - | e3 | - | Active | 1 (Unlimited) | 10 | - | 70 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | - | DUAL | GULL WING | - | - | - | 0.5mm | - | - | - | - | - | - | - | 3.3V | - | AUTOMOTIVE | - | SPI | 1 | 5.5V | 1.7V | - | 100μA | - | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ISL23415WFRUZ-T7A Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 10 | - | Volatile | - | - | - | - | 2005 | - | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 175 ppm/°C | 10kOhm | 256 | MATTE TIN | 125°C | -40°C | - | - | - | - | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | - | - | - | - | - | 3.3V | - | AUTOMOTIVE | - | SPI | 1 | 5.5V | 1.7V | - | 100μA | - | DIGITAL POTENTIOMETER | 1.2 kHz | - | - | 10000Ohm | - | - | - | - | - | - | 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() X9315US Xicor | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | Non-Volatile | - | - | - | Bulk | 2005 | - | 20% | - | - | Discontinued | - | - | - | 300 ppm/°C | 50kOhm | - | - | 70°C | 0°C | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | 1 | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CAT5115VI10 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Volatile | - | - | -40°C~85°C | - | - | - | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 10kOhm | - | - | - | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | compliant | - | - | - | 8 | - | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | Linear | 32 | - | 150 | - | 50ppm/°C | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X93156WM8IZ-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | Surface Mount | - | MSOP | - | 8 | - | Non-Volatile | - | - | - | Bulk | - | - | 25% | e3 | - | - | 2 (1 Year) | 8 | EAR99 | 35 ppm/°C | 12.5kOhm | 32 | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | - | 8 | - | - | 5V | - | INDUSTRIAL | - | Serial | 1 | 5.5V | 2.7V | 200μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | 12500Ohm | - | - | - | - | - | - | - | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() X9315USIZ-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | - | - | Bulk | - | - | 20% | e3 | - | - | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | 40 | - | - | - | - | 5V | - | INDUSTRIAL | - | Serial | 1 | 5.5V | 2.7V | 50μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | 50000Ohm | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() X9268US24IZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | - | SOIC | - | - | - | Non-Volatile | - | - | - | Tape & Reel | 2005 | - | - | e3 | - | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 2 | 5V | - | - | - | - | - | 24 | - | - | 5V | - | INDUSTRIAL | - | I2C | 2 | 5.5V | 4.5V | 3mA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | 50000Ohm | - | - | - | - | - | - | - | 15.4mm | 7.5mm | No | - | RoHS Compliant | - | ||
![]() DS4301U-200/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 200kOhm | - | - | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | DS4301 | - | - | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | Linear | 32 | - | 500 | - | ±250ppm/°C | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9241AMPIZ Renesas Electronics America Inc. | 2427 | - | Datasheet | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | Non-Volatile | - | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | 300 ppm/°C | 2kOhm 10kOhm 10kOhm 50kOhm | 64 | Matte Tin (Sn) | - | - | - | REST 3 RESISTOR ARRAY VALUES ARE : 2000, 10000, 10000 OHMS | - | 5V | DUAL | - | NOT SPECIFIED | 4 | 5V | - | - | - | NOT SPECIFIED | X9241A | - | R-PDIP-T20 | - | - | - | - | Potentiometer | I2C | 4 | - | - | - | - | - | - | - | Linear | 64 | 50000Ohm | 40 | 5V | ±300ppm/°C | -3V | - | Selectable Address | - | 25.908mm | 7.62mm | - | - | ROHS3 Compliant | - |