- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Converter Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9221AWSIZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 9 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | Non-Volatile | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | - | - | 10kOhm | 64 | Matte Tin (Sn) | - | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | NOT SPECIFIED | X9221A | 20 | - | - | - | - | Potentiometer | I2C | 2 | - | - | Linear | 64 | 10000Ohm | 40 | 5V | ±300ppm/°C | -3V | - | - | Selectable Address | - | - | 7.493mm | ROHS3 Compliant | ||
![]() X9271UV14IZ Renesas Electronics America Inc. | 50 |
| Datasheet | 7 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | - | - | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | NONVOLATILE MEMORY | - | 5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | X9271 | 14 | - | Not Qualified | - | - | Potentiometer | SPI | 1 | - | - | Linear | 256 | 50000Ohm | 150 Max | 5V | ±300ppm/°C | - | - | - | Selectable Address | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() X9271UV14IZ-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 7 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | - | - | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9271 | 14 | - | - | - | - | Potentiometer | SPI | 1 | - | - | Linear | 256 | - | 300 Max | - | ±300ppm/°C | - | - | - | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() X9250US24Z-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | Non-Volatile | - | - | Commercial grade | 0°C~70°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 5 (48 Hours) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | - | ±2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9250 | 24 | - | - | - | - | Potentiometer | SPI | 4 | - | - | Linear | 256 | - | 150 | - | ±300ppm/°C | - | - | - | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() X9241AWVIZ Renesas Electronics America Inc. | 50 |
| Datasheet | 7 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | - | - | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | - | 300 ppm/°C | 10kOhm | 64 | MATTE TIN | REST 3 RESISTOR ARRAY VALUES ARE : 10000 OHMS | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | X9241A | 20 | R-PDSO-G20 | - | - | - | Potentiometer | I2C | 4 | - | - | Linear | 64 | 10000Ohm | 40 | 5V | ±300ppm/°C | -3V | - | - | Selectable Address | 1.2mm | 6.5mm | - | ROHS3 Compliant | ||
![]() X9241AUVIZ Renesas Electronics America Inc. | 50 |
| Datasheet | 17 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | - | - | Industrial grade | -40°C~85°C | Tube | 2005 | XDCP™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | - | 300 ppm/°C | 50kOhm | 64 | MATTE TIN | REST 3 RESISTOR ARRAY VALUES ARE : 50000 OHMS | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | X9241A | 20 | R-PDSO-G20 | - | - | - | Potentiometer | I2C | 4 | - | - | Linear | 64 | 50000Ohm | 40 | 5V | ±300ppm/°C | -3V | - | - | Selectable Address | 1.2mm | 6.5mm | - | ROHS3 Compliant | ||
![]() X9251UV24IZ-2.7 Renesas Electronics America Inc. | 692 |
| Datasheet | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | - | - | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 3 (168 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | NONVOLATILE DATA REGISTERS | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | X9251 | 24 | - | Not Qualified | - | - | Potentiometer | SPI | 4 | - | - | Linear | 256 | 50000Ohm | 300 Max | 2.7V | ±300ppm/°C | - | - | - | Selectable Address | 1.2mm | 7.8mm | - | ROHS3 Compliant | ||
![]() X9259UV24IZ Renesas Electronics America Inc. | 50 |
| Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | - | - | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 3 (168 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | NONVOLATILE MEMORY | - | 5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | X9259 | 24 | - | Not Qualified | - | - | Potentiometer | I2C | 4 | - | - | Linear | 256 | 50000Ohm | 220 Max | 5V | ±300ppm/°C | - | - | - | Selectable Address | 1.2mm | 7.8mm | - | ROHS3 Compliant | ||
![]() X9259UV24Z-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | - | - | Commercial grade | 0°C~70°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 3 (168 Hours) | 24 | - | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | ALSO HAS INCR/DECR CTRL INTERFACE | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 0.65mm | NOT SPECIFIED | X9259 | 24 | - | - | - | - | Potentiometer | I2C | 4 | - | - | Linear | 256 | 50000Ohm | 300 Max | 5.5V | ±300ppm/°C | - | - | - | Selectable Address | 1.2mm | 7.8mm | - | ROHS3 Compliant | ||
![]() X9250US24IZ-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 17 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | Non-Volatile | - | - | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | - | - | Active | 5 (48 Hours) | - | - | - | 50kOhm | - | - | - | - | ±2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9250 | 24 | - | - | - | - | Potentiometer | SPI | 4 | - | - | Linear | 256 | - | 150 | - | ±300ppm/°C | - | - | - | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() X9420WV14IZ-2.7T1 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | - | Obsolete | 5 (48 Hours) | - | - | - | 10kOhm | - | Matte Tin (Sn) | - | - | ±2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9420 | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | Linear | 64 | - | 150 | - | ±300ppm/°C | - | - | - | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() MAX5434PEZT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | Non-Volatile | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 35 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | MAX5434 | 6 | R-PDSO-G6 | Not Qualified | - | - | Potentiometer | I2C | 1 | - | 0.5 kHz | Linear | 32 | 50000Ohm | 610 | 5V | 35ppm/°C | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ISL23428UFRUZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-UFQFN | YES | Volatile | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | 65 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | 1.2V~5.5V 1.7V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.4mm | NOT SPECIFIED | ISL23428 | - | R-PQCC-N16 | - | - | - | Potentiometer | SPI | 2 | - | 0.25 kHz | Linear | 128 | 50000Ohm | 70 | 5.5V | 65ppm/°C | - | - | - | - | 0.55mm | - | 1.8mm | ROHS3 Compliant | ||
![]() ISL23318UFRUZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-UFQFN | YES | Volatile | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 10 | - | 85 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | 1.2V~5.5V 1.7V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | ISL23318 | 10 | - | - | - | - | Potentiometer | I2C | 1 | - | 0.25 kHz | Linear | 128 | 50000Ohm | 70 | 5.5V | 85ppm/°C | - | - | - | Selectable Address | 0.55mm | - | - | ROHS3 Compliant | ||
![]() ISL90728WIE627Z-T7A Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | Volatile | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | - | 45 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | NOT SPECIFIED | ISL90728 | 6 | R-PDSO-G6 | - | - | - | Rheostat | I2C | 1 | DIGITAL POTENTIOMETER | - | Linear | 128 | 10000Ohm | 85 | 5.5V | ±45ppm/°C | 2.7V | - | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() X9111TV14IZ-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 7 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | - | - | - | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | 100kOhm | - | Matte Tin (Sn) - annealed | - | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9111 | 14 | - | - | - | - | Potentiometer | SPI | 1 | - | - | Linear | 1024 | - | 150 | - | ±300ppm/°C | - | - | - | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() ISL23315WFUZ Renesas Electronics America Inc. | 21 |
| Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | Volatile | - | - | - | -40°C~125°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | Matte Tin (Sn) - annealed | - | - | 1.2V~5.5V 1.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL23315 | 10 | - | - | - | - | Potentiometer | I2C | 1 | - | - | Linear | 256 | - | 70 | - | 175ppm/°C | - | - | - | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() X9015US8IZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Volatile | - | - | - | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | - | 5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9015 | 8 | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | Linear | 32 | - | 200 | - | ±300ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() X9315WSZ Renesas Electronics America Inc. | 1115 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | - | - | Commercial grade | 0°C~70°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) - annealed | NONVOLATILE MEMORY | - | 5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | X9315 | 8 | R-PDSO-G8 | Not Qualified | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | Linear | 32 | 10000Ohm | 200 | 5V | ±300ppm/°C | - | - | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX5433LETA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | YES | - | 85°C | -40°C | - | - | Strip | 2008 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | - | 32 | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | - | 8 | S-XDSO-N8 | Not Qualified | 3/5V | INDUSTRIAL | - | - | - | DIGITAL POTENTIOMETER | 0.25 kHz | - | - | 100000Ohm | - | 5V | - | - | LINEAR | 2-WIRE SERIAL | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant |