- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Harmonic Distortion | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5204BRUZ100-R7 Analog Devices Inc. | 124 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 24-TSSOP | Volatile | 4 | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | - | - | Active | 1 (Unlimited) | - | - | 30 ppm/°C | 100kOhm | 256 | - | 85°C | -40°C | - | 2.7V~5.5V ±2.3V~2.7V | - | - | - | - | - | - | - | - | AD5204 | - | - | - | - | Potentiometer | - | SPI | 4 | 5.5V | 2.7V | 12μA | 12μA | 12μA | 12μA | - | - | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | - | - | 256 | - | 50 | - | 700ppm/°C | - | Cascade Pin, Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4151-503E/SN Microchip Technology | 21 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | - | -40°C~125°C | Tube | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 257 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4151 | 8 | - | 5V | - | Potentiometer | - | SPI | 1 | - | - | - | 1mA | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5231BRUZ10 Analog Devices Inc. | 6 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Non-Volatile | - | -40°C~85°C | Tube | - | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 600 ppm/°C | 10kOhm | - | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | AD5231 | 16 | - | - | +-2.5/3/5V | Potentiometer | - | SPI | 1 | - | - | 2.7μA | 2.7μA | 2.7μA | 2.7μA | - | 0.37 kHz | Linear | 2.75V | 370 kHz | 2.25V | 2.5V | - | - | 1024 | 10000Ohm | 50 | 3V | - | - | Cascade Pin | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5160BRJZ5-R2 Analog Devices Inc. | 4025 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 45 ppm/°C | 5kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 25MHz | 40 | AD5160 | 8 | - | 5.5V | 3/5V | Potentiometer | - | SPI | - | - | - | 3μA | 3μA | 3μA | 3μA | - | 1.2 kHz | Linear | - | 1.2MHz | - | - | - | - | 256 | 5000Ohm | 50 | 3V | - | - | - | 1.15mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5222BRZ10-REEL7 Analog Devices Inc. | 17 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | -35 ppm/°C | 10kOhm | - | - | - | - | CAN ALSO WORK WITH 5V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | AD5222 | 14 | Not Qualified | 5.4V | - | Potentiometer | 2 | Up/Down (U/D, CS) | 2 | - | - | 15μA | 15μA | 15μA | 15μA | - | - | Linear | 2.7V | 1MHz | 2.3V | 2.5V | VOLUME CONTROL CIRCUIT | - | 128 | - | 45 | - | - | 0.005% | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5248BRMZ100-RL7 Analog Devices Inc. | 355 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 5 ppm/°C | 100kOhm | 256 | - | - | - | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 30 | AD5248 | 10 | - | 5.5V | 3/5V | Rheostat | - | I2C | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | - | DIGITAL POTENTIOMETER | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | - | 256 | 100000Ohm | 160 | - | 35ppm/°C | - | Selectable Address | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4011-502E/SN Microchip Technology | 745 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | 1 | -40°C~125°C | Tube | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 64 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4011 | 8 | - | 5V | - | Potentiometer | - | Up/Down (U/D, CS) | - | - | - | - | 45μA | - | - | - | 2 kHz | Linear | - | - | - | - | - | - | 64 | 5000Ohm | 70 | 5V | - | - | - | 1.55mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5252BRUZ1-RL7 Analog Devices Inc. | 2000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Non-Volatile | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 650 ppm/°C | 1kOhm | 256 | - | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 400kHz | 30 | AD5252 | 14 | Not Qualified | 2.75V | 3/5V | Potentiometer | - | I2C | 2 | - | - | 3μA | 3μA | 5μA | 5μA | - | 4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | -2.5V | 256 | 1000Ohm | 200 | - | - | - | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5262BRUZ50-RL7 Analog Devices Inc. | 200 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 25MHz | 30 | AD5262 | 16 | - | 15V | - | Potentiometer | - | SPI | 2 | - | - | 25μA | 25μA | 1μA | - | - | 0.13 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | - | -5V | 256 | 50000Ohm | 60 | 5V | - | - | Cascade Pin | - | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5160BRJZ100-R2 Analog Devices Inc. | 516 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | ±15% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 45 ppm/°C | 100kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | AD5160 | 8 | - | 5.5V | 3/5V | Potentiometer | - | SPI | - | - | - | 3μA | 3μA | - | - | - | 0.04 kHz | Linear | - | 1.2MHz | - | - | - | - | 256 | 100000Ohm | 50 | 3V | - | - | - | 1.15mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4142-103E/MF Microchip Technology | 43 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4142 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | - | - | 550μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4241-104E/SL Microchip Technology | 5000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Non-Volatile | - | -40°C~125°C | Tube | - | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4241 | 14 | - | 5V | - | Potentiometer | - | SPI | 2 | - | - | - | 550μA | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 1.25mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5160BRJZ10-R2 Analog Devices Inc. | 70 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | ±15% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 45 ppm/°C | 10kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | AD5160 | 8 | - | 5.5V | 3/5V | Potentiometer | - | SPI | - | - | - | 3μA | 3μA | 3μA | - | - | 0.6 kHz | Linear | - | 1.2MHz | - | - | - | - | 256 | 10000Ohm | 50 | 3V | - | - | - | 1.15mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP41050-E/P Microchip Technology | 199 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Volatile | 1 | -40°C~125°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | 10MHz | - | MCP41050 | 8 | - | 5V | - | Potentiometer | - | SPI | - | - | - | - | 340μA | - | 10nA | - | 0.28 kHz | Linear | - | - | - | - | - | - | 256 | 50000Ohm | 175 | 5V | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4542T-502E/MF Microchip Technology | 56100 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4542 | 8 | - | 5V | - | Rheostat | - | I2C | 1 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | - | 129 | 5000Ohm | 75 | - | 150ppm/°C | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5175BRMZ-10-RL7 Analog Devices Inc. | In Stock | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±15% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | - | - | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 30 | AD5175 | 10 | - | 5V | - | Rheostat | - | I2C | 1 | - | - | 300nA | 300nA | 1μA | - | DIGITAL POTENTIOMETER | - | Linear | 2.75V | 700 kHz | 2.5V | - | - | - | 1024 | - | 35 | - | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8402ARUZ100 Analog Devices Inc. | 50 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | 2 | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 100kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | AD8402 | 14 | - | 5.5V | 3/5V | Potentiometer | - | SPI | - | - | - | 10nA | 10nA | 900μA | 10nA | - | 0.071 kHz | Linear | - | 5MHz | - | - | - | - | 256 | 100000Ohm | 200 | - | - | - | - | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5252BRUZ100-RL7 Analog Devices Inc. | 823 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Non-Volatile | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 100kOhm | 256 | - | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 400kHz | 30 | AD5252 | 14 | Not Qualified | 2.75V | 3/5V | Potentiometer | - | I2C | 2 | - | - | 3μA | 3μA | 5μA | 5μA | - | 0.04 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | -2.5V | 256 | 100000Ohm | 200 | - | 650ppm/°C | - | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4261-104E/ST Microchip Technology | 1947 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 50 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4261 | 14 | - | - | 1.8/5V | Potentiometer | - | SPI | 2 | - | - | - | 550μA | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | 150ppm/°C | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4251T-103E/ST Microchip Technology | 22000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4251 | 14 | - | 5V | - | Potentiometer | - | SPI | 2 | - | - | - | 1mA | - | - | - | 1 kHz | Linear | - | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - |