- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Converter Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Control Interface | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9317WS8Z Renesas Electronics America Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | Commercial grade | 0°C~70°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | Matte Tin (Sn) - annealed | - | - | - | - | 5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9317 | 8 | - | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 100 | - | 200 | - | ±300ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() X9313UMIZ-3 Renesas Electronics America Inc. | 500 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Non-Volatile | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) - annealed | - | - | - | NONVOLATILE MEMORY | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | X9313 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 32 | 50000Ohm | 40 | 3V | ±300ppm/°C | -3V | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() X9313WMIZ Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Non-Volatile | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) - annealed | - | - | - | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | X9313 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 32 | 10000Ohm | 40 | 5V | ±300ppm/°C | -5V | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() X9317US8IZ Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | - | - | - | 5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9317 | 8 | - | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 100 | - | 200 | - | ±300ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() X9317WV8IZ-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 3 Weeks | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9317 | 8 | - | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 100 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() X9317UV8IZ-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9317 | 8 | - | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 100 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() X9111TV14IZ-2.7T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | 100kOhm | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9111 | 14 | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | - | - | - | Linear | 1024 | - | 150 | - | ±300ppm/°C | - | - | Selectable Address | - | - | - | - | ROHS3 Compliant | - | ||
![]() X9111TV14IZ Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 300 ppm/°C | 100kOhm | - | Matte Tin (Sn) - annealed | - | - | - | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | X9111 | 14 | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | - | - | - | Linear | 1024 | 100000Ohm | 150 | 5.5V | ±300ppm/°C | - | - | Selectable Address | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() X9271UV14IZ-2.7T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 7 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9271 | 14 | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | - | - | - | Linear | 256 | - | 300 Max | - | ±300ppm/°C | - | - | Selectable Address | - | - | - | - | ROHS3 Compliant | - | ||
![]() X9250TS24Z Renesas Electronics America Inc. | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | Commercial grade | 0°C~70°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | NONVOLATILE MEMORY | ±5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | X9250 | 24 | - | Not Qualified | - | - | - | Potentiometer | SPI | 4 | - | - | - | - | - | - | Linear | 256 | 100000Ohm | 150 | 5.5V | ±300ppm/°C | -5.5V | - | Selectable Address | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() DS1844-050 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | Volatile | - | -40°C~85°C | Tube | 2005 | - | ±20% | e3 | yes | Last Time Buy | 1 (Unlimited) | 20 | EAR99 | 750 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | - | 260 | 4 | 3V | - | NOT SPECIFIED | DS1844 | 20 | R-PDIP-T20 | Not Qualified | - | - | - | Potentiometer | I2C, Serial | 4 | - | - | - | - | - | 0.2 kHz | Linear | 64 | 50000Ohm | 250 | 3.5V | 750ppm/°C | -0.5V | - | Selectable Address | - | 26.16mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() X9258US24Z Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | Non-Volatile | Commercial grade | 0°C~70°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 5 (48 Hours) | - | - | - | 50kOhm | - | Matte Tin (Sn) | - | - | - | - | ±5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9258 | 24 | - | - | - | - | - | Potentiometer | I2C | 4 | - | - | - | - | - | - | Linear | 256 | - | 40 | - | ±300ppm/°C | - | - | Selectable Address | - | - | - | - | ROHS3 Compliant | - | ||
![]() X9251UV24Z-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | Commercial grade | 0°C~70°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 3 (168 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | NONVOLATILE DATA REGISTERS | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | X9251 | 24 | - | Not Qualified | - | - | - | Potentiometer | SPI | 4 | - | - | - | - | - | - | Linear | 256 | 50000Ohm | 300 Max | 2.7V | ±300ppm/°C | - | - | Selectable Address | 1.2mm | 7.8mm | - | - | ROHS3 Compliant | - | ||
![]() X9258TS24IZ-2.7T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 7 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | - | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | NONVOLATILE MEMORY | ±2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | 40 | X9258 | 24 | - | Not Qualified | - | - | - | Potentiometer | I2C | 4 | - | - | - | - | - | - | Linear | 256 | 100000Ohm | 150 | 5.5V | ±300ppm/°C | -5.5V | - | Selectable Address | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() DS1868E-50 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | Volatile | - | -40°C~85°C | Tube | 1999 | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 750 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn/Pb) | - | - | - | - | 2.7V~3.3V 5V | DUAL | GULL WING | 240 | - | 5V | 0.65mm | 20 | DS1868 | 20 | - | - | - | 5V | - | Potentiometer | Serial | 2 | - | - | - | 400μA | - | - | Linear | 256 | 50000Ohm | 400 | - | - | - | - | Cascade Pin | 1.1mm | 6.5mm | 4.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1868S-100/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | SOIC | - | 16 | Volatile | - | - | Tape & Reel (TR) | 1999 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 750 ppm/°C | 100kOhm | 256 | - | 85°C | -40°C | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | 2 | - | - | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() X9313ZSZ-3 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | Commercial grade | 0°C~70°C | Tube | - | XDCP™ | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 1kOhm | 32 | Matte Tin (Sn) - annealed | - | - | - | NONVOLATILE MEMORY | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | X9313 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 32 | 1000Ohm | 40 | 3V | ±300ppm/°C | -3V | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5400EKA Maxim Integrated | 187 | - | Datasheet | - | - | - | SOT | YES | 8 | Volatile | - | - | Bulk | - | - | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | 50kOhm | 256 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 50000Ohm | - | 1.65V | - | - | 2-WIRE SERIAL | - | - | - | - | No | RoHS Compliant | - | ||
![]() X9315TMZ-2.7T1 Intersil (Renesas Electronics America) | 21 |
| Datasheet | - | Surface Mount | - | MSOP | - | 8 | Non-Volatile | - | - | - | - | - | 20% | e3 | - | - | 2 (1 Year) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 32 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 40 | - | - | - | - | 5V | - | COMMERCIAL | - | Serial | 1 | 5.5V | 2.7V | 50μA | - | DIGITAL POTENTIOMETER | - | Linear | - | 100000Ohm | - | - | - | - | - | - | - | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() CAT5114LI-00 ON Semiconductor | In Stock | - | Datasheet | - | - | - | PDIP | NO | 8 | Non-Volatile | - | - | - | - | - | - | e3 | yes | - | - | 8 | - | 300 ppm/°C | 100kOhm | 32 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 3V | 2.54mm | 40 | - | 8 | - | - | 5V | - | INDUSTRIAL | - | - | - | 6V | 2.5V | - | 100μA | DIGITAL POTENTIOMETER | - | - | - | 100000Ohm | - | 3V | - | - | INCREMENT/DECREMENT | - | 4.57mm | 9.59mm | 7.62mm | No | RoHS Compliant | - |