- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Quiescent Current | Halogen Free | Converter Type | Supply Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8400AR1 Analog Devices Inc. | 20 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Volatile | 1 | -40°C~125°C | Tube | - | - | ±33% | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 500 ppm/°C | 1kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | - | 30 | AD8400 | 8 | - | 3V | 3/5V | Potentiometer | SPI | - | - | - | - | - | 900μA | - | 10nA | - | - | - | 5 kHz | Linear | - | - | - | - | - | 256 | 1000Ohm | 200 | 5.5V | 700ppm/°C | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MCP4531-502E/MS Microchip Technology | 66 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Volatile | - | -40°C~125°C | Tube | - | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4531 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | - | - | 2.5μA | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5110BCPZ80-RL7 Analog Devices Inc. | 26 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | - | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | AD5110 | 8 | Not Qualified | 5.5V | 2.5/5V | Potentiometer | I2C | 1 | - | - | 750μA | 750nA | 750μA | - | - | - | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | 128 | 80000Ohm | 70 | - | - | - | - | 0.65mm | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CAT5114VI-10-GT3 ON Semiconductor | 1026 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 540.001716mg | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | 10kOhm | - | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | CAT5114 | 8 | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | 100μA | - | 100μA | - | - | Halogen Free | - | Single | - | Linear | - | - | - | - | - | 32 | - | 150 | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCP4232-104E/UN Microchip Technology | 1000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | - | -40°C~125°C | Tube | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4232 | 10 | - | - | 1.8/5V | Rheostat | SPI | 2 | - | - | - | 550μA | - | - | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5204BRZ100 Analog Devices Inc. | 1085 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | Volatile | 4 | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 100kOhm | 256 | - | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 4 | 2.5V | 1.27mm | - | 30 | AD5204 | 24 | Not Qualified | - | 3/5V | Potentiometer | SPI | - | - | - | 12μA | 12μA | 12μA | - | 12μA | - | - | - | 0.069 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 50 | - | - | Cascade Pin, Selectable Address | 2.35mm | - | 15.6mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4024T-502E/OT Microchip Technology | 43 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | 2006 | WiperLock™ | ±20% | e3 | yes | Discontinued | 1 (Unlimited) | 5 | EAR99 | 150 ppm/°C | 5kOhm | 64 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4024 | 5 | - | 5V | - | Rheostat | Up/Down (U/D, CS) | 1 | - | - | - | 45μA | - | - | - | - | DIGITAL POTENTIOMETER | - | 2 kHz | Linear | - | - | - | - | - | 64 | 5000Ohm | 70 | 5V | - | - | 1.3mm | - | 3.1mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4551-503E/MS Microchip Technology | 7500 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4551 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | - | - | 2.5μA | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | 150ppm/°C | Mute, Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5243BRMZ2.5 Analog Devices Inc. | 2 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | - | -40°C~125°C | Tube | - | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 2.5kOhm | 256 | - | - | - | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 400kHz | 30 | AD5243 | 10 | - | 5.5V | 3/5V | Potentiometer | I2C | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | - | 3.5μA | - | - | - | 4.8 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 2500Ohm | 160 | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4562T-503E/MF Microchip Technology | 4710 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | 8-DFN-EP (3x3) | - | Non-Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | 150 ppm/°C | 50kOhm | 256 | - | 125°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | MCP4562 | - | - | 5V | - | Rheostat | I2C | 1 | 5.5V | 1.8V | - | 2.5μA | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | 150ppm/°C | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5110BCPZ10-1-RL7 Analog Devices Inc. | 854 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | - | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 10kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 30 | AD5110 | 8 | - | 5.5V | 2.5/5V | Potentiometer | I2C | 1 | - | - | 750μA | 750nA | 750μA | - | - | - | - | - | 2 kHz | Linear | - | 4MHz | - | - | - | 128 | 10000Ohm | 70 | - | - | - | - | 0.65mm | 2mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5162BRMZ2.5-RL7 Analog Devices Inc. | 3235 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 2.5kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 25MHz | 30 | AD5162 | 10 | - | 5.5V | 3/5V | Potentiometer | SPI | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | - | 3.5μA | - | - | - | 4.8 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 2500Ohm | 160 | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4151-103E/MF Microchip Technology | 55 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | Volatile | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4151 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5263BRUZ50 Analog Devices Inc. | 3020 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | - | Volatile | - | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 30 ppm/°C | 50kOhm | 256 | - | - | - | CAN ALSO OPERATE FROM 5 TO 15V SINGLE SUPPLY; 2-WIRE SERIAL CONTROL INTERFACE IS ALSO POSSIBLE | 4.5V~16.5V ±4.5V~7.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 25MHz | 40 | AD5263 | 24 | - | 5V | - | Potentiometer | I2C, SPI | 4 | - | - | 1μA | 1μA | 1μA | 8 | - | - | - | - | 0.15 kHz | Linear | 7.5V | 300 kHz | 4.5V | 5V | -5V | 256 | 50000Ohm | 60 | - | - | Cascade Pin, Selectable Address | 1.05mm | - | 7.8mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5200BRMZ10 Analog Devices Inc. | 3000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 500 ppm/°C | 10kOhm | - | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | - | - | - | 0.5mm | - | - | AD5200 | 10 | - | 2.7V | +-2.5/3/5V | Potentiometer | SPI | 1 | - | - | 15μA | 15μA | 15μA | - | 15μA | - | - | - | - | Linear | 2.7V | 600 kHz | 2.3V | 2.5V | - | 256 | - | 50 | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5258BRMZ1 Analog Devices Inc. | 51 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Non-Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 200 ppm/°C | 1kOhm | 64 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 400kHz | 30 | AD5258 | 10 | - | - | 3/5V | Potentiometer | I2C | 1 | - | - | 4μA | 4μA | 500nA | - | - | - | - | - | 18 kHz | Linear | - | 18MHz | - | - | - | 64 | 1000Ohm | 75 | 5.5V | - | Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5292BRUZ-20-RL7 Analog Devices Inc. | 6000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Non-Volatile | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±1% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 20kOhm | - | - | - | - | - | 9V~33V ±9V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | AD5292 | 14 | - | 15V | - | Potentiometer | SPI | 1 | - | - | 2μA | 2μA | 100nA | - | - | - | - | - | 0.52 kHz | Linear | 16.5V | 520 kHz | 9V | 15V | -15V | 1024 | 20000Ohm | 60 | - | 35ppm/°C | Cascade Pin | - | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5273BRJZ1-REEL7 Analog Devices Inc. | 2452 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | - | OTP | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 1kOhm | 64 | - | - | - | NON VOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 400kHz | 40 | AD5273 | 8 | Not Qualified | 5.5V | 3/5V | Potentiometer | I2C | 1 | - | - | 100nA | 100nA | 100nA | - | 100nA | - | - | - | 6 kHz | Linear | - | 6MHz | - | - | - | 64 | 1000Ohm | 60 | - | - | Selectable Address | - | - | 2.9mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5271BCPZ-20-RL7 Analog Devices Inc. | 312 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad, CSP | 10 | - | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±1% | e3 | no | Active | 3 (168 Hours) | 10 | EAR99 | 5 ppm/°C | 20kOhm | 256 | MATTE TIN | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | - | 225 | 1 | 2.5V | 0.5mm | - | - | AD5271 | 10 | - | - | +-2.53/5V | Rheostat | SPI | 1 | - | - | 300nA | 300nA | - | - | - | - | DIGITAL POTENTIOMETER | - | 0.3 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | -2.5V | 256 | 20000Ohm | 35 | - | - | Cascade Pin | - | 0.85mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4261-502E/SL Microchip Technology | 1083 |
| Datasheet | 1 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4261 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | 1.25mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |