- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4551T-503E/MS Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4551 | 8 | - | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5242BRUZ100-RL7 Analog Devices Inc. | 857 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Volatile | - | -40°C~105°C | Tape & Reel (TR) | - | - | -30% +50% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 30 ppm/°C | 100kOhm | 256 | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5242 | 16 | - | - | - | 3/5V | Potentiometer | I2C | 2 | 100nA | 100nA | 100nA | 100nA | - | 0.069 kHz | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 60 | 5.5V | - | Selectable Address | - | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4441-502E/ML Microchip Technology | 364 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Non-Volatile | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | 15 ppm/°C | 5kOhm | 129 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4441 | 20 | - | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5.5V | 150ppm/°C | Selectable Address | 1mm | - | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4652-503E/UN Microchip Technology | 30000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | - | 40 | MCP4652 | 10 | - | - | 5V | - | Rheostat | I2C | 2 | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5274BRMZ-20 Analog Devices Inc. | 14 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | -40°C~125°C | Tube | - | - | ±1% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 5 ppm/°C | 20kOhm | 256 | - | NONVOLATILE MEMORY | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | AD5274 | 10 | - | Not Qualified | 5V | - | Rheostat | I2C | 1 | 300nA | 300nA | 500μA | - | DIGITAL POTENTIOMETER | 0.3 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | -2.5V | 256 | 20000Ohm | 35 | - | - | Selectable Address | 950μm | - | 3.1mm | 3.1mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5253BRUZ50 Analog Devices Inc. | 67 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | 4 | -40°C~105°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | 300 ppm/°C | 50kOhm | 64 | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 400kHz | 40 | AD5253 | 20 | - | Not Qualified | 2.75V | 3/5V | Potentiometer | I2C | - | 3μA | 3μA | 5μA | 5μA | - | 0.08 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 64 | 50000Ohm | 200 | - | 650ppm/°C | Selectable Address | 1.05mm | - | 6.5mm | 4.4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5220BR10 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 800 ppm/°C | 10kOhm | 128 | - | ALSO OPERATES AT 5V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | - | 30 | AD5220 | 8 | - | Not Qualified | - | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | 15μA | 15μA | - | 0.65 kHz | Linear | - | - | - | - | - | 128 | 10000Ohm | 40 | 5.5V | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() AD5161BRMZ10 Analog Devices Inc. | 19 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | 1 | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 25MHz | 30 | AD5161 | 10 | - | - | 5.5V | 3/5V | Potentiometer | I2C, SPI | - | 3μA | 3μA | 3μA | 3μA | - | 0.6 kHz | Linear | - | 1.2MHz | - | - | - | 256 | 10000Ohm | 50 | 3V | 45ppm/°C | Cascade Pin, Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5204BRZ10 Analog Devices Inc. | 300 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | Volatile | 4 | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 700 ppm/°C | 10kOhm | 256 | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 4 | 2.5V | 1.27mm | - | - | 30 | AD5204 | 24 | - | - | - | 3/5V | Potentiometer | SPI | - | 12μA | 12μA | 12μA | 12μA | - | 0.721 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 50 | - | - | Cascade Pin, Selectable Address | 2.35mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP41HV51-502E/ST Microchip Technology | 868 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | 1 | -40°C~125°C | Tube | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | 100 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | MCP41HV51 | - | - | - | - | - | Potentiometer | SPI | - | - | 45μA | - | - | - | 0.48 kHz | Linear | 18V | - | 5V | - | - | 256 | 100000Ohm | 145 | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4161-104E/SN Microchip Technology | 400 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4161 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5116BCPZ5-500R7 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 5kOhm | 64 | - | - | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5116 | 8 | - | - | 5.5V | 2.5/5V | Potentiometer | Pushbutton | 1 | 750μA | 750nA | 750μA | - | - | 4 kHz | Linear | - | 4MHz | - | - | - | 64 | 5000Ohm | 70 | - | - | - | 600μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5144BCPZ10-RL7 Analog Devices Inc. | 1465 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad, CSP | - | 24 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e3 | no | Active | 3 (168 Hours) | 24 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | - | 2.3V~5.5V ±2.25V~2.75V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | AD5144 | 24 | - | - | 5.5V | - | Potentiometer | I2C, SPI | 4 | 700nA | 700nA | 32μA | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 55 | - | - | Cascade Pin, Selectable Address | - | 0.8mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4631-104E/ST Microchip Technology | 19500 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | - | -40°C~125°C | Tube | 2003 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 100kOhm | - | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4631 | 14 | R-PDSO-G14 | Not Qualified | - | 3/5V | Potentiometer | I2C | 2 | - | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | 150ppm/°C | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD8402ARZ1-REEL Analog Devices Inc. | 354 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | 1% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 500 ppm/°C | 1kOhm | 256 | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | - | 30 | AD8402 | 14 | - | Not Qualified | 5.5V | 3/5V | Potentiometer | SPI | 2 | 10nA | 10nA | 900μA | 10nA | - | 5 kHz | Linear | - | 5MHz | - | - | - | 256 | 1000Ohm | 200 | - | 700ppm/°C | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8403ARU10 Analog Devices Inc. | 100 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | - | -40°C~125°C | Tube | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | 500 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | - | 30 | AD8403 | 24 | - | - | 5.5V | 3/5V | Potentiometer | SPI | 4 | 10nA | 10nA | 900μA | 10nA | - | 0.6 kHz | Linear | - | 5MHz | - | - | - | 256 | 10000Ohm | 200 | - | - | Cascade Pin | 1.05mm | - | 7.8mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5259BRMZ100-R7 Analog Devices Inc. | 270 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 500 ppm/°C | 100kOhm | 256 | - | NONVOLATILE MEMORY; IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 400kHz | 30 | AD5259 | 10 | - | Not Qualified | 5V | - | Potentiometer | I2C | 1 | 3μA | 3μA | 100nA | 100nA | - | 0.08 kHz | Linear | - | 2MHz | - | - | - | 256 | 100000Ohm | 75 | 3V | - | Selectable Address | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4132-502E/MS Microchip Technology | 8 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tube | 2004 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5206BRUZ10-RL7 Analog Devices Inc. | 10095 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | - | 30 | AD5206 | 24 | - | - | - | 3/5V | Potentiometer | SPI | 6 | 12μA | 12μA | 12μA | 12μA | - | 0.721 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 50 | - | 700ppm/°C | Selectable Address | - | 1.2mm | 7.8mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5161BRMZ50 Analog Devices Inc. | 3 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 25MHz | 30 | AD5161 | 10 | - | - | 5.5V | 3/5V | Potentiometer | I2C, SPI | 1 | 3μA | 3μA | 3μA | 3μA | - | 0.1 kHz | Linear | - | 1.2MHz | - | - | - | 256 | 50000Ohm | 50 | 3V | 45ppm/°C | Cascade Pin, Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead |