- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Configuration | Interface | Number of Circuits | Nominal Supply Current | Supply Current-Max | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9258US24IZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2000 | XDCP™ | ±20% | e3 | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | NONVOLATILE MEMORY | ±5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | X9258 | 24 | - | Not Qualified | - | Potentiometer | I2C | 4 | - | - | - | Linear | 256 | 100000Ohm | 40 | 5.5V | ±300ppm/°C | -5.5V | Selectable Address | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() X9258US24IZ-2.7T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | NONVOLATILE MEMORY | ±2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | 40 | X9258 | 24 | - | Not Qualified | - | Potentiometer | I2C | 4 | - | - | - | Linear | 256 | 100000Ohm | 150 | 5.5V | ±300ppm/°C | -5.5V | Selectable Address | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() X9259UV24IZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 3 (168 Hours) | 24 | - | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | ALSO HAS INCR/DECR CTRL INTERFACE | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | X9259 | 24 | - | - | - | Potentiometer | I2C | 4 | - | - | - | Linear | 256 | 50000Ohm | 220 Max | 5.5V | ±300ppm/°C | - | Selectable Address | - | 1.2mm | 7.8mm | - | ROHS3 Compliant | - | ||
![]() X9401WV24IZ-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 7 Weeks | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | Active | 3 (168 Hours) | 24 | - | 300 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | ALSO HAS INCREMENT/DECREMENT CONTROL INTERFACE | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | X9401 | 24 | - | - | - | Potentiometer | SPI | 4 | - | 3mA | - | Linear | 64 | 10000Ohm | 150 | 5.5V | ±300ppm/°C | - | Selectable Address | - | 1.2mm | 7.8mm | - | ROHS3 Compliant | - | ||
![]() X9250TS24Z-2.7T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 7 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | NONVOLATILE MEMORY | ±2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | 40 | X9250 | 24 | - | Not Qualified | - | Potentiometer | SPI | 4 | - | - | - | Linear | 256 | 100000Ohm | 150 | 5.5V | ±300ppm/°C | -5.5V | Selectable Address | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() X9250US24IZ-2.7T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | MATTE TIN | NONVOLATILE MEMORY | ±2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | 40 | X9250 | 24 | - | Not Qualified | - | Potentiometer | SPI | 4 | - | - | - | Linear | 256 | 50000Ohm | 150 | 5.5V | ±300ppm/°C | -5.5V | Selectable Address | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() ISL23318UFUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | Volatile | - | -40°C~125°C | Tube | - | XDCP™ | ±20% | e3 | Obsolete | 1 (Unlimited) | 10 | - | 85 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | 1.2V~5.5V 1.7V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL23318 | 10 | - | - | - | Potentiometer | I2C | 1 | - | - | 0.25 kHz | Linear | 128 | 50000Ohm | 70 | 5.5V | 85ppm/°C | - | Selectable Address | - | - | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() X9420YV14Z Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | Non-Volatile | - | 0°C~70°C | Tube | - | XDCP™ | ±20% | e3 | Obsolete | 5 (48 Hours) | - | - | - | 2.5kOhm | - | Matte Tin (Sn) | - | ±5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | X9420 | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | Linear | 64 | - | 40 | - | ±300ppm/°C | - | Selectable Address | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL23348WFRZ-TK Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Obsolete | 3 (168 Hours) | - | - | - | 10kOhm | - | Matte Tin (Sn) | - | 1.2V~5.5V 1.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL23348 | 20 | - | - | - | Potentiometer | I2C | 4 | - | - | - | Linear | 128 | - | 70 | - | 125ppm/°C | - | Selectable Address | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1669S-50 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C | Tube | 1999 | Dallastat™ | ±20% | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | 750 ppm/°C | 50kOhm | 64 | Tin/Lead (Sn/Pb) | - | ±4.5V~8V | DUAL | GULL WING | 240 | 1 | - | - | not_compliant | 20 | DS1669 | 8 | - | Not Qualified | 5V | Potentiometer | Up/Down (UP, DN) | 1 | 2mA | - | 0.2 kHz | Linear | 64 | 50000Ohm | 400 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1669-50 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C | Tube | 2006 | Dallastat™ | ±20% | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | 750 ppm/°C | 50kOhm | 64 | Tin/Lead (Sn/Pb) | - | ±4.5V~8V | DUAL | - | 245 | 1 | - | 2.54mm | not_compliant | NOT SPECIFIED | DS1669 | 8 | - | Not Qualified | 5V | Potentiometer | Up/Down (UP, DN) | 1 | 2mA | - | 0.2 kHz | Linear | - | 50000Ohm | 400 | - | - | - | - | 4.45mm | - | 9.91mm | 7.87mm | Non-RoHS Compliant | Contains Lead | ||
![]() ISL23315TFUZ-T7A Renesas Electronics America Inc. | 3392 | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | 70 ppm/°C | 100kOhm | - | Matte Tin (Sn) - annealed | - | 1.2V~5.5V 1.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL23315 | 10 | - | - | - | Potentiometer | I2C | 1 | - | - | - | Linear | 256 | - | 70 | - | - | - | Selectable Address | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL23318TFRUZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 10-UFQFN | YES | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Obsolete | 1 (Unlimited) | 10 | - | 70 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | 1.2V~5.5V 1.7V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL23318 | 10 | - | - | - | Potentiometer | I2C | 1 | - | - | 0.12 kHz | Linear | 128 | 100000Ohm | 70 | 5.5V | 70ppm/°C | - | Selectable Address | - | 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() ISL23511WFB8Z-TK Renesas Electronics America Inc. | 16421 |
| Datasheet | 21 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | 8 | - | 80 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | ISL23511 | 8 | R-PDSO-G8 | - | - | Potentiometer | Pushbutton | 1 | - | - | 0.5 kHz | Linear | 32 | 10000Ohm | 130 | 5.5V | ±80ppm/°C | - | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() DS3501U T&R Maxim Integrated | 2 | - | Datasheet | 7 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-uMAX | Non-Volatile | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | ±20% | - | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | 2.7V~5.5V 4.5V~15.5V | - | - | - | - | - | - | - | - | DS3501 | - | - | - | - | Potentiometer | I2C | 1 | - | - | - | Linear | 128 | - | 5000 Max | - | ±4ppm/°C | - | Selectable Address | - | - | - | - | ROHS3 Compliant | - | ||
![]() X9015US8ZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Volatile | - | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | 5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | X9015 | 8 | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | 32 | - | 200 | - | ±300ppm/°C | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() X9317US8IZ-2.7T1 Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Non-Volatile | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | X9317 | 8 | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | 100 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() X9015US8IZ-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Volatile | - | -40°C~85°C | Tube | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | X9015 | 8 | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | 32 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL22102IR20Z Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | Volatile | - | -40°C~85°C | Tube | - | XDCP™ | ±20% | - | Active | 1 (Unlimited) | - | - | - | 18.5kOhm | - | - | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL22102 | 20 | - | - | - | Potentiometer | Pushbutton | 2 | - | - | - | Logarithmic | 32 | - | - | - | ±340ppm/°C | - | Mute, Zero-Cross Sense | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL22326WFV14Z Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | Non-Volatile | - | -40°C~125°C | Tube | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | 50 ppm/°C | 10kOhm | - | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL22326 | 14 | - | - | - | Potentiometer | I2C | 2 | - | - | - | Linear | 128 | - | 70 | - | ±50ppm/°C | - | Selectable Address | - | - | - | - | ROHS3 Compliant | - |