- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Interface | Number of Circuits | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL22317WFRTZ Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Non-Volatile | - | -40°C~125°C | Tube | - | XDCP™ | ±4% | e3 | Active | 1 (Unlimited) | 10 | - | - | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | ISL22317 | 10 | - | - | Potentiometer | I2C | 1 | 0.001 kHz | Linear | 128 | 10000Ohm | 70 | 5.2V | ±10ppm/°C | - | Selectable Address | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() X9015US8IZ-2.7T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9015 | 8 | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() X9015US8IZT1 Renesas Electronics America Inc. | 20000 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | 5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9015 | 8 | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | - | 200 | - | ±300ppm/°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() X9015US8Z-2.7T1 Renesas Electronics America Inc. | 10000 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Volatile | - | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9015 | 8 | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() X9015UM8Z-2.7T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | Volatile | - | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 2 (1 Year) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9015 | 8 | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() X9015UM8IZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 5 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 2 (1 Year) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | 5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9015 | 8 | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | - | 200 | - | ±300ppm/°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() X9313UMZ-3T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 17 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 2 (1 Year) | 8 | - | - | 50kOhm | 32 | Matte Tin (Sn) - annealed | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | X9313 | 8 | S-PDSO-G8 | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | 50000Ohm | 40 | 5.5V | ±300ppm/°C | 3V | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() X9315USZ-2.7T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | - | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9315 | 8 | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() X9313WSZ-3 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | Commercial grade | 0°C~70°C | Tube | 2005 | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) - annealed | NONVOLATILE MEMORY | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | X9313 | 8 | R-PDSO-G8 | Not Qualified | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | 10000Ohm | 40 | 3V | ±300ppm/°C | -3V | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X9318WS8ZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | Matte Tin (Sn) - annealed | - | 5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9318 | 8 | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 100 | - | 40 | - | ±300ppm/°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() X9315UMZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | - | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 2 (1 Year) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) - annealed | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | X9315 | 8 | S-PDSO-G8 | Not Qualified | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | 50000Ohm | 200 | 5V | ±300ppm/°C | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() X9315USZ-2.7 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | - | 0°C~70°C | Tube | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9315 | 8 | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() X9315WSZ-2.7T1 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | - | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | Matte Tin (Sn) - annealed | - | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9315 | 8 | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() X9318WS8IZT1 Renesas Electronics America Inc. | 2500 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 100 | Matte Tin (Sn) - annealed | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | X9318 | 8 | R-PDSO-G8 | Not Qualified | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 100 | 10000Ohm | 40 | 8V | ±300ppm/°C | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X9313WSIZT1 Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | 8 | - | - | 10kOhm | 32 | Matte Tin (Sn) - annealed | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | X9313 | 8 | R-PDSO-G8 | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | 10000Ohm | 40 | 5.5V | ±300ppm/°C | 4.5V | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X9313ZMIZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 2 (1 Year) | 8 | - | - | 1kOhm | 32 | Matte Tin (Sn) - annealed | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | X9313 | 8 | S-PDSO-G8 | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | 1000Ohm | 40 | 5.5V | ±300ppm/°C | 4.5V | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() X9C104SZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 20 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2005 | XDCP™ | ±20% | - | Active | 1 (Unlimited) | 8 | - | - | 100kOhm | 100 | - | - | 5V | DUAL | GULL WING | - | 1 | 5V | - | - | X9C104 | 8 | R-PDSO-G8 | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 100 | 100000Ohm | 40 | 5V | ±300ppm/°C | -5V | - | - | 4.9022mm | - | ROHS3 Compliant | ||
![]() X9313UMZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 5 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 2 (1 Year) | 8 | - | - | 50kOhm | 32 | Matte Tin (Sn) - annealed | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | X9313 | 8 | S-PDSO-G8 | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | 50000Ohm | 40 | 5.5V | ±300ppm/°C | 4.5V | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() X9317US8ZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | XDCP™ | ±20% | e3 | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 100 | MATTE TIN | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | X9317 | - | R-PDSO-G8 | Not Qualified | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 100 | 50000Ohm | 200 | 5.5V | ±300ppm/°C | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X9313ZMZT1 Renesas Electronics America Inc. | 50 |
| Datasheet | 5 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2005 | XDCP™ | ±20% | e3 | Active | 2 (1 Year) | 8 | - | - | 1kOhm | 32 | Matte Tin (Sn) - annealed | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | X9313 | 8 | S-PDSO-G8 | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | 1000Ohm | 40 | 5.5V | ±300ppm/°C | 4.5V | - | - | 3mm | 3mm | ROHS3 Compliant |