- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Quiescent Current | Supply Current-Max | Halogen Free | Converter Type | Bandwidth | Taper | Settling Time | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Input Bit Code | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Input Format | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4152-502E/P Microchip Technology | 454 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP4152 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | - | - | 257 | 5000Ohm | - | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT5251YI-50-T2 ON Semiconductor | 26 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | 300 ppm/°C | 50kOhm | 256 | - | - | - | - | - | 2.5V~6V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | CAT5251 | 24 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | 5mA | 1mA | - | - | - | Halogen Free | - | - | Linear | - | - | - | - | - | - | - | 256 | 50000Ohm | - | 200 | 6V | ±300ppm/°C | - | - | 1.2mm | 7.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4542-103E/MS Microchip Technology | 12 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | 1 | - | -40°C~125°C | Tube | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4542 | 8 | - | 5V | - | Rheostat | I2C | - | - | - | - | 2.5μA | - | - | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | - | - | 129 | 10000Ohm | - | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT5118TBI-00GT3 ON Semiconductor | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 200 ppm/°C | 100kOhm | 32 | - | - | - | Potentiometer | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | CAT5118 | 5 | - | - | - | Rheostat | Up/Down (U/D, CS) | 1 | - | - | - | - | 25μA | - | - | - | Halogen Free | - | - | Linear | - | - | - | - | - | - | - | 32 | 100000Ohm | - | 200 | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5161BRMZ100 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | - | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY; 2-WIRE SERIAL CONTROL INTERFACE IS ALSO POSSIBLE | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 25MHz | 30 | AD5161 | 10 | Not Qualified | 5.5V | 3/5V | Potentiometer | I2C, SPI | 1 | - | - | 3μA | 3μA | 3μA | - | 3μA | - | - | - | 0.04 kHz | Linear | - | - | 1.2MHz | - | - | - | - | 256 | 100000Ohm | - | 50 | 3V | 45ppm/°C | Cascade Pin, Selectable Address | 850μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5142BRUZ100 Analog Devices Inc. | 17500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Non-Volatile | - | - | -40°C~125°C | Tube | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | AD5142 | 16 | - | 5.5V | - | Potentiometer | SPI | 2 | - | - | 700nA | 700nA | 32μA | - | - | - | - | - | 3 kHz | Linear | - | 2.75V | 3MHz | 2.25V | - | 2.5V | -2.5V | 256 | 100000Ohm | - | 130 | - | - | Cascade Pin | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5200BRMZ50 Analog Devices Inc. | 301 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 500 ppm/°C | 50kOhm | - | - | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | - | - | - | 0.5mm | - | - | AD5200 | 10 | - | 2.7V | +-2.5/3/5V | Potentiometer | SPI | 1 | - | - | 15μA | 15μA | 15μA | - | 15μA | - | - | - | - | Linear | - | 2.7V | 600 kHz | 2.3V | - | 2.5V | - | 256 | - | - | 50 | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4461T-503E/ML Microchip Technology | 33 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | 40 | MCP4461 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | 600μA | - | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | - | 257 | 50000Ohm | - | 75 | 5.5V | - | Mute, Selectable Address | - | 1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5262BRUZ200-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | Volatile | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | 35 ppm/°C | 200kOhm | 256 | - | 85°C | -40°C | - | - | 4.5V~16.5V ±5V | - | - | - | - | - | - | 25MHz | - | AD5262 | - | - | 15V | - | Potentiometer | SPI | 2 | 16.5V | 4.5V | 25μA | 25μA | 1μA | - | - | - | - | - | - | Linear | - | 5.5V | 310 kHz | 4.5V | - | 5V | - | 256 | - | - | 60 | - | 35ppm/°C | Cascade Pin | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4241-103E/SL Microchip Technology | 36 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4241 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | - | - | 129 | 10000Ohm | - | 75 | 5V | - | - | 1.5mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5272BCPZ-20-RL7 Analog Devices Inc. | 486 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad, CSP | - | 10 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±1% | e3 | no | Active | 3 (168 Hours) | 10 | - | EAR99 | 5 ppm/°C | 20kOhm | - | - | - | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | - | 225 | 1 | 2.5V | 0.5mm | - | - | AD5272 | 10 | - | 5V | - | Rheostat | I2C | 1 | - | - | 1μA | 1μA | 500μA | - | - | - | - | DIGITAL POTENTIOMETER | 0.3 kHz | Linear | - | 2.75V | 300 kHz | 2.5V | - | - | -2.5V | 1024 | 20000Ohm | - | 35 | - | - | Selectable Address | - | 0.85mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4241-502E/ST Microchip Technology | 5000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4241 | 14 | - | - | 1.8/5V | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | - | - | 129 | 5000Ohm | - | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4162-103E/SN Microchip Technology | 8 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | - | - | 257 | 10000Ohm | - | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5121BCPZ100-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | - | 16 | - | Non-Volatile | - | - | -40°C~125°C | Cut Tape (CT) | - | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 35 ppm/°C | 100kOhm | 128 | - | - | - | - | - | 2.3V~5.5V ±2.25V~2.75V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 30 | AD5121 | 16 | - | 5.5V | - | Potentiometer | I2C, SPI | 1 | - | - | 700nA | 700nA | 32μA | - | - | - | - | - | 3 kHz | Linear | - | 2.75V | 3MHz | 2.25V | - | 2.5V | -2.5V | 128 | 100000Ohm | - | 130 | - | - | Selectable Address | 750μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5110BCPZ80-1-RL7 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 80kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 30 | AD5110 | 8 | - | 5.5V | 2.5/5V | Potentiometer | I2C | 1 | - | - | 750μA | 750nA | 750μA | - | - | - | - | - | 0.2 kHz | Linear | - | - | 4MHz | - | - | - | - | 128 | 80000Ohm | - | 70 | - | - | - | - | 0.65mm | 2mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4252T-104E/UN Microchip Technology | 43 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4252 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | - | - | 1mA | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | - | - | 257 | 100000Ohm | - | 75 | 5V | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP47DA1T-A1E/OT Microchip Technology | 3293 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | 30kOhm | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5.5V | 0.95mm | - | 40 | MCP47DA1 | - | Not Qualified | - | 5.5V | Rheostat | I2C | 1 | - | - | - | - | - | 6 | - | 0.2mA | - | D/A CONVERTER | - | Linear | 6 μs | - | - | - | BINARY | - | - | 65 | - | SERIAL | - | - | 150ppm/°C | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4631-103E/ST Microchip Technology | 60 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | 2 | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | - | - | 40 | MCP4631 | 14 | - | 5V | - | Potentiometer | I2C | - | - | - | - | 2.5μA | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | 129 | - | - | 75 | - | - | Selectable Address | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5115BCPZ10-500R7 Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Cut Tape (CT) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 10kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 30 | AD5115 | 8 | - | 5.5V | 2.5/5V | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | 750μA | 750nA | 750nA | - | - | - | - | - | 2 kHz | Linear | - | - | 4MHz | - | - | - | - | 32 | 10000Ohm | - | 70 | - | - | - | 600μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CAT5138SDI-10GT3 ON Semiconductor | 1 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 300 ppm/°C | 10kOhm | - | - | - | - | Potentiometer | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | - | - | - | CAT5138 | 6 | - | - | 3/5V | Rheostat | I2C | 1 | - | - | - | - | 200μA | - | - | - | Halogen Free | - | - | Linear | - | - | - | - | - | - | - | 128 | - | - | 85 | - | ±300ppm/°C | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |