- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5114VI-50-GT3 ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | - | 50kOhm | - | - | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | CAT5114 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | 100μA | 100μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 32 | - | 150 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MCP4532T-502E/MS Microchip Technology | 2500 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | 150 ppm/°C | - | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4532 | 8 | - | - | 5V | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4541T-104E/MS Microchip Technology | 1604 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4541 | 8 | - | - | 5V | - | Potentiometer | I2C | 1 | - | - | - | 2.5μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | - | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4132-103E/P Microchip Technology | 599 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Volatile | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP4132 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4652-103E/UN Microchip Technology | 8 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | 2 | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 40 | MCP4652 | 10 | - | - | 5V | - | Rheostat | I2C | - | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4351-502E/ST Microchip Technology | 5000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | - | 5kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4351 | 20 | - | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | 2.5μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4652T-502E/UN Microchip Technology | 546 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | - | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 40 | MCP4652 | 10 | - | - | 5V | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD8402ARZ50-REEL Analog Devices Inc. | 292 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | - | 50kOhm | 256 | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | AD8402 | 14 | - | - | 5.5V | 3/5V | Potentiometer | SPI | 2 | - | - | 10nA | 10nA | 900μA | 10nA | - | - | 0.125 kHz | Linear | - | 5MHz | - | - | - | 256 | 50000Ohm | 200 | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5170BRMZ2.5 Analog Devices Inc. | 81 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | 1 | -40°C~125°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | - | 2.5kOhm | 256 | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 30 | AD5170 | 10 | - | - | 5.5V | 3/5V | Potentiometer | I2C | - | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 4.8 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 2500Ohm | 160 | - | - | Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8400AR50 Analog Devices Inc. | 23 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 500 ppm/°C | - | 50kOhm | 256 | - | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | AD8400 | 8 | - | Not Qualified | 5.5V | 3/5V | Potentiometer | SPI | 1 | - | - | 10nA | 10nA | 900μA | 10nA | - | - | 0.125 kHz | Linear | - | 5MHz | - | - | - | 256 | 50000Ohm | 200 | - | - | - | - | - | 4.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5248BRMZ50 Analog Devices Inc. | 1380 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | Volatile | - | -40°C~125°C | Tube | - | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | - | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 30 | AD5248 | 10 | S-PDSO-G10 | Not Qualified | - | 3/5V | Rheostat | I2C | 2 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 256 | 50000Ohm | 160 | 5.5V | 35ppm/°C | Selectable Address | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4251-503E/ML Microchip Technology | 5000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | - | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4251 | 16 | - | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5110TBI-10GT3 ON Semiconductor | 33 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | Volatile | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | 200 ppm/°C | Potentiometer | 10kOhm | 32 | - | 85°C | -40°C | Potentiometer | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | CAT5110 | - | - | - | - | - | Rheostat | Up/Down (U/D, CS) | 1 | 5.5V | 2.7V | - | - | 25μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 32 | - | 200 | - | 200ppm/°C | - | 1.45mm | - | 3mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4241-503E/P Microchip Technology | 43 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tube | 2003 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | - | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | MCP4241 | 14 | - | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4652T-104E/UN Microchip Technology | 21 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | - | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 40 | MCP4652 | 10 | - | - | 5V | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5122BRUZ10 Analog Devices Inc. | 40 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Non-Volatile | 2 | -40°C~125°C | Tube | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | - | 10kOhm | 128 | - | - | - | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | AD5122 | 16 | - | - | 5.5V | - | Potentiometer | SPI | - | - | - | 700nA | 700nA | 32μA | - | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 128 | 100000Ohm | 55 | - | - | Cascade Pin | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4542-104E/MS Microchip Technology | 38 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4542 | 8 | - | - | 5V | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4441-104E/ST Microchip Technology | 12 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 15 ppm/°C | - | 100kOhm | 129 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4441 | 20 | - | - | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | 600μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5.5V | 150ppm/°C | Selectable Address | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5207BRUZ50-RL7 Analog Devices Inc. | 20000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | - | 50kOhm | 256 | - | - | - | - | - | 2.7V~5.5V ±2.2V~2.7V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | AD5207 | 14 | - | - | 5.5V | - | Potentiometer | SPI | 2 | - | - | 20nA | 20nA | 40μA | - | - | - | 0.125 kHz | Linear | 2.7V | 600 kHz | 2.2V | 2.5V | - | 256 | 50000Ohm | 50 | 5V | - | Cascade Pin | - | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4551T-502E/MS Microchip Technology | 42500 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4551 | 8 | - | - | 5V | - | Potentiometer | I2C | 1 | - | - | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |