- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7376ARUZ100 Analog Devices Inc. | 21 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | - | -40°C~85°C | Tube | - | iCMOS® | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | -300 ppm/°C | 100kOhm | 128 | - | IT CAN ALSO OPERATE FRON 4.5 TO 33V SINGLE SUPPLY | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | AD7376 | 14 | - | 30V | - | Potentiometer | SPI | 1 | 12μA | 12μA | 12μA | 100nA | - | 0.05 kHz | Linear | 16.5V | 470 kHz | 4.5V | 15V | -5V | 128 | 100000Ohm | 260 | 5V | - | -5V | Cascade Pin | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4641T-104E/ML Microchip Technology | 35 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | QUAD | - | 260 | 2 | 2.7V | 0.65mm | - | - | 40 | MCP4641 | 16 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | - | - | - | Selectable Address | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP42050T-I/ST Microchip Technology | 1700 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 10MHz | 40 | MCP42050 | 14 | - | - | 3/5V | Potentiometer | SPI | 2 | - | 340μA | - | 10nA | - | 0.28 kHz | Linear | - | - | - | - | - | 256 | 50000Ohm | 175 | 5V | - | - | Cascade Pin | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4552T-103E/MF Microchip Technology | 35 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | - | 40 | MCP4552 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5111BCPZ10-500R7 Analog Devices Inc. | 500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 10kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5111 | 8 | - | 5.5V | 2.5/5V | Potentiometer | Up/Down (U/D, CS) | 1 | - | 750nA | 750nA | - | - | 2 kHz | Linear | - | 4MHz | - | - | - | 128 | 10000Ohm | 70 | - | - | - | - | 550μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4231-503E/ST Microchip Technology | 33 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | - | -40°C~125°C | Tube | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4231 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | 1mA | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5115BCPZ80-500R7 Analog Devices Inc. | 342 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | - | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5115 | 8 | - | 5.5V | 2.5/5V | Potentiometer | Up/Down (U/D, CS) | 1 | 750μA | 750nA | 750nA | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | 32 | 80000Ohm | 70 | - | - | - | - | 600μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5207BRU100 Analog Devices Inc. | 22 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | - | -40°C~125°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 100kOhm | - | Tin/Lead (Sn85Pb15) | - | 2.7V~5.5V ±2.2V~2.7V | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.635mm | not_compliant | - | NOT SPECIFIED | AD5207 | 14 | Not Qualified | 5.5V | - | Potentiometer | SPI | 2 | 20nA | 20nA | 40μA | - | - | - | Linear | 2.7V | 600 kHz | 2.2V | 2.5V | - | 256 | - | 50 | - | - | - | Cascade Pin | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5272BCPZ-100-RL7 Analog Devices Inc. | 680 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad, CSP | 10 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±1% | e3 | no | Active | 3 (168 Hours) | 10 | EAR99 | 5 ppm/°C | 100kOhm | - | - | NONVOLATILE MEMORY | 2.7V~5.5V ±2.5V~2.75V | DUAL | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | AD5272 | 10 | Not Qualified | 5V | - | Rheostat | I2C | 1 | 1μA | 1μA | 500μA | - | DIGITAL POTENTIOMETER | 0.06 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | -2.5V | 1024 | 100000Ohm | 35 | - | - | - | Selectable Address | - | 0.85mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4252-502E/UN Microchip Technology | 1990 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4252 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | 1mA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5142BRUZ100-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 172.98879mg | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | AD5142 | 16 | Not Qualified | 5.5V | - | Potentiometer | SPI | 2 | 700nA | 700nA | - | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 130 | - | - | - | Cascade Pin | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4651T-104E/ST Microchip Technology | 17 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4651 | 14 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5251BRUZ50 Analog Devices Inc. | 17 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Non-Volatile | - | -40°C~105°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 600 ppm/°C | 50kOhm | 64 | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5251 | 14 | Not Qualified | 2.75V | 3/5V | Potentiometer | I2C | 2 | 3μA | 3μA | 5μA | 5μA | - | 0.08 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 64 | 50000Ohm | 200 | - | 650ppm/°C | - | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP40D19T-503E/LT Microchip Technology | 26 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | Volatile | - | -40°C~125°C | Cut Tape (CT) | 2009 | - | ±20% | e3 | yes | Discontinued | 1 (Unlimited) | 5 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | 40 | MCP40D19 | 5 | - | 5V | - | Rheostat | I2C | 1 | - | 45μA | - | - | DIGITAL POTENTIOMETER | 0.26 kHz | Linear | - | - | - | - | - | 128 | 50000Ohm | 155 | - | - | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5243BRMZ2.5-RL7 Analog Devices Inc. | 430 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 2.5kOhm | 256 | Matte Tin (Sn) | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5243 | 10 | - | 5.5V | 3/5V | Potentiometer | I2C | 2 | 3.5μA | 3.5μA | - | 3.5μA | - | 4.8 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 2500Ohm | 160 | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4151T-103E/SN Microchip Technology | 2588 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4151 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4251-104E/ML Microchip Technology | 5000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4251 | 16 | - | 5V | - | Potentiometer | SPI | 2 | - | 1mA | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5110BCPZ80-500R7 Analog Devices Inc. | 485 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | - | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~5.5V 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5110 | 8 | - | 5.5V | 2.5/5V | Potentiometer | I2C | 1 | 750μA | 750nA | 750μA | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | 128 | 80000Ohm | 70 | - | - | - | - | 600μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4441-103E/ML Microchip Technology | 31 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | Non-Volatile | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 15 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4441 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5.5V | 150ppm/°C | - | Selectable Address | 1mm | - | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5200BRMZ10-REEL7 Analog Devices Inc. | 20000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 500 ppm/°C | 10kOhm | 256 | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | AD5200 | 10 | - | 2.7V | +-2.5/3/5V | Potentiometer | SPI | 1 | 15μA | 15μA | 15μA | 15μA | - | 0.6 kHz | Linear | 2.7V | 600 kHz | 2.3V | 2.5V | - | 256 | 10000Ohm | 50 | 5V | - | - | - | 970μm | - | 3.15mm | 3.15mm | No | - | ROHS3 Compliant | Contains Lead |