- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Max Junction Temperature (Tj) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5252BRU10 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | -40°C~105°C | Tube | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 650 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | - | 400kHz | 20 | AD5252 | 14 | - | 2.75V | 3/5V | Potentiometer | I2C | 2 | 3μA | 5μA | 5μA | 5μA | - | 0.4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 256 | 10000Ohm | 200 | - | - | - | Selectable Address | - | - | 5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5114BCPZ10-1-RL7 Analog Devices Inc. | 400 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 10kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5114 | 8 | Not Qualified | 5V | - | Potentiometer | I2C | 1 | 750μA | 750nA | 750μA | - | - | 2 kHz | Linear | - | 4MHz | - | - | - | 32 | 10000Ohm | 70 | - | - | - | - | - | 0.65mm | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5282BRUZ200-R7 Analog Devices Inc. | 9545 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 30 ppm/°C | 200kOhm | 256 | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 400kHz | 30 | AD5282 | 16 | Not Qualified | 15V | - | Potentiometer | I2C | 2 | 25μA | 100nA | 100nA | 100nA | - | 0.035 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 200000Ohm | 60 | 150°C | 5V | - | Selectable Address | 1.2mm | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4442T-503E/ST Microchip Technology | 134 | - | Datasheet | 11 Weeks | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4442 | 14 | - | - | 3/5V | Rheostat | I2C | 4 | - | 600μA | 2.5μA | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | - | 5.5V | - | Selectable Address | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4452-104E/ST Microchip Technology | 65 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | MCP4452 | - | - | - | 3/5V | Rheostat | I2C | 4 | - | 600μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4151T-103E/MS Microchip Technology | 38 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4151 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | - | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5204BRZ50-REEL Analog Devices Inc. | 8 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 50kOhm | 256 | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 4 | 2.5V | 1.27mm | - | - | 30 | AD5204 | 24 | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | 12μA | 12μA | 12μA | 12μA | - | 0.137 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 50000Ohm | 50 | - | - | - | Cascade Pin, Selectable Address | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP45HV31-502E/ST Microchip Technology | 12 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 140.30179mg | Volatile | -40°C~125°C | Tube | 2009 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 5kOhm | 128 | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | MCP45HV31 | - | - | - | - | Potentiometer | I2C | 1 | 45μA | - | 650μA | - | - | 0.024 kHz | Linear | 18V | - | 5V | - | - | 128 | 100000Ohm | 145 | - | - | - | Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4551T-103E/MF Microchip Technology | 9905 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | 37.393021mg | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | - | 40 | MCP4551 | 8 | - | - | 3/5V | Potentiometer | I2C | 1 | - | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5144BRUZ10-RL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 190.990737mg | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | - | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | AD5144 | 20 | - | 5.5V | - | Potentiometer | SPI | 4 | 700nA | 700nA | - | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 55 | - | - | - | Cascade Pin | - | 1.2mm | 6.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5206BN10 Analog Devices Inc. | 110 | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | Volatile | -40°C~85°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn/Pb) | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | - | NOT APPLICABLE | 6 | 2.5V | 2.54mm | not_compliant | - | NOT APPLICABLE | AD5206 | 24 | Not Qualified | - | 3/5V | Potentiometer | SPI | 6 | 12μA | 12μA | 12μA | 12μA | - | 0.721 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 50 | - | - | - | Selectable Address | 4.95mm | - | 32.51mm | 7.11mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() AD8402ARU10 Analog Devices Inc. | 3083 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | -40°C~125°C | Tube | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | not_compliant | - | 30 | AD8402 | 14 | Not Qualified | 5.5V | 3/5V | Potentiometer | SPI | 2 | 10nA | 10nA | 900μA | 10nA | - | 0.6 kHz | Linear | - | 5MHz | - | - | - | 256 | 10000Ohm | 200 | - | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4251-503E/P Microchip Technology | 8 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Volatile | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | - | MCP4251 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | 1mA | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | - | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4662T-103E/MF Microchip Technology | 6600 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | - | 260 | 2 | 2.7V | 0.5mm | - | - | 40 | MCP4662 | 10 | - | 5V | - | Rheostat | I2C | 2 | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | - | - | - | Mute, Selectable Address | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4542T-103E/MF Microchip Technology | 9755 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4542 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | - | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4561T-104E/MF Microchip Technology | 46 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4561 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | - | - | - | Mute, Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4362-502E/ST Microchip Technology | 12 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 257 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4362 | 14 | - | - | 3/5V | Rheostat | SPI | 4 | - | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | - | 5.5V | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP45HV51-103E/MQ Microchip Technology | 1752 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | 20-VQFN Exposed Pad | YES | 20 | 123.008581mg | Volatile | -40°C~125°C | Tube | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 100 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | - | 40 | MCP45HV51 | - | - | - | - | Potentiometer | I2C | 1 | 45μA | - | - | - | - | 0.024 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 145 | - | - | 100ppm/°C | Mute, Selectable Address | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4661T-502E/ML Microchip Technology | 3108 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | QUAD | - | 260 | 2 | 2.7V | 0.65mm | - | - | 40 | MCP4661 | 16 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | - | - | 150ppm/°C | Mute, Selectable Address | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP42100-E/ST Microchip Technology | 17 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | -40°C~125°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 10MHz | 40 | MCP42100 | 14 | - | - | 3/5V | Potentiometer | SPI | 2 | - | 340μA | - | 10nA | - | 0.145 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 175 | - | 5V | - | Cascade Pin | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free |