- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Composition | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5113ZI-01-T3 ON Semiconductor | 28 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 1kOhm | 100 | - | - | - | - | 2.5V~6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | CAT5113 | 8 | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | 100μA | 100μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 100 | 1000Ohm | 1000 Max | 6V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4152-104E/SN Microchip Technology | 29 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4152 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4251T-103E/SL Microchip Technology | 10400 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4251 | 14 | Not Qualified | 5V | - | Potentiometer | SPI | 2 | - | 1mA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD8402AR50-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | not_compliant | - | 30 | AD8402 | 14 | Not Qualified | 5.5V | 3/5V | Potentiometer | SPI | 2 | 10nA | 10nA | 900μA | 10nA | - | - | 0.125 kHz | Linear | - | 5MHz | - | - | - | 256 | 50000Ohm | 200 | - | - | - | - | 1.75mm | 8.65mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4241T-502E/ST Microchip Technology | 2128 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4241 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | 550μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4551-104E/MS Microchip Technology | 452 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4551 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5203ARUZ10-REEL Analog Devices Inc. | 33 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 10kOhm | 64 | - | - | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | AD5203 | 24 | - | 5.5V | 3/5V | Potentiometer | SPI | 4 | 10nA | 10nA | 900μA | 10nA | - | - | 0.6 kHz | Linear | - | 600 Hz | - | - | - | 64 | 10000Ohm | 45 | - | - | - | - | 1.2mm | 7.8mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5206BRUZ100 Analog Devices Inc. | 3136 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | - | 40 | AD5206 | 24 | - | 5V | - | Potentiometer | SPI | 6 | - | - | - | 12μA | - | - | 0.069 kHz | Linear | 2.7V | - | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 50 | - | - | Selectable Address | 1.05mm | - | 7.8mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4552T-103E/MS Microchip Technology | 14860 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4552 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4351-104E/ST Microchip Technology | 5000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 100kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4351 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP41HV31-503E/ST Microchip Technology | 8 |
| Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | 1 | - | -40°C~125°C | Tube | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 100 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | MCP41HV31 | - | - | - | - | Potentiometer | SPI | - | - | 45μA | - | - | - | - | 0.48 kHz | Linear | 18V | - | 5V | - | - | 128 | 100000Ohm | 145 | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4162-104E/MS Microchip Technology | 12 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4562T-103E/MF Microchip Technology | 35 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4562 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | - | - | Mute, Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4162-503E/MS Microchip Technology | 43 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4242-502E/UN Microchip Technology | 13 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4242 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT5241YI-25-T2 ON Semiconductor | 26 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | - | Potentiometer | NONVOLATILE MEMORY | - | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | - | NOT SPECIFIED | CAT5241 | 20 | Not Qualified | - | 3/5V | - | 2-Wire, I2C, Serial | 4 | - | 1mA | 1mA | - | Halogen Free | - | - | - | - | - | - | - | - | 64 | 2500Ohm | - | 6V | - | - | - | 1.2mm | 6.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4541-502E/MS Microchip Technology | 231 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 15 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4541 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | - | 150ppm/°C | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT5113LI-10-G ON Semiconductor | 8942 | - | Datasheet | 3 Weeks | - | Gold | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | Non-Volatile | - | Industrial grade | -40°C~85°C | Tube | 2008 | - | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 100 | - | - | - | - | 2.5V~6V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | - | CAT5113 | 8 | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | 100μA | 100μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 100 | 10000Ohm | 1000 Max | 6V | - | - | 4.95mm | - | 10.16mm | 7.11mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCP4361T-104E/ST Microchip Technology | 33 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 100kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4361 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() AD5172BRMZ10 Analog Devices Inc. | 197 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | OTP | 2 | - | -40°C~125°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5172 | 10 | - | 5.5V | 3/5V | Potentiometer | I2C | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 100000Ohm | 160 | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead |