- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Supply Current-Max | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Input Capacitance | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Harmonic Distortion | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5173BRMZ50-RL7 Analog Devices Inc. | 14032 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | OTP | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | - | - | - | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 400kHz | 40 | AD5173 | 10 | Not Qualified | 5.5V | 3/5V | - | Rheostat | - | I2C | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | 4.8MHz | - | - | - | - | - | 256 | 50000Ohm | 160 | - | - | - | Selectable Address | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4151-104E/MS Microchip Technology | 333 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4151 | 8 | - | 5V | - | - | Potentiometer | - | SPI | 1 | - | - | - | 1mA | - | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4542-502E/MS Microchip Technology | 2 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4542 | 8 | - | 5V | - | - | Rheostat | - | I2C | 1 | - | - | - | 2.5μA | - | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | - | - | 129 | 5000Ohm | 75 | - | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5222BR10 Analog Devices, Inc. | 18610 |
| Datasheet | - | - | - | Surface Mount | - | SOIC N | - | 14 | - | - | - | Bulk | - | - | 30% | e0 | - | - | 1 (Unlimited) | 14 | EAR99 | -35 ppm/°C | - | - | TIN LEAD | 85°C | -40°C | - | CAN ALSO WORK WITH 5V SUPPLY | - | DUAL | GULL WING | 240 | 1 | - | - | not_compliant | - | 30 | - | 14 | Not Qualified | - | - | INDUSTRIAL | - | 2 | - | 2 | 5.5V | 2.7V | - | - | - | 15μA | 0.08mA | - | - | - | - | 2.7V | - | 2.3V | 2.5V | - | VOLUME CONTROL CIRCUIT | - | - | - | - | - | - | 0.005% | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() AD8400AR10-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 500 ppm/°C | 10kOhm | 256 | - | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | - | 30 | AD8400 | 8 | Not Qualified | 5.5V | 3/5V | - | Potentiometer | - | SPI | 1 | - | - | 10nA | 10nA | 900μA | 10nA | - | - | - | 0.6 kHz | Linear | - | 5MHz | - | - | - | - | - | 256 | 10000Ohm | 200 | - | - | - | - | - | - | 4.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4142-503E/SN Microchip Technology | 35 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4142 | 8 | - | 5V | - | - | Rheostat | - | SPI | 1 | - | - | - | 550μA | - | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT5241YI-50-T2 ON Semiconductor | 26 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 50kOhm | 64 | - | - | - | Potentiometer | - | 2.5V~6V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | - | CAT5241 | 20 | - | - | 3/5V | - | - | - | 2-Wire, I2C, Serial | 4 | - | - | - | 1mA | 1mA | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | 64 | 50000Ohm | - | 6V | - | - | - | - | 1.2mm | 6.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4132-503E/SN Microchip Technology | 331 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4132 | 8 | - | 5V | - | - | Rheostat | - | SPI | 1 | - | - | - | 1mA | - | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4331-503E/ST Microchip Technology | 33 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4331 | 20 | Not Qualified | - | 3/5V | - | Potentiometer | - | SPI | 4 | - | - | - | - | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | - | - | - | 1.0414mm | - | 6.6mm | 4.4958mm | - | - | ROHS3 Compliant | - | ||
![]() AD5233BRUZ50-R7 Analog Devices Inc. | 33 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 600 ppm/°C | 50kOhm | 64 | - | - | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 30 | AD5233 | 24 | Not Qualified | - | +-2.5/3/5V | - | Potentiometer | - | SPI | 4 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | - | 0.13 kHz | Linear | 2.75V | 630 kHz | 2.25V | 2.5V | - | - | - | 64 | 50000Ohm | 15 | 5V | - | - | Cascade Pin | - | 1.2mm | 7.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4132T-502E/MS Microchip Technology | 55 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | Not Qualified | 5V | - | - | Rheostat | - | SPI | 1 | - | - | - | 1mA | - | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AD8403AN10 Analog Devices Inc. | 30 | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | Volatile | - | -40°C~125°C | Tube | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 500 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn/Pb) | - | - | - | - | 2.7V~5.5V | DUAL | - | - | 4 | 3V | - | - | - | - | AD8403 | 24 | - | 5.5V | 3/5V | - | Potentiometer | - | SPI | 4 | - | - | 10nA | 10nA | 900μA | 10nA | - | - | - | 0.6 kHz | Linear | - | 5MHz | - | - | 5pF | - | - | 256 | 10000Ohm | 200 | - | - | - | Cascade Pin | - | 5.33mm | 31.75mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4331-502E/ST Microchip Technology | 31 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 5kOhm | 129 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4331 | 20 | - | - | 3/5V | - | Potentiometer | - | SPI | 4 | - | - | - | - | - | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | - | - | 129 | 5000Ohm | 75 | 5.5V | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() AD5113BCPZ80-500R7 Analog Devices Inc. | 33 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5113 | 8 | - | 5.5V | 2.5/5V | - | Potentiometer | - | Up/Down (U/D, CS) | 1 | - | - | 750μA | 750nA | 750nA | - | - | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | - | - | 64 | 80000Ohm | 70 | - | - | - | - | 600μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CAT5118TBI-10GT3 ON Semiconductor | 43 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 200 ppm/°C | 10kOhm | 32 | - | - | - | Potentiometer | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | CAT5118 | 5 | - | - | - | - | Rheostat | - | Up/Down (U/D, CS) | 1 | - | - | - | 25μA | 25μA | - | - | Halogen Free | - | - | Linear | - | - | - | - | - | - | - | 32 | 10000Ohm | 200 | - | - | - | - | 1.3mm | - | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4262-103E/MF Microchip Technology | 13200 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4262 | 10 | Not Qualified | 5V | - | - | Rheostat | - | SPI | 2 | - | - | - | 550μA | - | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4261T-104E/ST Microchip Technology | 1947 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 256 | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4261 | 14 | - | 5V | - | - | Potentiometer | - | SPI | 2 | - | - | - | 550μA | 550μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5247BKSZ100-R2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e4 | no | Discontinued | 1 (Unlimited) | 6 | EAR99 | 45 ppm/°C | 100kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | - | AD5247 | 6 | - | - | 3/5V | - | Rheostat | - | I2C | 1 | - | - | - | 3μA | - | - | - | - | DIGITAL POTENTIOMETER | 0.04 kHz | Linear | - | - | - | - | - | - | - | 128 | 100000Ohm | 75 | 5.5V | 45ppm/°C | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5274BRMZ-100-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±1% | e3 | no | Obsolete | 2 (1 Year) | 10 | EAR99 | 5 ppm/°C | 100kOhm | 256 | - | - | - | - | NONVOLATILE MEMORY | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | AD5274 | 10 | Not Qualified | 5V | - | - | Rheostat | - | I2C | 1 | - | - | 300nA | 300nA | 500μA | - | - | - | DIGITAL POTENTIOMETER | 0.06 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | - | - | -2.5V | 256 | 100000Ohm | 35 | - | - | - | Selectable Address | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5247BKSZ100-2RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e4 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 45 ppm/°C | 100kOhm | 128 | - | - | - | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 400kHz | 40 | AD5247 | 6 | Not Qualified | 5.5V | 3/5V | - | Rheostat | - | I2C | 1 | - | - | 3μA | 3μA | 3μA | 3μA | - | - | DIGITAL POTENTIOMETER | 0.04 kHz | Linear | - | 1.2MHz | - | - | - | - | - | 128 | 100000Ohm | 75 | - | - | - | - | - | - | 2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead |