- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4261-503E/SL Microchip Technology | 30 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Non-Volatile | 2 | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 50kOhm | 257 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4261 | 14 | - | 5V | - | - | Potentiometer | SPI | - | - | - | - | 550μA | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | 1.25mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4432T-503E/ST Microchip Technology | 35 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | - | - | 50kOhm | - | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | MCP4432 | - | Not Qualified | - | 3/5V | - | Rheostat | I2C | 4 | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | 150ppm/°C | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD5124BRUZ100 Analog Devices Inc. | 31 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | -40°C~125°C | Tube | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 35 ppm/°C | 100kOhm | 128 | - | - | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | AD5124 | 20 | - | 5.5V | - | - | Potentiometer | SPI | 4 | - | - | 700nA | 700nA | 32μA | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 128 | 100000Ohm | 130 | - | - | Cascade Pin | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4141-503E/P Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | MCP4141 | 8 | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4341-104E/ML Microchip Technology | 12 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Non-Volatile | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4341 | 20 | - | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | 450μA | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4252-503E/UN Microchip Technology | 84 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 150 ppm/°C | 50kOhm | 257 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4252 | 10 | - | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 1mA | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5112BCPZ5-RL7 Analog Devices Inc. | 34 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 5kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5112 | 8 | - | 5.5V | 2.5/5V | - | Potentiometer | I2C | 1 | - | - | 750μA | 750nA | 750μA | - | - | 4 kHz | Linear | - | 4MHz | - | - | - | 64 | 5000Ohm | 70 | - | - | - | - | 0.65mm | 2mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ISL22316WFU10Z Intersil (Renesas Electronics America) | 6794 |
| Datasheet | 5 Weeks | - | - | Surface Mount | - | MSOP | - | 10 | EEPROM, Non-Volatile | 1 | - | - | 2006 | - | 20% | e3 | - | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 50 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | - | - | - | - | 3/5V | AUTOMOTIVE | - | I2C, Serial | - | 5.5V | 2.7V | - | 500μA | - | - | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | 128 | 10000Ohm | - | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCP4252-103E/MF Microchip Technology | 6 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4252 | 10 | - | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 1mA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5241BRU10 Analog Devices Inc. | 20 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | -40°C~105°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 30 ppm/°C | 10kOhm | 256 | - | - | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 400kHz | 30 | AD5241 | 14 | Not Qualified | - | 3/5V | - | Potentiometer | I2C | 1 | - | - | - | 100nA | - | 100nA | - | 0.65 kHz | Linear | 2.7V | - | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 60 | 5.5V | - | Selectable Address | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4161-503E/P Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | MCP4161 | 8 | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4532T-103E/MS Microchip Technology | 1021 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4532 | 8 | - | 5V | - | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5113BCPZ5-RL7 Analog Devices Inc. | 153 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 5kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5113 | 8 | - | 5.5V | 2.5/5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | 750μA | 750nA | 750nA | - | - | 4 kHz | Linear | - | 4MHz | - | - | - | 64 | 5000Ohm | 70 | - | - | - | - | 0.65mm | 2mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5123BCPZ100-RL7 Analog Devices Inc. | 17 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | - | 16 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | - | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 35 ppm/°C | 100kOhm | - | - | - | - | - | 2.3V~5.5V ±2.25V~2.75V | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | - | AD5123 | 16 | Not Qualified | 5.5V | - | - | Potentiometer | I2C | 4 | - | - | 700nA | 700nA | - | - | - | - | Linear | 2.75V | 3MHz | 2.25V | 2.5V | - | 128 | - | 130 | - | - | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4241T-103E/ST Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4241 | 14 | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5220BRMZ50-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 800 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | - | 40 | AD5220 | 8 | Not Qualified | - | 3/5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | - | - | 15μA | - | 0.142 kHz | Linear | - | - | - | - | - | 128 | 50000Ohm | 40 | 5.5V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4161-502E/MF Microchip Technology | 46 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4161 | 8 | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5227BUJZ50-R2 Analog Devices Inc. | 100 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | 8 | Volatile | 1 | -40°C~105°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Discontinued | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 35 ppm/°C | 50kOhm | 64 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 50MHz | 40 | AD5227 | 8 | Not Qualified | - | 3/5V | - | Potentiometer | Up/Down (U/D, CS) | - | - | - | - | 400nA | 400nA | 400nA | - | 0.1 kHz | Linear | - | - | - | - | - | 64 | 50000Ohm | 100 | 5.5V | - | - | 900μm | - | 2.9mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5113BCPZ10-500R7 Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 10kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5113 | 8 | - | 5.5V | 2.5/5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | 750μA | 750nA | 750nA | - | - | 2 kHz | Linear | - | 4MHz | - | - | - | 64 | 10000Ohm | 70 | - | - | - | 600μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4442-502E/ST Microchip Technology | 49 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | Non-Volatile | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 5kOhm | 129 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4442 | 14 | Not Qualified | - | 3/5V | - | Rheostat | I2C | 4 | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5.5V | 150ppm/°C | Selectable Address | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - |