- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5171BRJZ10-R7 Analog Devices Inc. | 298 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | OTP | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 10kOhm | 64 | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 400kHz | 30 | AD5171 | 8 | Not Qualified | 5.5V | 3/5V | Potentiometer | I2C | 1 | 4μA | 4μA | 4μA | 4μA | - | - | 0.6 kHz | Linear | - | 1.5MHz | - | - | - | 64 | 10000Ohm | 60 | 3V | - | Selectable Address | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CAT5111YI-10-GT3 ON Semiconductor | 26 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 300 ppm/°C | 10kOhm | 100 | - | - | 2.5V~6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | CAT5111 | 8 | - | - | 2.5/6V | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | 200μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 100 | 10000Ohm | - | 3V | - | - | - | - | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4641T-502E/ST Microchip Technology | 35 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | - | 40 | MCP4641 | 14 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | - | - | Selectable Address | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5259YI-50-T2 ON Semiconductor | 7000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | 300 ppm/°C | 50kOhm | 256 | - | - | 2.5V~6V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | - | CAT5259 | 24 | - | - | 3/5V | Potentiometer | I2C | 4 | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 256 | 50000Ohm | 200 | 6V | ±300ppm/°C | Selectable Address | - | 1.2mm | 7.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5282BRU200 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 30 ppm/°C | 200kOhm | 256 | Tin/Lead (Sn85Pb15) | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 240 | 2 | 5V | - | not_compliant | 400kHz | 30 | AD5282 | 16 | Not Qualified | 15V | - | Potentiometer | I2C | 2 | 25μA | 25μA | 100nA | 100nA | - | - | 0.035 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 200000Ohm | 60 | 5V | - | Selectable Address | 1.05mm | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4441T-502E/ML Microchip Technology | 31 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | - | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4441 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5.5V | - | Selectable Address | - | 1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5172BRMZ10-RL7 Analog Devices Inc. | 31 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5172 | 10 | - | 5.5V | 3/5V | Potentiometer | I2C | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.6 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 10000Ohm | 160 | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4152-104E/MS Microchip Technology | 35 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4152 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4152-503E/MS Microchip Technology | 8 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4152 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5220BNZ100 Analog Devices Inc. | 181 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | Volatile | 1 | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 800 ppm/°C | 100kOhm | 128 | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | - | AD5220 | 8 | - | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | - | 15μA | - | 15μA | 15μA | - | - | 0.069 kHz | Linear | - | 650 kHz | - | - | - | 128 | 100000Ohm | 40 | - | - | - | 3.43mm | - | 9.27mm | 7.24mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5204BRZ50 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | 700 ppm/°C | 50kOhm | - | - | - | 2.7V~5.5V ±2.3V~2.7V | - | - | - | - | - | - | unknown | - | - | AD5204 | 24 | - | 5V | - | Potentiometer | SPI | 4 | - | 12μA | 12μA | 12μA | - | - | - | Linear | 2.7V | - | 2.3V | 2.5V | - | 256 | - | 50 | - | - | Cascade Pin, Selectable Address | 2.35mm | - | 15.6mm | 7.6mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4431T-103E/ST Microchip Technology | 40 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | - | - | 10kOhm | - | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | MCP4431 | - | Not Qualified | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | 150ppm/°C | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP41100-E/P Microchip Technology | 436 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Volatile | 1 | - | -40°C~125°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 10MHz | - | MCP41100 | 8 | - | 5V | - | Potentiometer | SPI | - | - | 340μA | - | 10nA | - | - | 0.145 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 175 | 5V | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5220BRMZ10-REEL7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 800 ppm/°C | 10kOhm | 128 | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 30 | AD5220 | 8 | Not Qualified | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | 15μA | 15μA | 15μA | 15μA | - | - | 0.65 kHz | Linear | - | 650 kHz | - | - | - | 128 | 10000Ohm | 40 | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4332-502E/ST Microchip Technology | 835 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4332 | 14 | Not Qualified | - | 3/5V | Rheostat | SPI | 4 | - | - | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4252T-502E/UN Microchip Technology | 2732 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4252 | 10 | Not Qualified | 5V | - | Rheostat | SPI | 2 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AD5172BRMZ50 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | 2 | - | -40°C~125°C | Tube | - | - | ±20% | e3 | no | Obsolete | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 400kHz | 40 | AD5172 | 10 | Not Qualified | 5.5V | 3/5V | Potentiometer | I2C | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.1 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 50000Ohm | 160 | - | - | - | 3.1mm | - | 3.1mm | 3.1mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4552-503E/MS Microchip Technology | 12 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4552 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4431-502E/ST Microchip Technology | 33 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | - | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | MCP4431 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4152-503E/SN Microchip Technology | 758 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4152 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |