- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4642T-104E/MF Microchip Technology | 90000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 2 | 2.7V | 0.5mm | - | - | 40 | MCP4642 | 10 | - | 5V | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | - | - | Selectable Address | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4262-104E/MF Microchip Technology | 43 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4262 | 10 | Not Qualified | 5V | - | Rheostat | SPI | 2 | - | - | - | 550μA | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4161-104E/P Microchip Technology | 21 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | Non-Volatile | 1 | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | - | - | Active | 1 (Unlimited) | - | - | 150 ppm/°C | 100kOhm | 256 | - | 125°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | MCP4161 | - | - | 5V | - | Potentiometer | SPI | 1 | 5.5V | 1.8V | - | 550μA | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | 150ppm/°C | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5143BCPZ10-RL7 Analog Devices Inc. | 882 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | - | 16 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | - | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | 10kOhm | - | - | - | - | - | - | 2.3V~5.5V ±2.25V~2.75V | QUAD | - | - | - | - | 0.5mm | - | - | - | AD5143 | 16 | - | 5.5V | - | Potentiometer | I2C | 4 | - | - | 700nA | 700nA | - | - | - | - | Linear | 2.75V | 3MHz | 2.25V | 2.5V | - | 256 | - | 55 | - | - | Selectable Address | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5232BRU50 Analog Devices Inc. | 6380 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Non-Volatile | - | -40°C~85°C | Tube | - | - | -40% +20% | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | NONVOLATILE MEMORY | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | not_compliant | - | 30 | AD5232 | 16 | Not Qualified | - | - | Potentiometer | SPI | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.6 kHz | Linear | 2.75V | 500 kHz | 2.25V | 2.5V | -2.5V | 256 | 50000Ohm | 200 | - | 600ppm/°C | Cascade Pin | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4162T-103E/MS Microchip Technology | 40 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4162 | 8 | Not Qualified | 5V | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5455EUD T Maxim Integrated | 3273 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | - | MAX5455 | 14 | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 2 | - | - | - | 700nA | - | - | - | - | Linear | - | - | - | - | - | 256 | 100000Ohm | 225 | 5V | - | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4641T-103E/ST Microchip Technology | 35 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | - | 40 | MCP4641 | 14 | - | 5V | - | Potentiometer | I2C | 2 | - | - | - | 2.5μA | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | - | Selectable Address | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4241-503E/ST Microchip Technology | 28 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4241 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4131-503E/P Microchip Technology | 12 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | Not Applicable | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | MCP4131 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4162-103E/P Microchip Technology | 29 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5243BRM100-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | -20% +55% | e0 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | IT ALSO OPERATES AT 5 V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | not_compliant | 400kHz | 30 | AD5243 | 10 | Not Qualified | - | 3/5V | Potentiometer | I2C | 2 | - | - | - | - | - | 3.5μA | - | 0.04 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 160 | 5.5V | - | - | - | 1.1mm | 3mm | 3mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP41HV31-103E/ST Microchip Technology | 102 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | 1 | -40°C~125°C | Tube | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 100 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | MCP41HV31 | - | - | - | - | Potentiometer | SPI | - | - | - | - | 45μA | - | - | - | 0.48 kHz | Linear | 18V | - | 5V | - | - | 128 | 100000Ohm | 145 | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4361T-103E/ML Microchip Technology | 5000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4361 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() DS1847B-010 T&R Maxim Integrated | 1052 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-LBGA, CSPBGA | - | - | 16-CSBGA (4x4) | Non-Volatile | - | -40°C~95°C | Tape & Reel (TR) | 2006 | - | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | 10kOhm | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | DS1847 | - | - | - | - | Rheostat | I2C | 2 | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 256 | - | - | - | 850ppm/°C | Selectable Address, Temperature Sensor | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD5242BRU1M Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Volatile | - | -40°C~105°C | Tube | - | - | -30% +50% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 30 ppm/°C | 1MOhm | - | - | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | - | - | - | - | - | - | - | 400kHz | - | AD5242 | 16 | - | - | - | Potentiometer | I2C | 2 | - | - | - | 100nA | 100nA | 100nA | - | - | Linear | 2.7V | - | 2.3V | 2.5V | - | 256 | - | 60 | - | - | Selectable Address | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4252T-503E/UN Microchip Technology | 43 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4252 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | - | - | 1mA | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4161-104E/MF Microchip Technology | 53 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4161 | 8 | Not Qualified | 5V | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AD5206BRU10-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 6 | 2.5V | - | - | - | 30 | AD5206 | 24 | - | - | 3/5V | Potentiometer | SPI | 6 | - | - | 12μA | 12μA | 12μA | 12μA | - | 0.721 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 50 | - | - | Selectable Address | - | 1.2mm | 7.8mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4642-103E/UN Microchip Technology | 200 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Non-Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | - | - | 40 | MCP4642 | 10 | - | 5V | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - |