- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Control Interface | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4132-104E/MS Microchip Technology | 21 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP42010T-E/SL Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 1998 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 10MHz | 40 | MCP42010 | 14 | - | - | 3/5V | - | Potentiometer | SPI | 2 | - | - | - | 340μA | - | 10nA | - | - | 1 kHz | Linear | - | - | - | - | - | 256 | 10000Ohm | 73 | 5V | - | - | - | Cascade Pin | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() X9C102SIZ Intersil (Renesas Electronics America) | 2000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | SOIC | - | 8 | Non-Volatile | - | - | - | Bulk | 2005 | - | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | - | 1kOhm | 100 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | - | - | - | - | 5V | INDUSTRIAL | - | - | 1 | 5.5V | 4.5V | - | 750μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | - | 1000Ohm | - | 5V | - | -5V | INCREMENT/DECREMENT | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT5419YI-50-T2 ON Semiconductor | 21 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | - | 50kOhm | 64 | - | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | - | NOT SPECIFIED | CAT5419 | 24 | Not Qualified | - | - | - | Potentiometer | I2C | 2 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 64 | 50000Ohm | 80 | 6V | ±300ppm/°C | - | - | Selectable Address | - | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4351-503E/ML Microchip Technology | 5000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | - | 50kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4351 | 20 | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5.5V | - | - | - | - | 950μm | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4161T-103E/MS Microchip Technology | 10 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4161 | 8 | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4341-503E/ML Microchip Technology | 33 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Non-Volatile | - | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | - | 50kOhm | 129 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4341 | 20 | - | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | 450μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | 150ppm/°C | - | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5123BCPZ10-RL7 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | - | 16 | Non-Volatile | - | - | -40°C~125°C | Cut Tape (CT) | - | - | ±8% | - | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | - | 10kOhm | - | - | - | - | - | 2.3V~5.5V ±2.25V~2.75V | QUAD | - | - | - | - | 0.5mm | - | - | - | AD5123 | 16 | - | 5.5V | - | - | Potentiometer | I2C | 4 | - | - | 700nA | 700nA | 5.5μA | - | - | - | - | Linear | 2.75V | 3MHz | 2.25V | 2.5V | - | 128 | - | 55 | - | - | - | - | Selectable Address | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4532T-103E/MF Microchip Technology | 42 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | - | 40 | MCP4532 | 8 | - | 5V | - | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4242-104E/MF Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | - | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4242 | 10 | Not Qualified | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AD5247BKS50-R2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Volatile | - | - | -40°C~125°C | Cut Tape (CT) | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 45 ppm/°C | - | 50kOhm | 128 | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 400kHz | 30 | AD5247 | 6 | Not Qualified | - | 3/5V | - | Rheostat | I2C | 1 | - | - | - | - | - | 3μA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 128 | 50000Ohm | 75 | 3V | - | - | - | - | - | - | 2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MCP40D19T-103E/LT Microchip Technology | 66 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | Volatile | 1 | - | -40°C~125°C | Cut Tape (CT) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 150 ppm/°C | - | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | 40 | MCP40D19 | 5 | - | - | - | - | Rheostat | I2C | - | - | - | - | 45μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 128 | 10000Ohm | 155 | - | - | - | - | - | 990.6μm | - | 2.2352mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5271BCPZ-100-RL7 Analog Devices Inc. | 8477 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad, CSP | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±1% | e3 | no | Obsolete | 3 (168 Hours) | 10 | EAR99 | 5 ppm/°C | - | 100kOhm | 256 | - | - | - | NONVOLATILE MEMORY | 2.7V~5.5V ±2.5V~2.75V | DUAL | NO LEAD | 225 | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | AD5271 | 10 | Not Qualified | 5V | - | - | Rheostat | SPI | 1 | - | - | 300nA | 300nA | 500μA | - | - | DIGITAL POTENTIOMETER | 0.06 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | -2.5V | 256 | 100000Ohm | 35 | - | - | - | - | Cascade Pin | - | 0.85mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4231T-502E/ML Microchip Technology | 16 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | - | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4231 | 16 | Not Qualified | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4461T-503E/ST Microchip Technology | 33 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | - | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4461 | 20 | Not Qualified | - | 3/5V | - | Potentiometer | I2C | 4 | - | - | - | 600μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5.5V | - | - | - | Mute, Selectable Address | - | 1.2mm | 6.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() AD5280BRUZ50-REEL7 Analog Devices Inc. | 109 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 30 ppm/°C | - | 50kOhm | 256 | - | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 400kHz | 30 | AD5280 | 14 | Not Qualified | 15V | - | - | Potentiometer | I2C | 1 | - | - | 25μA | 25μA | 100nA | 100nA | - | - | 0.15 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 50000Ohm | 60 | 5V | - | - | - | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4262-502E/MF Microchip Technology | 33 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | - | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4262 | 10 | - | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4362T-103E/ST Microchip Technology | 16 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4362 | 14 | - | - | 3/5V | - | Rheostat | SPI | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5.5V | - | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() CAT5115ZI-10-GT3 ON Semiconductor | 2612 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | Potentiometer | 10kOhm | 32 | - | - | - | - | 2.5V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | CAT5115 | 8 | - | - | 2.5/6V | - | - | Serial | 1 | - | - | - | - | 100μA | - | Halogen Free | - | - | - | - | - | - | - | - | 32 | 10000Ohm | - | 5V | 50ppm/°C | - | - | - | - | - | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCP4261-503E/ML Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | - | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4261 | 16 | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - |