- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5242BR100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Volatile | - | - | -40°C~105°C | Tube | - | - | -30% +50% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 30 ppm/°C | 100kOhm | - | - | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | - | - | - | - | - | - | - | 400kHz | - | AD5242 | 16 | - | - | - | Potentiometer | I2C | 2 | - | - | - | 100nA | 100nA | 100nA | - | - | - | Linear | 2.7V | - | 2.3V | 2.5V | - | 256 | - | 60 | - | - | Selectable Address | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4131T-104E/SN Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Volatile | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | 150 ppm/°C | 100kOhm | 128 | - | 125°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | MCP4131 | - | - | 5V | - | Potentiometer | SPI | 1 | 5.5V | 1.8V | - | 1mA | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | 150ppm/°C | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5204BCPZ10-REEL7 Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, CSP | - | 32 | - | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 3 (168 Hours) | 32 | EAR99 | 700 ppm/°C | 10kOhm | 256 | - | - | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | QUAD | NO LEAD | 260 | 4 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | AD5204 | 32 | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | - | - | 12μA | 12μA | 12μA | - | - | - | 0.721 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 50 | - | - | Cascade Pin, Selectable Address | - | 1mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5204BN100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | - | NOT APPLICABLE | 4 | 2.5V | - | not_compliant | - | NOT APPLICABLE | AD5204 | 24 | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | 12μA | - | - | 0.069 kHz | Linear | 2.7V | - | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 50 | - | - | Cascade Pin, Selectable Address | - | 5.33mm | 31.75mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP4552T-104E/MF Microchip Technology | 114 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | - | 40 | MCP4552 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | 150ppm/°C | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4131T-103E/SN Microchip Technology | 71 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4541-104E/MS Microchip Technology | 234 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4541 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | - | - | 2.5μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP41HV51T-503E/ST Microchip Technology | 3188 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 100 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | MCP41HV51 | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | 45μA | - | - | - | - | 0.48 kHz | Linear | 18V | - | 5V | - | - | 256 | 100000Ohm | 145 | - | 100ppm/°C | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4662T-502E/UN Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | - | - | 40 | MCP4662 | 10 | - | 5V | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | - | - | Mute, Selectable Address | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4231T-503E/ST Microchip Technology | 33 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4231 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5241WI-10-T1 ON Semiconductor | 21 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 10kOhm | 64 | - | - | - | Potentiometer | - | 2.5V~6V | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | - | CAT5241 | 20 | - | - | 3/5V | - | 2-Wire, I2C, Serial | 4 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | - | - | - | - | - | - | 64 | 10000Ohm | - | 6V | - | - | - | - | 12.8mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4132-103E/MF Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4261T-502E/SL Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4261 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4162-503E/P Microchip Technology | 12 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD8402ARU100 Analog Devices Inc. | 3215 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tube | - | - | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | - | 30 | AD8402 | 14 | - | - | 3/5V | Potentiometer | SPI | 2 | - | - | - | - | - | 10nA | - | - | 0.071 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 200 | 5.5V | - | - | - | - | 5mm | 4.4mm | No | - | Non-RoHS Compliant | - | ||
![]() CAT5137SDI-00GT3 ON Semiconductor | 99 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 1997 | - | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 300 ppm/°C | 100kOhm | - | - | - | - | Potentiometer | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | - | - | - | - | CAT5137 | 6 | - | - | 3/5V | Rheostat | I2C | 1 | - | - | - | - | 200μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 128 | - | 85 | - | ±300ppm/°C | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCP4141-502E/MS Microchip Technology | 2973 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4141 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4241-503E/ML Microchip Technology | 5000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2003 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4241 | 16 | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5231BRU100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Non-Volatile | - | - | -40°C~85°C | Tube | - | - | -40% +20% | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 600 ppm/°C | 100kOhm | - | - | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | not_compliant | - | 30 | AD5231 | 16 | Not Qualified | 2.75V | +-2.5/3/5V | Potentiometer | SPI | 1 | - | - | 2.7μA | 2.7μA | 2.7μA | 2.7μA | - | - | 0.044 kHz | Linear | 2.75V | 370 kHz | 2.25V | 2.5V | - | 1024 | 100000Ohm | 50 | 3V | - | Cascade Pin | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4542T-104E/MS Microchip Technology | 16 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4542 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | - | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - |