- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4231-104E/P Microchip Technology | 397 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Volatile | - | -40°C~125°C | Tube | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | - | - | - | NOT APPLICABLE | MCP4231 | 14 | Not Qualified | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ISL22424WFR16Z Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | - | QFN EP | - | 16 | - | Non-Volatile | - | - | - | 2004 | - | 20% | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 85 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | QUAD | - | 260 | 2 | 3.3V | 0.5mm | - | - | 30 | - | - | - | 3.3V | - | AUTOMOTIVE | - | SPI | 2 | 5.5V | 2.25V | - | -1.2mA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | - | - | - | - | - | - | 100000Ohm | - | - | - | - | - | - | 1mm | 4mm | 4mm | No | No SVHC | RoHS Compliant | - | ||
![]() AD5248BRM50 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | -40°C~125°C | Tube | - | - | -20% +55% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5248 | 10 | - | 2.75V | 3/5V | - | Rheostat | I2C | 2 | - | - | - | 3.5μA | 3.5μA | 3.5μA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | 256 | 50000Ohm | 160 | 5.5V | - | - | Selectable Address | - | 1.1mm | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4141T-502E/MF Microchip Technology | 33 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4141 | 8 | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4661T-502E/ST Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | - | 40 | MCP4661 | 14 | - | 5V | - | - | Potentiometer | I2C | 2 | - | - | - | 2.5μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | 257 | 5000Ohm | 75 | - | - | - | Mute, Selectable Address | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5253BRU50 Analog Devices Inc. | 6380 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | - | -40°C~105°C | Tube | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 50kOhm | 64 | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 4 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5253 | 20 | - | 2.75V | 3/5V | - | Potentiometer | I2C | 4 | - | - | - | 3μA | 5μA | 5μA | - | - | 0.08 kHz | Linear | 2.75V | 2.25V | 2.5V | -2.5V | 64 | 50000Ohm | 200 | - | 650ppm/°C | - | Selectable Address | - | 1.2mm | 6.5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4142T-103E/MF Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4142 | 8 | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() X9313WSIZT1 Intersil (Renesas Electronics America) | 851 |
| Datasheet | 22 Weeks | - | - | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | - | - | 1996 | - | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | - | - | - | 5V | 5V | INDUSTRIAL | - | Serial | 1 | 5.5V | 4.5V | 1mA | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 10000Ohm | - | 5V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCP4142T-502E/MF Microchip Technology | 33 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4142 | 8 | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4131T-104E/MF Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4131 | 8 | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4342T-103E/ST Microchip Technology | 16 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4342 | 14 | - | - | 3/5V | - | Rheostat | SPI | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | 129 | 10000Ohm | 75 | 5.5V | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4332T-503E/ST Microchip Technology | 33 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4332 | 14 | Not Qualified | - | 3/5V | - | Rheostat | SPI | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4232T-103E/UN Microchip Technology | 26 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4232 | 10 | - | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4131T-503E/SN Microchip Technology | 33 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4131 | 8 | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5259WI-50 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | - | - | - | SOIC | YES | 24 | - | Non-Volatile | 4 | - | Rail/Tube | 2012 | - | - | e3 | - | Active | - | 24 | - | 300 ppm/°C | 50kOhm | 256 | MATTE TIN | 85°C | -40°C | Potentiometer | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | - | - | 24 | - | 5V | - | INDUSTRIAL | - | 2-Wire, I2C, Serial | - | 6V | 2.5V | - | 1mA | - | - | Halogen Free | - | - | - | - | - | - | - | - | 50000Ohm | - | 5V | - | - | - | - | 2.65mm | - | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCP4361T-502E/ML Microchip Technology | 33 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 5kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4361 | 20 | - | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | - | 2 kHz | Linear | - | - | - | - | 257 | 5000Ohm | 75 | 5.5V | - | - | - | 1mm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP45HV31-502E/MQ Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | 20-VQFN Exposed Pad | YES | 20 | 123.008581mg | Volatile | - | -40°C~125°C | Tube | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 100 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | - | 40 | MCP45HV31 | - | - | - | - | - | Potentiometer | I2C | 1 | - | - | 45μA | - | - | - | - | - | 0.024 kHz | Linear | - | - | - | - | 128 | 100000Ohm | 145 | - | 100ppm/°C | - | Selectable Address | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() AD5241BRUZ1M-R7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | - | -40°C~105°C | Tape & Reel (TR) | - | - | -30% +50% | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | 30 ppm/°C | 1MOhm | 256 | Matte Tin (Sn) | - | - | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | unknown | - | 40 | AD5241 | 14 | Not Qualified | - | 3/5V | - | Potentiometer | I2C | 1 | - | - | - | - | - | - | - | - | 0.006 kHz | Linear | - | - | - | -2.5V | 256 | 1000000Ohm | 60 | 5.5V | 30ppm/°C | -2.3V | Selectable Address | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4242-502E/MF Microchip Technology | 33 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Non-Volatile | - | -40°C~125°C | Tube | 2005 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4242 | 10 | - | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4251T-502E/SL Microchip Technology | 33 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4251 | 14 | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 2 kHz | Linear | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - |