- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Touchscreen
- Voltage - Supply
- Base Part Number
- Mounting Type
- Factory Lead Time
Attribute column
Categories
Data Acquisition - Touch Screen Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Category | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Output Current | Maximum Output Voltage | Maximum Supply Current | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Package Type | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Switching Mode | Tradename | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Pin Count | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Input Type | Current - Supply | Number of Inputs | Resolution | Sampling Rate | Sensing Distance | Sensor Type | Screening Level | Resolution (Bits) | Touchscreen | Voltage Reference | Proximity Detection | Product | LED Driver Channels | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYAT81659-100AS48T Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | TrueTouch | - | - | - | - | Reel | CYAT8165x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYAT817AZS72-32002 Infineon Technologies | 36 |
| Datasheet | - | - | - | - | - | - | 900 | CAN, I2C, SPI | - | + 85 C | - | - | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Details | - | 5.5 V | 1.71 V | - | - | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYAT817AZS98-523DA Infineon Technologies | 19 |
| Datasheet | - | - | - | - | - | - | 720 | CAN, I2C, SPI | - | + 85 C | - | - | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Details | - | 5.5 V | 1.71 V | - | - | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYAT817AZA98-5B202 Infineon Technologies | 36 |
| Datasheet | - | TQFP-128 | - | - | - | - | 720 | CAN, I2C, SPI | - | + 85 C | - | - | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Details | - | 5.5 V | 1.71 V | - | - | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - | ||
![]() CYAT817AZS72-33002 Infineon Technologies | In Stock | - | Datasheet | - | TQFP-100 | - | - | - | - | 900 | CAN, I2C, SPI | - | + 85 C | - | - | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Details | - | 5.5 V | 1.71 V | - | - | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - | ||
![]() CYAT817AZS77-5A202 Infineon Technologies | 19 |
| Datasheet | - | - | - | - | - | - | 720 | CAN, I2C, SPI | - | + 85 C | - | - | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Details | - | 5.5 V | 1.71 V | - | - | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYAT817AZA88-42002 Infineon Technologies | 36 |
| Datasheet | - | - | - | - | - | - | 720 | I2C, SPI | - | + 85 C | - | - | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | 5.5 V | 1.71 V | - | - | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - | ||
![]() CYAT81652-64AA48 Infineon Technologies | In Stock | - | Datasheet | - | TQFP-64 | - | - | - | - | 1600 | I2C, SPI | - | + 85 C | - | - | - | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Details | - | 5.5 V | 3 V | - | TrueTouch | - | - | - | - | Tray | CYAT8165x | Automotive | - | - | - | - | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - | ||
![]() CY8CMBR2016-24LQXI Infineon Technologies | 1433 |
| Datasheet | Surface Mount | QFN-48 | 48-QFN (6x6) | CY8CMBR2016 | - | - | 980 | GPO | - | + 85 C | - | - | - | Infineon Technologies | - | - 40 C | Yes | - | SMD/SMT | Tray | - | Active | Details | - | 5.5 V | 1.71 V | - | CapSense | - | 0.005309 oz | - | -40°C ~ 85°C | Tray | CY8CMBR2016 | Capacitive Touch Controller | 1.71V ~ 5.5V | - | - | 1.71 V to 5.5 V | - | 3.3 mA | - | 16 Key | 3.3mA | Up to 16 | - | - | - | - | - | - | - | - | No | - | Up to 16 | - | - | - | ||
![]() CY8CMBR2044-24LKXIT Infineon Technologies | 5000 |
| Datasheet | Surface Mount | QFN-16 | 16-QFN (3x3) | CY8CMBR2044 | - | - | 2500 | GPO | - | + 85 C | - | - | - | Infineon Technologies | - | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 5.5 V | 1.71 V | - | CapSense | - | 0.002014 oz | - | -40°C ~ 85°C | MouseReel | CY8CMBR2044 | Capacitive Touch Controller | 1.75V ~ 5.5V | - | - | 1.71 V to 5.5 V | - | 2.88 mA | - | 4 Key | 4mA | Up to 4 | - | 50 S/s | - | - | - | - | - | - | No | - | Up to 4 | - | - | - | ||
![]() CY8C20111-SX1IT Infineon Technologies | In Stock | - | Datasheet | Surface Mount | SOIC-8 | 8-SOIC | - | - | - | 2500 | Serial, 2-Wire, I2C | - | + 85 C | - | - | - | Infineon Technologies | - | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR) | - | Obsolete | Details | - | 5.25 V | 2.4 V | - | CapSense | - | 0.019048 oz | - | -40°C ~ 85°C | MouseReel | CY8C20111 | Capacitive Touch Controller | 2.4V ~ 5.25V | - | - | 2.4 V to 5.25 V | I²C | 1.5 mA | - | 4 Key | 1.5mA | Up to 1 | - | - | - | - | - | - | - | - | No | - | Up to 1 | 1.549 mm | 3.81 mm | 4.8 mm | ||
![]() CY8CMBR3102-SX1I Infineon Technologies | 2221 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY8CMBR3102 | Sensors and Transducers Tools | 4.97 x 3.98 x 1.47mm | 2910 | I2C | 5.5 V | + 85 C | 85mA | 0.6 (Low Level) V | 25 mA | Infineon Technologies | 1.71 V | - 40 C | Yes | Surface Mount | SMD/SMT | Tube | SOIC | Active | Details | SOIC | 5.5 V | 1.71 V | Analogue | CapSense | - | 0.019048 oz | Industrial grade | -40 to 85 °C | Tube | CY8CMBR3 | Capacitive Touch Controller | 1.8V ~ 5.5V | 8 | Open Drain | 1.8 V, 2 V to 5.5 V | I²C | - | - | 2 Key | 140mA | Up to 2 | - | - | 300mm | Capacitive | Industrial | - | - | - | Yes | - | Up to 1 | 1.47mm | 4.97mm | 3.98mm | ||
![]() CP7598AT Infineon Technologies | In Stock | - | - | - | - | - | CP7598 | - | - | 260 | - | - | - | - | - | - | Infineon Technologies | - | - | Yes | - | - | Tray | - | Obsolete | Details | - | - | - | - | - | - | - | - | - | Tray | CYAT817 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CMBR3102-SX1IT Infineon Technologies | 4878 |
| Datasheet | Surface Mount | SOIC-8 | 8-SOIC | CY8CMBR3102 | - | 4.97 x 3.98 x 1.47mm | 2500 | I2C, GPO | - | + 85 C | - | - | - | Infineon Technologies | - | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SOIC | Active | Details | - | 5.5 V | 1.71 V | - | - | 1.8 V | 0.019048 oz | - | -40°C ~ 85°C | Cut Tape | CapSense® Express™ SmartSense™ | Capacitive Touch Controller | 1.8V ~ 5.5V | 8 | - | 1.71 V to 5.5 V | I²C | - | 85 mA | 2 Button, 2 Capacitive Sensing | 140mA | Up to 2 | - | - | - | Touch Screen Controllers | - | - | - | - | Yes | - | Up to 1 | 1.47mm | 4.97mm | 3.98mm | ||
![]() CY8CTMA1036AA-13 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | 900 | - | - | - | - | - | - | Infineon Technologies | - | - | Yes | - | - | Tray | - | Last Time Buy | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | CYAT817 | - | 1.71V ~ 5.5V, 2.6V ~ 5.5V | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | - | - | 32 b | 2 Wire Capacitive | Internal | - | - | - | - | - | - | ||
![]() CY8CTMA460AS-33 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | - | 900 | - | - | - | - | - | - | Infineon Technologies | - | - | Yes | - | - | Tray | - | Last Time Buy | Details | - | - | - | - | - | - | 0.001369 oz | - | -40°C ~ 105°C (TA) | Tray | CYAT817 | - | 1.71V ~ 5.5V, 2.6V ~ 5.5V | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | - | - | 32 b | 2 Wire Capacitive | Internal | - | - | - | - | - | - | ||
![]() CY8CMBR3110-SX2I Infineon Technologies | 2880 | - | Datasheet | Surface Mount | SOIC-16 | 16-SOIC | CY8CMBR3110 | Sensors and Transducers Tools | 9.98 x 3.98 x 1.47mm | 1440 | GPO, I2C | 5.5 V | + 85 C | 85mA | 0.6 (Low Level) V | 25 mA | Infineon Technologies | 1.71 V | - 40 C | Yes | Surface Mount | SMD/SMT | Tube | SOIC | Active | Details | SOIC | 5.5 V | 1.71 V | Analogue | CapSense | - | 0.023492 oz | Industrial grade | -40 to 85 °C | Tube | CY8CMBR3 | Capacitive Touch Controller | 1.8V ~ 5.5V | 16 | Open Drain | 1.8 V, 2 V to 5.5 V | I²C | - | - | 10 Key | 140mA | Up to 10 | - | - | 300mm | Capacitive | Industrial | - | - | - | Yes | - | Up to 5 | 1.47mm | 9.98mm | 3.98mm | ||
![]() CY8CMBR3116-LQXI Infineon Technologies | 257 |
| Datasheet | Surface Mount | QFN-24 | 24-QFN (4x4) | CY8CMBR3116 | Sensors and Transducers Tools | - | 4900 | GPO, I2C | - | + 85 C | - | - | - | Infineon Technologies | - | - 40 C | Yes | Surface Mount | SMD/SMT | Tray | - | Active | Details | QFN | 5.5 V | 1.71 V | - | CapSense | - | 0.032741 oz | Industrial grade | -40 to 85 °C | Tray | CY8CMBR3 | Capacitive Touch Controller | 1.8V ~ 5.5V | 24 | - | 1.8 V, 2 V to 5.5 V | I²C | - | - | 16 Key | 140mA | Up to 16 | - | - | - | - | Industrial | - | - | - | Yes | - | Up to 8 | - | - | - | ||
![]() CYAT81685-128AA88 Infineon Technologies | 36 |
| Datasheet | - | - | - | - | - | - | 720 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | TrueTouch | - | - | - | - | Tray | CYAT81685 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYAT81685-100AA61 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | 900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | TrueTouch | - | - | - | - | Tray | CYAT81685 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |