Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GAL20V8B-15LPNI Lattice Semiconductor Corporation | 1933 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | 8 | - | -40°C~85°C TA | Tube | 2000 | GAL®20V8 | e3 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | unknown | 62.5MHz | NOT SPECIFIED | GAL20V8 | 24 | - | 8 | Not Qualified | - | - | 5V | - | EE PLD | 5.5V | 4.5V | - | - | 130mA | - | - | 15 ns | - | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 8 | - | 12 | 4.5V~5.5V | - | - | 64 | 5.334mm | 31.75mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
GAL22V10D-25LPNI Lattice Semiconductor Corporation | 300 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | 10 | - | -40°C~85°C TA | Tube | 2000 | GAL®22V10 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | - | - | 5V | 2.54mm | - | 38.5MHz | - | GAL22V10 | 24 | - | 10 | - | 5V | - | 5V | - | EE PLD | 5.5V | 4.5V | - | - | 130mA | - | - | 25 ns | 25 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 10 | - | 11 | 4.5V~5.5V | - | - | 132 | 5.334mm | 31.75mm | 7.62mm | No | RoHS Compliant | Lead Free | ||
![]() EPM7128SQC100-7F Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 220 | 5V | 0.65mm | - | - | 30 | EPM7128 | - | R-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | - | - | 166.7MHz | 7.5 ns | - | - | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 7.5ns | 8 | - | 3.65mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() EPM7032TI44-15 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | 36 | - | -40°C~85°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | 32 | - | - | 4.5V~5.5V | 15ns | 2 | - | - | - | - | - | - | - | ||
ISPLSI 1048C-50LQ Lattice Semiconductor Corporation | 47 | - | Datasheet | - | - | - | Surface Mount | 128-BQFP | YES | - | - | - | 96 | - | 0°C~70°C TA | Tray | 1996 | ispLSI® 1000 | e0 | - | Obsolete | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.8mm | not_compliant | - | NOT SPECIFIED | ISPLSI 1048 | 128 | S-PQFP-G128 | - | Not Qualified | - | 5.5V | 5V | 4.5V | In System Programmable | - | - | - | - | - | - | 34.5MHz | 26 ns | - | - | - | 8000 | - | - | - | - | - | MACROCELL | 192 | NO | 8 | 4.75V~5.25V | 24ns | 48 | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() 5M40ZM64C4N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 64-TFBGA | YES | - | - | - | 30 | - | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | TIN SILVER COPPER | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 30 | 5M40Z | - | S-PBGA-B64 | - | Not Qualified | - | 1.89V | - | 1.71V | In System Programmable | - | - | - | - | - | - | 184.1MHz | 7.9 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 32 | - | - | 1.71V~1.89V | 7.5ns | 40 | - | 1.2mm | 4.5mm | 4.5mm | - | RoHS Compliant | - | ||
![]() EPM7032SLC44-5N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.58x16.58) | - | 36 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 5ns | 2 | - | - | - | - | - | - | - | ||
![]() XC95108-20PQ160I Xilinx Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | - | 108 | - | -40°C~85°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 160 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | - | not_compliant | - | 30 | XC95108 | 160 | - | - | Not Qualified | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | 20 ns | - | - | 8 | 2400 | - | - | - | - | - | MACROCELL | 108 | YES | - | 4.5V~5.5V | - | 6 | - | 4.1mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
LC51024MV-52F484C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | EEPROM, SRAM | 317 | - | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MV | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | 277MHz | - | LC51024 | 484 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 88kB | 75mA | 75mA | 64kB | - | 5.2 ns | 5.2 ns | - | - | - | - | - | 48 | - | - | - | 1024 | - | - | 3V~3.6V | - | 32 | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
M4A3-384/192-65FAC Lattice Semiconductor Corporation | 100 | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | EEPROM | 192 | - | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | - | 3.3V | 1mm | not_compliant | - | - | M4A3-384 | 256 | S-PBGA-B256 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | - | 6.5 ns | - | - | - | 15000 | 143MHz | - | 160 | - | - | MACROCELL | 384 | YES | - | 3V~3.6V | 6.5ns | - | - | 2.1mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() LC4128C-5TN100C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | EEPROM | 64 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000C | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 227.27MHz | 40 | LC4128 | 100 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.95V | 1.65V | - | 2mA | 2mA | - | - | 5 ns | 5 ns | - | 36 | - | - | - | 484 | - | - | MACROCELL | 128 | YES | 10 | 1.65V~1.95V | - | 8 | - | 1.6mm | 14mm | 14mm | No | RoHS Compliant | Lead Free | ||
![]() ATF750C-15NM/883 Microchip Technology | 7 | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | Surface Mount | 28-CLCC | - | 28 | - | EEPROM | 10 | Military grade | -55°C~125°C TA | Tube | 1997 | ATF750C(L) | - | yes | Active | 1 (Unlimited) | 28 | - | - | NO | - | QUAD | - | - | 5V | 1.27mm | - | 71MHz | - | ATF750 | - | - | - | - | 5V | - | 5V | - | In System Programmable (min 1K program/erase cycles) | 5.5V | 4.5V | - | - | - | - | - | 15 ns | 15 ns | - | - | 750 | - | MIL-STD-883 | - | - | 15 | MACROCELL | 10 | NO | 11 | 4.5V~5.5V | - | - | - | 2.54mm | 11.43mm | 11.43mm | No | ROHS3 Compliant | - | ||
![]() GAL16V8D-10QPN Lattice Semiconductor Corporation | 2000 | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 8 | - | 0°C~75°C TA | Bulk | 2000 | GAL®16V8 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | DUAL | - | - | 5V | 2.54mm | - | 83.3MHz | - | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | - | 55mA | - | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | 5.334mm | 26.162mm | 7.62mm | No | RoHS Compliant | Lead Free | ||
M4A3-384/192-12FAC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | EEPROM | 192 | - | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1mm | not_compliant | - | 30 | M4A3-384 | 256 | S-PBGA-B256 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | - | 12 ns | - | - | - | 15000 | 83.3MHz | - | 160 | - | - | MACROCELL | 384 | YES | - | 3V~3.6V | 12ns | - | - | 2.1mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
GAL26CV12C-7LJ Lattice Semiconductor Corporation | 800 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 12 | - | 0°C~75°C TA | Tube | 1996 | GAL®26CV12 | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | - | 5V | 1.27mm | unknown | 142.8MHz | - | GAL26CV12 | 28 | - | 12 | Not Qualified | - | - | 5V | - | EE PLD | 5.25V | 4.75V | - | - | 130mA | - | - | 7.5 ns | 7.5 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 12 | - | 13 | 4.75V~5.25V | - | - | 122 | 4.572mm | 11.5062mm | 11.5062mm | - | Non-RoHS Compliant | - | ||
CY37512P208-83NXC Cypress Semiconductor Corp | 980 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | EEPROM | 165 | - | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e3 | - | Obsolete | 3 (168 Hours) | 208 | - | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 83MHz | 20 | CY37512 | 208 | - | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | - | - | - | 15 ns | 15 ns | - | - | - | - | - | - | 32 | - | MACROCELL | 512 | - | 1 | 4.75V~5.25V | - | - | - | 3.77mm | 28mm | 28mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5M1270ZF256I5N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | - | 211 | - | -40°C~100°C TJ | Tray | 2003 | MAX® V | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 30 | 5M1270 | - | S-PBGA-B256 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | - | - | 201.1MHz | 10 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | - | 1.55mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() EPM570GT144C4 Intel | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 116 | - | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 144 | EAR99 | TIN LEAD | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 1.8V | 0.5mm | - | - | 30 | EPM570 | - | S-PQFP-G144 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 5.4ns | 570 | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() CY37128P84-125JXI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | EEPROM | 69 | - | -40°C~85°C TA | Tube | 2003 | Ultra37000™ | e3 | - | Obsolete | 3 (168 Hours) | 84 | - | Matte Tin (Sn) | - | - | QUAD | J BEND | 260 | 5V | 1.27mm | - | 125MHz | 20 | CY37128 | 84 | - | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.5V | 4.5V | - | - | - | - | - | 10 ns | 10 ns | - | - | 3800 | - | - | - | 8 | - | MACROCELL | 128 | YES | 1 | 4.5V~5.5V | - | - | - | - | 29.3116mm | 29.3116mm | No | ROHS3 Compliant | Lead Free | ||
![]() EPM7064BTC44-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | - | 36 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 235 | 2.5V | 0.8mm | compliant | - | 30 | EPM7064 | - | - | - | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | - | - | 303MHz | 3.5 ns | - | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | YES | - | 2.375V~2.625V | 7.5ns | 4 | - | 1.27mm | 10mm | 10mm | - | Non-RoHS Compliant | - |


Product
Brand
Articles
Tools