Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Logic Cells | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7128BTC144-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 100 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 144 | 3A991 | Tin/Lead (Sn/Pb) | - | - | YES | - | QUAD | GULL WING | 220 | 2.5V | 0.5mm | compliant | - | 30 | EPM7128 | - | S-PQFP-G144 | - | Not Qualified | - | 2.625V | - | 2.375V | In System Programmable | - | - | - | - | - | - | 243.9MHz | 4 ns | - | - | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | - | 2.375V~2.625V | 7.5ns | 8 | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
LC4256V-5T176C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 176-LQFP | - | 176 | - | EEPROM | 128 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 176 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | not_compliant | 227.27MHz | 30 | LC4256 | 176 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | 12.5mA | 12.5mA | - | - | 5 ns | 5 ns | - | 16 | - | - | - | 388 | - | - | MACROCELL | 256 | YES | - | 4 | 3V~3.6V | - | - | - | 1.6mm | 24mm | 24mm | - | Non-RoHS Compliant | Lead Free | ||
EPM7128STC100-15F Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | - | - | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | 128 | - | - | - | 4.75V~5.25V | 15ns | 8 | - | - | - | - | - | Non-RoHS Compliant | - | ||
M4A3-64/32-55VNC48 Lattice Semiconductor Corporation | 5128 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | EEPROM | 32 | - | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | M4A3-64 | 48 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | - | 5.5 ns | 5.5 ns | - | - | 2500 | 167MHz | - | 224 | - | - | MACROCELL | 64 | YES | - | - | 3V~3.6V | - | - | - | 1.6mm | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() ATF1504ASVL-20JI44 Microchip Technology | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 44-PLCC (16.6x16.6) | EEPROM | 32 | - | -40°C~85°C TA | Tube | 1997 | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | ATF1504ASVL | - | - | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | - | - | 20 ns | - | - | - | 1500 | 66MHz | - | 32 | - | 20 | - | 64 | - | - | - | 3V~3.6V | 20ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7512BQC208-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 176 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 208 | 3A991 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 2.5V | 0.5mm | compliant | - | 30 | EPM7512 | - | S-PQFP-G208 | - | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | - | - | 163.9MHz | 5.5 ns | - | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | - | - | 2.375V~2.625V | 7.5ns | 32 | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
M4A3-32/32-12VI Lattice Semiconductor Corporation | 40918 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | EEPROM | - | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | - | no | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | not_compliant | - | - | M4A3-32 | 44 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | - | 12 ns | - | - | - | 1250 | 83.3MHz | - | 160 | - | - | - | 32 | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7096QC100-12 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | - | 76 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7096 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 1800 | - | - | - | - | - | - | 96 | - | - | - | 4.75V~5.25V | 12ns | 6 | - | - | - | - | - | - | - | ||
![]() M5LV-128/74-5VC Lattice Semiconductor Corporation | 971 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | EEPROM | 74 | - | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | - | M5LV-128 | 100 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | - | 5.5 ns | - | - | - | 5000 | 133MHz | - | 208 | - | - | MACROCELL | 128 | YES | - | - | 3V~3.6V | - | - | - | 1.6mm | 14mm | 14mm | No | Non-RoHS Compliant | - | ||
GAL22V10D-7LPN Lattice Semiconductor Corporation | 5000 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | 10 | - | 0°C~75°C TA | Tube | 2000 | GAL®22V10 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | unknown | 166MHz | NOT SPECIFIED | GAL22V10 | 24 | - | 10 | Not Qualified | - | - | 5V | - | EE PLD | 5.25V | 4.75V | - | - | 140mA | - | - | 7.5 ns | 7.5 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 10 | - | - | 11 | 4.75V~5.25V | - | - | 132 | 5.334mm | 31.75mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
M4A5-64/32-10VI48 Lattice Semiconductor Corporation | In Stock | - | Datasheet | 99 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | EEPROM | 32 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | - | - | 30 | M4A5-64 | 48 | - | - | - | 5V | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | - | - | - | - | 10 ns | 10 ns | - | - | 2500 | 100MHz | - | 516 | - | - | MACROCELL | 64 | YES | - | - | 4.5V~5.5V | - | - | - | 1.6mm | 7mm | 7mm | No | Non-RoHS Compliant | Lead Free | ||
GAL22V10D-15LPI Lattice Semiconductor Corporation | 1 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | 10 | - | -40°C~85°C TA | Tray | 2008 | GAL®22V10 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | DUAL | - | 225 | 5V | 2.54mm | - | 83.3MHz | 30 | GAL22V10 | 24 | - | 10 | - | 5V | - | 5V | - | EE PLD | 5.5V | 4.5V | - | - | 130mA | - | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 10 | - | - | 11 | 4.5V~5.5V | - | - | 132 | 5.334mm | 31.75mm | 7.62mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LAMXO640C-3TN144E Lattice Semiconductor Corporation | 107 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | SRAM | 113 | Automotive grade | -40°C~125°C TA | Tray | 2000 | LA-MachXO | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 40 | LAMXO640 | 144 | - | 113 | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.465V | 1.71V | 768B | - | 17mA | - | 25MHz | 4.9 ns | 4.9 ns | - | 640 | - | - | AEC-Q100 | - | 80 | - | MACROCELL | 320 | - | 640 | - | 1.71V~3.465V | - | - | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() XC95288XV-10TQ144C Xilinx Inc. | 750 | - | Datasheet | - | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | FLASH | 117 | - | 0°C~70°C TA | Tray | 1999 | XC9500XV | e0 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | - | 30 | XC95288XV | 144 | - | - | - | 2.5V | 2.62V | - | - | In System Programmable | - | - | - | - | - | - | - | 10 ns | 10 ns | - | 16 | 6400 | 100MHz | - | - | - | 10 | MACROCELL | 288 | YES | - | - | 2.37V~2.62V | - | - | - | 1.6mm | 20mm | 20mm | No | Non-RoHS Compliant | Contains Lead | ||
GAL22V10D-4LJ Lattice Semiconductor Corporation | 5 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 10 | - | 0°C~75°C TA | Tube | 1996 | GAL®22V10 | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 250MHz | 30 | GAL22V10 | 28 | - | 10 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | - | 140mA | - | - | 4 ns | 4 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 10 | - | - | 11 | 4.75V~5.25V | - | - | 132 | 4.572mm | 11.5062mm | 11.5062mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4256ZC-75TN176E Lattice Semiconductor Corporation | 37 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 176-LQFP | - | 176 | - | EEPROM | 128 | - | -40°C~130°C TJ | Tray | 2000 | ispMACH® 4000Z | e3 | yes | Active | 3 (168 Hours) | 176 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 40 | LC4256 | 176 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.6V | - | 341μA | 341μA | - | - | 7.5 ns | - | - | - | - | 200MHz | - | 48 | - | - | MACROCELL | 256 | YES | - | 4 | 1.7V~1.9V | 7.5ns | 16 | - | 1.6mm | 24mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
LC5512MB-45FN256C Lattice Semiconductor Corporation | 961 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | EEPROM, SRAM | 193 | - | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MB | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 2.5V | 1mm | - | 333MHz | 40 | LC5512 | 256 | - | - | - | 2.5V | - | - | - | In System Programmable | 2.7V | 2.3V | - | 33mA | 33mA | 32kB | - | 4.5 ns | 4.5 ns | - | - | - | - | - | - | - | - | MACROCELL | 512 | YES | - | - | 2.3V~2.7V | - | 16 | - | 2.1mm | 17mm | 17mm | No | RoHS Compliant | Lead Free | ||
![]() EPM7192SQC160-10F Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | - | - | - | - | 124 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7192 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 3750 | - | - | - | - | - | - | 192 | - | - | - | 4.75V~5.25V | 10ns | 12 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7192EQC160-15YY Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | - | 124 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 3750 | - | - | - | - | - | - | 192 | - | - | - | 4.75V~5.25V | 15ns | 12 | - | - | - | - | - | - | - | ||
LC4032ZC-75T48E Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | EEPROM | 32 | - | -40°C~130°C TJ | Tray | 2000 | ispMACH® 4000Z | e0 | no | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | - | QUAD | GULL WING | 240 | 1.8V | 0.5mm | not_compliant | 178.57MHz | 30 | LC4032 | 48 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.6V | - | 50μA | 50μA | - | - | 7.5 ns | - | - | 2 | 800 | - | - | 208 | - | - | MACROCELL | 32 | YES | - | 4 | 1.7V~1.9V | - | - | - | - | 7mm | 7mm | - | Non-RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools