Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM570F256C5N Intel | 3000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 160 | 0°C~85°C TJ | Tray | 2009 | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 40 | EPM570 | - | S-PBGA-B256 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | 8.7 ns | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | 2.2mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
EPM7064AETC100-10 Intel | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | - | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.5mm | not_compliant | - | 30 | EPM7064 | - | S-PQFP-G100 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 100MHz | 10 ns | - | - | 1250 | - | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | 10ns | 4 | - | 1.27mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7064STI44-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | 36 | -40°C~85°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 5V | 0.8mm | compliant | - | 30 | EPM7064 | - | - | Not Qualified | - | 5.5V | 5V | - | In System Programmable | - | - | 166.7MHz | 7.5 ns | - | - | 1250 | - | - | - | MACROCELL | 64 | NO | - | 4.5V~5.5V | 7.5ns | 4 | - | 1.27mm | 10mm | 10mm | - | - | RoHS Compliant | - | ||
![]() XC9572XL-7TQ100C Xilinx Inc. | 100 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | FLASH | 72 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 100 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | not_compliant | - | 30 | XC9572XL | 100 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 7.5 ns | - | 4 | 1600 | 125MHz | - | 7 | MACROCELL | 72 | YES | - | 3V~3.6V | - | - | - | 1.6mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC2C128-7TQG144I Xilinx Inc. | 517 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | ROMless | 100 | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 144 | SMD/SMT | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 244MHz | 30 | XC2C128 | 144 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | 5.7 ns | 7.5 ns | 8 | 3000 | - | - | 7 | MACROCELL | 128 | YES | - | 1.7V~1.9V | 7ns | - | - | 1.6mm | 20mm | 20mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() EPM7128SQC160-10N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | YES | - | - | 100 | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 160 | - | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 245 | 5V | 0.65mm | compliant | - | 40 | EPM7128 | - | S-PQFP-G160 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | 125MHz | 10 ns | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 10ns | 8 | - | 4.07mm | - | - | - | - | RoHS Compliant | - | ||
![]() ATF1504ASVL-20AU44 Microchip Technology | 2543 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 32 | -40°C~85°C TA | Tray | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 44 | SMD/SMT | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 83.3MHz | 40 | ATF1504ASVL | - | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 20 ns | 20 ns | - | 1500 | - | 40 | 20 | MACROCELL | 64 | - | - | 3V~3.6V | - | - | 1.05mm | - | 10.1mm | 10.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC2C32A-6VQG44I Xilinx Inc. | 2450 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | ROMless | 33 | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | REAL DIGITAL DESIGN TECHNOLOGY | - | QUAD | GULL WING | 260 | 1.8V | 0.8mm | - | - | 30 | XC2C32A | 44 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 6 ns | - | 2 | 750 | 200MHz | - | 6 | MACROCELL | 32 | YES | - | 1.7V~1.9V | 5.5ns | - | - | - | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() XCR3128XL-10CSG144C Xilinx Inc. | 20 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-TFBGA, CSPBGA | - | 144 | EEPROM | 108 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e1 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | - | BOTTOM | BALL | 260 | 3.3V | - | - | - | 30 | - | 144 | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | 10 ns | 10 ns | 8 | 3000 | 95MHz | - | 10 | MACROCELL | 128 | YES | - | 3V~3.6V | 9.1ns | - | - | 1.2mm | 12mm | 12mm | No | - | ROHS3 Compliant | - | ||
![]() EPM7128AETC144-10 Intel | 10000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | 100 | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 144 | - | 3A991 | TIN LEAD | YES | - | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 30 | EPM7128 | - | S-PQFP-G144 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | 10 ns | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 10ns | 8 | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() XCR3032XL-10CSG48C Xilinx Inc. | 15 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | EEPROM | 36 | 0°C~70°C TA | Tray | 2003 | CoolRunner XPLA3 | e1 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | - | 30 | - | 48 | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | 10 ns | 10 ns | 2 | 750 | 95MHz | - | 10 | MACROCELL | 32 | YES | - | 3V~3.6V | 9.1ns | - | - | 1.8mm | 7mm | 7mm | No | - | ROHS3 Compliant | - | ||
![]() EPM570GF100C5N Intel | 10000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | 76 | 0°C~85°C TJ | Tray | 2009 | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | EPM570 | - | S-PBGA-B100 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | 8.7 ns | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 5.4ns | 570 | - | 1.7mm | 11mm | 11mm | - | - | RoHS Compliant | - | ||
![]() EPM1270F256I5N Intel | 1000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 212 | -40°C~100°C TJ | Tray | 2003 | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 250 | 2.5V | 1mm | - | - | 30 | EPM1270 | - | S-PBGA-B256 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | 10 ns | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 2.5V 3.3V | 6.2ns | 1270 | - | 2.2mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() EPM1270M256C5N Intel | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-TFBGA | YES | - | - | 212 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | - | 3A991 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 0.5mm | - | - | 40 | EPM1270 | - | R-PBGA-B256 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | 10 ns | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 2.5V 3.3V | 6.2ns | 1270 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC9536XL-10CSG48C Xilinx Inc. | 68 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | FLASH | 36 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | - | 30 | XC9536XL | 48 | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 10 ns | 10 ns | 2 | 800 | 100MHz | - | 10 | MACROCELL | 36 | YES | - | 3V~3.6V | - | - | - | 1.8mm | 7mm | 7mm | No | - | ROHS3 Compliant | - | ||
![]() ATF750LVC-15XU Microchip Technology | 5000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | EEPROM | 10 | -40°C~85°C TA | Tube | 1997 | ATF750LVC | e3 | yes | Active | 3 (168 Hours) | 24 | - | - | - | NO | - | DUAL | GULL WING | - | 3.3V | 0.65mm | - | 71MHz | - | ATF750 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 1K program/erase cycles) | 3.6V | 3V | - | 15 ns | 15 ns | - | 500 | - | - | 15 | MACROCELL | 10 | NO | 11 | 3V~5.5V | - | - | - | 1.2mm | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPM2210F256A5N Intel | 133 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 204 | -40°C~125°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | - | 3A991 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 40 | EPM2210 | - | S-PBGA-B256 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | 11.2 ns | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 2.5V 3.3V | 7ns | 2210 | - | 2.2mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() XC9536XL-5CSG48C Xilinx Inc. | 30 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | FLASH | 36 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | - | YES | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | - | 30 | XC9536XL | 48 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 5 ns | 5 ns | 2 | 800 | 178.6MHz | - | 5 | MACROCELL | 36 | YES | - | 3V~3.6V | - | - | - | 1.8mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() XC9536XL-5VQG64C Xilinx Inc. | 786 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 64-TQFP | - | 64 | FLASH | 36 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | - | - | - | 30 | XC9536XL | 64 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 5 ns | - | 2 | 800 | 178.6MHz | - | 5 | MACROCELL | 36 | YES | - | 3V~3.6V | - | - | - | - | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() EPM7064STC44-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 5V | 0.8mm | compliant | - | 40 | EPM7064 | - | - | Not Qualified | - | 5.25V | 5V | - | In System Programmable | - | - | 166.7MHz | 7.5 ns | - | - | 1250 | - | - | - | MACROCELL | 64 | NO | - | 4.75V~5.25V | 7.5ns | 4 | - | 1.27mm | 10mm | 10mm | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools