Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5M160ZM68C5N Intel | 444 | - | Datasheet | 8 Weeks | - | Surface Mount | 68-TFBGA | YES | - | - | - | - | 52 | - | - | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 68 | EAR99 | TIN SILVER COPPER | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | 5M160Z | - | S-PBGA-B68 | - | Not Qualified | - | 1.89V | 1.2/3.31.8V | - | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | - | - | - | - | - | MACROCELL | 128 | YES | - | 1.71V~1.89V | 7.5ns | 160 | - | - | 1.2mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() 5M160ZM100I5N Intel | 13 | - | Datasheet | 8 Weeks | - | Surface Mount | 100-TFBGA | YES | - | - | - | - | 79 | - | - | -40°C~100°C TJ | Tray | 2003 | MAX® V | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN SILVER COPPER | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | 5M160Z | - | S-PBGA-B100 | - | Not Qualified | - | 1.89V | 1.2/3.31.8V | - | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | - | - | - | - | - | MACROCELL | 128 | YES | - | 1.71V~1.89V | 7.5ns | 160 | - | - | 1.2mm | 6mm | 6mm | - | RoHS Compliant | - | ||
![]() EPM5032DC-15 Altera | In Stock | - | - | - | - | - | - | NO | - | - | - | - | 16 | 70°C | - | - | - | - | - | e0 | no | - | - | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | MACROCELLS INTERCONNECTED BY PIA; 1 LAB; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | 220 | 5V | 2.54mm | - | - | 30 | - | 28 | R-GDIP-T28 | 16 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | - | 76.9MHz | 15 ns | - | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | UV PLD | - | - | - | - | - | - | - | MACROCELL | - | - | 7 | - | - | - | - | 320 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M4A5-128/64-12VI Lattice Semiconductor Corporation | 3370 | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | EEPROM | 64 | - | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | - | - | 30 | M4A5-128 | - | - | - | - | 5V | - | 5V | - | - | In System Programmable | 5.5V | 4.5V | - | - | - | 12 ns | 12 ns | - | - | - | - | - | 5000 | 83.3MHz | - | 224 | - | - | MACROCELL | 128 | YES | 2 | 4.5V~5.5V | - | - | - | - | 1.6mm | 14mm | 14mm | No | Non-RoHS Compliant | Lead Free | ||
![]() EPM7032TC44-6 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | 36 | - | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 6ns | 2 | - | - | - | - | - | - | - | - | ||
![]() M5LV-256/104-10VI Lattice Semiconductor Corporation | 47 | - | Datasheet | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | EEPROM | 104 | - | - | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | M5LV-256 | 144 | - | - | - | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | 10 ns | - | - | - | - | - | - | 10000 | 83.3MHz | - | 208 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | - | - | - | - | 1.6mm | 20mm | 20mm | No | Non-RoHS Compliant | - | ||
![]() LC4256C-5TN100C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | EEPROM | 64 | - | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000C | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 40 | LC4256 | 100 | - | - | Not Qualified | 1.8V | - | - | - | - | In System Programmable | 1.95V | 1.65V | 2.5mA | 2.5mA | - | 5 ns | - | - | - | - | - | - | - | 322MHz | - | 160 | - | - | MACROCELL | 256 | YES | 10 | 1.65V~1.95V | 5ns | 16 | - | - | 1.6mm | 14mm | 14mm | - | RoHS Compliant | Lead Free | ||
LC4064ZC-37T48C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | EEPROM | 32 | - | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e0 | no | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | - | QUAD | GULL WING | 240 | 1.8V | 0.5mm | not_compliant | - | 30 | LC4064 | 48 | - | - | Not Qualified | 1.8V | - | - | - | - | In System Programmable | 1.9V | 1.7V | 80μA | 80μA | - | 3.7 ns | - | - | - | - | - | - | - | 250MHz | - | 388 | - | - | MACROCELL | 64 | YES | 4 | 1.7V~1.9V | 3.7ns | 4 | - | - | 1.2mm | 7mm | 7mm | - | Non-RoHS Compliant | Lead Free | ||
LC4512V-75T176I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 176-LQFP | - | 176 | - | - | EEPROM | 128 | - | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 176 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 178.57MHz | 30 | LC4512 | 176 | - | - | - | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | 14mA | 14mA | - | 7.5 ns | 7.5 ns | - | - | - | - | 36 | - | - | - | 44 | - | - | MACROCELL | 512 | YES | 4 | 3V~3.6V | - | 32 | - | - | 1.6mm | 24mm | 24mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4256C-10TN100I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | EEPROM | 64 | - | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000C | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 125MHz | 40 | LC4256 | 100 | - | - | Not Qualified | 1.8V | - | - | - | - | In System Programmable | 1.95V | 1.65V | 2.5mA | 2.5mA | - | 10 ns | - | - | - | - | - | 16 | - | - | - | - | - | - | MACROCELL | 256 | YES | 10 | 1.65V~1.95V | - | - | - | - | 1.6mm | 14mm | 14mm | - | RoHS Compliant | Lead Free | ||
![]() LAMXO2280E-3TN144E Lattice Semiconductor Corporation | 517 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | SRAM | 113 | - | Automotive grade | -40°C~125°C TA | Tray | 2000 | LA-MachXO | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 40 | LAMXO2280 | 144 | - | 113 | Not Qualified | 1.2V | - | - | - | - | In System Programmable | 1.26V | 1.14V | - | 20mA | 25MHz | 5.1 ns | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | MACROCELL | 1140 | - | - | 1.14V~1.26V | - | - | - | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() EPM7128BFI100-7 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 100-LBGA | YES | - | - | - | - | 84 | - | - | -40°C~85°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 100 | 3A991 | Tin/Lead (Sn/Pb) | - | - | YES | - | BOTTOM | BALL | 235 | 2.5V | 1mm | compliant | - | 30 | EPM7128 | - | S-PBGA-B100 | - | Not Qualified | - | 2.625V | - | - | 2.375V | In System Programmable | - | - | - | - | 243.9MHz | 4 ns | - | - | - | - | - | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | 2.375V~2.625V | 7.5ns | 8 | - | - | 1.7mm | 11mm | 11mm | - | Non-RoHS Compliant | - | ||
![]() XC9536-5CSG48C Xilinx | In Stock | - | Datasheet | - | - | - | - | YES | 48 | - | 100MHz | FLASH | 34 | - | - | - | - | - | - | e1 | yes | - | 3 (168 Hours) | 48 | EAR99 | - | 70°C | 0°C | YES | - | BOTTOM | BALL | 260 | 5V | - | - | - | 30 | - | 48 | - | - | - | 5V | - | - | COMMERCIAL | - | - | - | - | - | - | - | 5 ns | - | - | - | 0 DEDICATED INPUTS, 34 I/O | - | - | - | - | - | - | 8 | 5 | MACROCELL | 36 | YES | - | - | - | - | YES | - | - | 7mm | 7mm | No | RoHS Compliant | - | ||
CY37192VP160-100AC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 160-LQFP | - | - | - | - | - | 125 | - | - | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e0 | - | Obsolete | 3 (168 Hours) | 160 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | not_compliant | - | 30 | CY37192 | 160 | S-PQFP-G160 | - | Not Qualified | 3.3V | 3.6V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | 80MHz | 12 ns | - | - | - | - | - | - | - | - | - | - | 12 | - | MACROCELL | 192 | YES | 1 | 3V~3.6V | - | - | - | - | 1.6mm | 24mm | 24mm | - | Non-RoHS Compliant | Contains Lead | ||
ISPLSI 1048E-70LQI Lattice Semiconductor Corporation | 1 | - | Datasheet | - | - | Surface Mount | 128-BQFP | YES | - | - | - | - | 96 | - | - | -40°C~85°C TA | Tray | 2000 | ispLSI® 1000E | e0 | no | Obsolete | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.8mm | - | - | 30 | ISPLSI 1048 | 128 | S-PQFP-G128 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | In System Programmable | - | - | - | - | 56MHz | 18.5 ns | - | - | - | - | - | - | 8000 | - | - | - | - | - | MACROCELL | 192 | NO | 8 | 4.5V~5.5V | 15ns | 48 | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() XC95108-15PQG100I Xilinx | 1 | - | - | - | - | - | PQFP | YES | 100 | - | 55.6MHz | FLASH | 81 | - | - | - | - | - | - | e3 | yes | - | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | YES | - | QUAD | GULL WING | 245 | 5V | 0.65mm | - | - | 30 | - | 100 | - | - | - | 5V | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | 8 | 15 | MACROCELL | 108 | YES | - | - | - | - | YES | - | 3.4mm | 20mm | 14mm | No | RoHS Compliant | - | ||
![]() XC95108-10PQG160C Xilinx | In Stock | - | Datasheet | - | - | - | PQFP | YES | 160 | - | 66.7MHz | FLASH | 108 | - | - | - | - | - | - | e3 | yes | - | 3 (168 Hours) | 160 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | YES | - | QUAD | GULL WING | 245 | 5V | 0.65mm | - | - | 30 | - | 160 | - | - | - | 5V | - | - | COMMERCIAL | - | - | - | - | - | - | - | 10 ns | 10 ns | - | - | - | - | - | - | - | - | - | 8 | 10 | MACROCELL | 108 | YES | - | - | - | - | YES | - | 4.1mm | - | - | No | RoHS Compliant | - | ||
![]() 5M80ZM68C5N Intel | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | 68-TFBGA | YES | - | - | - | - | 52 | - | - | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 68 | EAR99 | TIN SILVER COPPER | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | 5M80Z | - | S-PBGA-B68 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | - | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | - | - | - | - | - | MACROCELL | 64 | YES | - | 1.71V~1.89V | 7.5ns | 80 | - | - | 1.2mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() CY39100V208B-125NTC Cypress Semiconductor Corp | 82 | - | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | 136 | - | - | 0°C~70°C TA | Tray | 2003 | Delta 39K™ ISR™ | e0 | - | Obsolete | 3 (168 Hours) | 208 | - | TIN LEAD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | QUAD | GULL WING | 225 | 2.5V | 0.5mm | not_compliant | - | 30 | CY39100 | 208 | - | - | Not Qualified | - | 2.7V | 1.5/3.32.5/3.3V | - | 2.3V | In-System Reprogrammable™ (ISR™) Flash | - | - | - | - | - | 10 ns | - | - | - | - | - | - | 144000 | - | - | - | - | - | MACROCELL | 1536 | YES | - | 2.5V 3.3V | 10ns | - | - | - | 3.77mm | 28mm | 28mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() GAL16V8D-7LP Lattice Semiconductor Corporation | 15 | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | 8 | - | - | 0°C~75°C TA | Bulk | 2006 | GAL®16V8 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | PROGRAMMABLE OUTPUT POLARITY | - | DUAL | - | 225 | 5V | 2.54mm | - | 125MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | - | EE PLD | 5.25V | 4.75V | - | 115mA | - | 7.5 ns | 7.5 ns | PAL-TYPE | - | - | - | - | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | - | 64 | 5.334mm | 26.162mm | 7.62mm | No | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools