Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC2C128-7CPG132I Xilinx Inc. | 3240 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 132-TFBGA, CSPBGA | - | 132 | - | ROMless | 100 | - | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 132 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | - | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 30 | XC2C128 | 132 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 7.5 ns | - | 8 | 3000 | 152MHz | - | 7 | MACROCELL | 128 | YES | - | 1.7V~1.9V | 7ns | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC2C256-6CPG132C Xilinx Inc. | 20 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 132-TFBGA, CSPBGA | - | 132 | - | - | 106 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 132 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 30 | XC2C256 | 132 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 6 ns | - | 16 | 6000 | 256MHz | - | 6 | MACROCELL | 256 | YES | - | 1.7V~1.9V | 5.7ns | - | - | 1.1mm | 8mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() EPM7256AETC144-10N Intel | 2633 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 120 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 144 | - | 3A991 | Matte Tin (Sn) - annealed | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 40 | EPM7256 | - | S-PQFP-G144 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 95.2MHz | 10 ns | - | - | 5000 | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() XC9536XL-7PC44C Xilinx Inc. | 362 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | FLASH | 34 | - | 0°C~70°C TA | Tube | 1996 | XC9500XL | e0 | no | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | J BEND | 225 | 3.3V | - | - | - | 30 | XC9536XL | 44 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 7.5 ns | 7.5 ns | 2 | 800 | 125MHz | - | 7 | MACROCELL | 36 | YES | - | 3V~3.6V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5M570ZT144C5N Intel | 290 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 114 | - | 0°C~85°C TJ | Tray | 2003 | MAX® V | e3 | - | Active | 3 (168 Hours) | 144 | - | EAR99 | MATTE TIN | YES | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.5mm | - | - | NOT SPECIFIED | 5M570Z | - | S-PQFP-G144 | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | 118.3MHz | 17.7 ns | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 9ns | 570 | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() ATF1508ASL-25AU100 Microchip Technology | 3800 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | EEPROM | 80 | Industrial grade | -40°C~85°C TA | Tray | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 33.3MHz | 40 | ATF1508ASL | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.5V | 4.5V | - | 25 ns | 25 ns | - | 3000 | - | 8 | 25 | MACROCELL | 128 | YES | - | 4.5V~5.5V | - | - | - | 1.2mm | 14mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EPM7128AETC144-5 Intel | 2608 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 100 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 144 | - | 3A991 | TIN LEAD | YES | - | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 30 | EPM7128 | - | S-PQFP-G144 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 192.3MHz | 5 ns | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 5ns | 8 | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() XC95288XL-7BG256I Xilinx Inc. | 28 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-BBGA | - | 256 | - | FLASH | 192 | - | -40°C~85°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 256 | - | EAR99 | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | - | - | - | 30 | XC95288XL | 256 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 7.5 ns | - | 16 | 6400 | 125MHz | - | 7 | MACROCELL | 288 | YES | - | 3V~3.6V | - | - | - | 2.55mm | - | - | - | - | Non-RoHS Compliant | - | ||
EPM7128STC100-15N Intel | 971 | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 84 | - | 0°C~70°C TA | Tray | 1998 | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 260 | 5V | 0.5mm | compliant | - | 40 | EPM7128 | - | S-PQFP-G100 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | 100MHz | 15 ns | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 15ns | 8 | - | 1.27mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() M4A5-128/64-10VNC Lattice Semiconductor Corporation | 1975 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 657.000198mg | EEPROM | 64 | - | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 100 | SMD/SMT | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 100MHz | 40 | M4A5-128 | 100 | - | - | 5V | - | 5V | - | In System Programmable | 5.25V | 4.75V | - | 10 ns | 10 ns | - | 5000 | - | 160 | - | MACROCELL | 128 | YES | 2 | 4.75V~5.25V | - | - | 1.4mm | - | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EPM3256AQC208-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 158 | - | 0°C~70°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 208 | - | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 30 | EPM3256 | - | S-PQFP-G208 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 95.2MHz | 10 ns | - | - | 5000 | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | - | 4.1mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - | ||
![]() XC95288XL-10BGG256C Xilinx Inc. | 3 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-BBGA | - | 256 | - | FLASH | 192 | - | 0°C~70°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 256 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 3.3V | 1.27mm | - | 100MHz | 30 | XC95288XL | 256 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 10 ns | 10 ns | 16 | 6400 | - | - | 10 | MACROCELL | 288 | YES | - | 3V~3.6V | - | - | - | 2.55mm | 27mm | 27mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() XC2C384-7FT256C Xilinx Inc. | 54 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | ROMless | 212 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 256 | - | 3A991.D | - | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 1.8V | 1mm | - | - | 30 | XC2C384 | 256 | - | - | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 7.5 ns | - | 24 | 9000 | 217MHz | - | 7 | MACROCELL | 384 | YES | - | 1.7V~1.9V | 7.1ns | - | - | 1.55mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() XC95288XL-6TQ144C Xilinx Inc. | 23 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 144-LQFP | YES | 144 | - | FLASH | 117 | - | 0°C~70°C TA | Bulk | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 144 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 6 ns | - | - | 6400 | 208.3MHz | - | 6 | MACROCELL | 288 | YES | - | 3V~3.6V | - | 16 | - | - | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2C64A-7CP56I Xilinx Inc. | 46 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | - | ROMless | 45 | - | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 56 | - | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | - | BOTTOM | BALL | 240 | 1.8V | 0.5mm | - | - | 30 | XC2C64A | 56 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 7.5 ns | - | 4 | 1500 | 159MHz | - | 7 | MACROCELL | 64 | YES | - | 1.7V~1.9V | 6.7ns | - | - | 1.35mm | 6mm | 6mm | - | - | Non-RoHS Compliant | - | ||
![]() XC9536XL-7VQG64C Xilinx Inc. | 20000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | FLASH | 36 | - | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | XC9536XL | 64 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 7.5 ns | - | 2 | 800 | 125MHz | - | 7 | MACROCELL | 36 | YES | - | 3V~3.6V | - | - | - | - | 10mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
EPM3128ATC100-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 80 | - | 0°C~70°C TA | Tray | - | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | compliant | - | 40 | EPM3128 | - | S-PQFP-G100 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 129.9MHz | 7.5 ns | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 7.5ns | 8 | - | 1.27mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
EPM240T100C5 Intel | 13 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 80 | - | 0°C~85°C TJ | Tray | 2003 | MAX® II | e3 | - | Active | 3 (168 Hours) | 100 | - | - | Matte Tin (Sn) - annealed | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 40 | EPM240 | - | S-PQFP-G100 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | 7.5 ns | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 2.5V 3.3V | 4.7ns | 240 | - | 1.2mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() XC95144XL-10CSG144C Xilinx Inc. | 1 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 144-TFBGA, CSPBGA | - | - | - | FLASH | 117 | - | 0°C~70°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | - | BOTTOM | BALL | 260 | 3.3V | - | - | - | 30 | XC95144XL | 144 | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 10 ns | 10 ns | 8 | 3200 | 100MHz | - | 10 | MACROCELL | 144 | YES | - | 3V~3.6V | - | - | - | 1.2mm | 12mm | 12mm | No | - | ROHS3 Compliant | - | ||
EPM240T100I5 Intel | 13 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 80 | - | -40°C~100°C TJ | Tray | 2003 | MAX® II | e0 | - | Active | 3 (168 Hours) | 100 | - | EAR99 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 235 | 2.5V | 0.5mm | - | - | 30 | EPM240 | - | S-PQFP-G100 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | 7.5 ns | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 2.5V 3.3V | 4.7ns | 240 | - | 1.2mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - |


Product
Brand
Articles
Tools