Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC9572XL-10PC44C Xilinx Inc. | 8 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | FLASH | 34 | 0°C~70°C TA | Tube | 1996 | XC9500XL | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | - | 30 | XC9572XL | 44 | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | 10 ns | 10 ns | 4 | 1600 | 100MHz | 10 | MACROCELL | 72 | YES | - | 3V~3.6V | - | - | - | - | 16.5862mm | 16.5862mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM1270M256C4N Intel | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-TFBGA | YES | - | - | - | 212 | 0°C~85°C TJ | Tray | 2003 | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 0.5mm | - | - | 40 | EPM1270 | - | R-PBGA-B256 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 8.1 ns | - | - | - | - | - | MACROCELL | 980 | YES | - | 2.5V 3.3V | 6.2ns | 1270 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XCR3256XL-10TQ144C Xilinx Inc. | 50 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 144-LQFP | YES | 144 | - | EEPROM | 120 | 0°C~70°C TA | Tray | 2003 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | not_compliant | - | 30 | - | 144 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 10 ns | - | - | 6000 | 105MHz | 10 | MACROCELL | 256 | YES | - | 3V~3.6V | 9.1ns | 16 | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2C384-7TQG144C Xilinx Inc. | 2100 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | ROMless | 118 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 30 | XC2C384 | 144 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | - | - | 7.5 ns | - | 24 | 9000 | 217MHz | 7 | MACROCELL | 384 | YES | - | 1.7V~1.9V | 7.1ns | - | 1.4mm | - | 20mm | 20mm | - | - | ROHS3 Compliant | - | ||
LC4032ZE-7TN48I Lattice Semiconductor Corporation | 14 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | EEPROM | 32 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 260MHz | - | LC4032 | 48 | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 50μA | 50μA | - | 7.5 ns | 7.5 ns | 2 | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | - | - | - | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC2C256-7FT256C Xilinx Inc. | 112 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | - | - | - | 184 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 256 | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | BOTTOM | BALL | 240 | 1.8V | 1mm | - | - | 30 | XC2C256 | 256 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | 16 | 6000 | 152MHz | 7 | MACROCELL | 256 | YES | - | 1.7V~1.9V | 6.7ns | - | - | 1.55mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7128EQC100-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 20 | EPM7128 | - | R-PQFP-G100 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | EE PLD | - | - | - | - | 125MHz | 10 ns | - | - | 2500 | - | - | MACROCELL | 128 | NO | - | 4.75V~5.25V | 10ns | 8 | - | 3.65mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM1270T144C4N Intel | 13 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 116 | 0°C~85°C TJ | Tray | 2003 | MAX® II | e3 | - | Active | 3 (168 Hours) | 144 | - | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 40 | EPM1270 | - | S-PQFP-G144 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 8.1 ns | - | - | - | - | - | MACROCELL | 980 | YES | - | 2.5V 3.3V | 6.2ns | 1270 | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() EPM7128AETC144-10N Intel | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 100 | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 144 | 3A991 | Matte Tin (Sn) - annealed | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 40 | EPM7128 | - | S-PQFP-G144 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 10 ns | - | - | 2500 | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 10ns | 8 | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() XC2C512-10FG324C Xilinx Inc. | 2797 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 324-BBGA | - | 324 | - | - | 270 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 324 | 3A991.D | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 1.8V | 1mm | not_compliant | - | 30 | XC2C512 | 324 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 10 ns | - | 32 | 12000 | 128MHz | 10 | MACROCELL | 512 | YES | - | 1.7V~1.9V | 9.2ns | - | - | 2.5mm | 23mm | 23mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM240F100I5N Intel | 291 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | - | 80 | -40°C~100°C TJ | Tray | 2003 | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 40 | EPM240 | - | S-PBGA-B100 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | - | - | MACROCELL | 192 | YES | - | 2.5V 3.3V | 4.7ns | 240 | - | 1.7mm | 11mm | 11mm | - | - | RoHS Compliant | - | ||
![]() EPM240GF100C5N Intel | 5 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | - | 80 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | EPM240 | - | S-PBGA-B100 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | - | - | MACROCELL | 192 | YES | - | 1.71V~1.89V | 4.7ns | 240 | - | 1.7mm | 11mm | 11mm | - | - | RoHS Compliant | - | ||
EPM7064STI100-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 68 | -40°C~85°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | compliant | - | 40 | EPM7064 | - | S-PQFP-G100 | Not Qualified | - | 5.5V | 3.3/55V | - | In System Programmable | - | - | - | - | 166.7MHz | 7.5 ns | - | - | 1250 | - | - | MACROCELL | 64 | NO | - | 4.5V~5.5V | 7.5ns | 4 | - | 1.27mm | - | - | - | - | RoHS Compliant | - | ||
LC4064ZE-7MN64C Lattice Semiconductor Corporation | 31 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 64-TFBGA, CSPBGA | - | - | - | EEPROM | 48 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | YES | - | BOTTOM | BALL | - | 1.8V | 0.5mm | not_compliant | 241MHz | - | LC4064 | 64 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 80μA | 80μA | - | 7.5 ns | 7.5 ns | 4 | - | - | - | MACROCELL | 64 | YES | 4 | 1.7V~1.9V | - | - | - | 1.1mm | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
EPM240T100C3 Intel | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 80 | 0°C~85°C TJ | Tray | 2003 | MAX® II | e0 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 235 | 2.5V | 0.5mm | - | - | 30 | EPM240 | - | S-PQFP-G100 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 4.7 ns | - | - | - | - | - | MACROCELL | 192 | YES | - | 2.5V 3.3V | 4.7ns | 240 | - | 1.2mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
LC4032ZE-7MN64C Lattice Semiconductor Corporation | 2500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 64-TFBGA, CSPBGA | - | 64 | - | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | YES | - | BOTTOM | BALL | - | 1.8V | 0.5mm | - | 260MHz | - | LC4032 | 64 | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 50μA | - | - | 7.5 ns | 7.5 ns | 2 | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | - | - | 1.1mm | 5mm | 5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XCR3256XL-7TQG144C Xilinx Inc. | 100 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | EEPROM | 120 | 0°C~70°C TA | Tray | 2003 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 7.5 ns | - | 16 | 6000 | 154MHz | 7 | MACROCELL | 256 | YES | - | 3V~3.6V | 7ns | - | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | - | ||
![]() XCR3128XL-6TQG144C Xilinx Inc. | 253 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | EEPROM | 108 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 6 ns | - | 8 | 3000 | 175MHz | 6 | MACROCELL | 128 | YES | - | 3V~3.6V | 5.5ns | - | - | - | 20mm | 20mm | - | - | ROHS3 Compliant | - | ||
LC4032ZE-5TN48C Lattice Semiconductor Corporation | 3000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 9.071791g | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 277.78MHz | - | LC4032 | 48 | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 50μA | - | - | 5.8 ns | 5.8 ns | 2 | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
EPM7064AETC100-10N Intel | 7 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 40 | EPM7064 | - | S-PQFP-G100 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 100MHz | 10 ns | - | - | 1250 | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | 10ns | 4 | - | 1.27mm | - | - | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools