Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Organization | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7128SQI100-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | - | 84 | -40°C~85°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | 5V | 0.65mm | - | - | 20 | EPM7128 | - | R-PQFP-G100 | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | In System Programmable | - | - | - | - | 125MHz | 10 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 4.5V~5.5V | 10ns | 8 | 3.65mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM3128ATC144-7N Intel | 120 | - | Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | - | - | - | 96 | 0°C~70°C TA | Tray | - | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | compliant | - | 40 | EPM3128 | - | S-PQFP-G144 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 129.9MHz | 7.5 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 7.5ns | 8 | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() EPM7192SQC160-15N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | YES | - | - | - | - | 124 | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Matte Tin (Sn) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 245 | 5V | 0.65mm | compliant | - | 40 | EPM7192 | - | S-PQFP-G160 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 100MHz | 15 ns | - | - | - | 3750 | - | - | - | - | MACROCELL | 192 | YES | - | 4.75V~5.25V | 15ns | 12 | 4.07mm | 28mm | 28mm | - | - | RoHS Compliant | - | ||
![]() EPM7192EQC160-12 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | YES | - | - | - | - | 124 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 160 | - | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 20 | EPM7192 | - | S-PQFP-G160 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | EE PLD | - | - | - | - | - | - | - | - | - | 3750 | - | - | - | - | MACROCELL | 192 | NO | - | 4.75V~5.25V | 12ns | 12 | 4.07mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - | ||
![]() LC4256ZE-7TN100I Lattice Semiconductor Corporation | 24 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | 657.000198mg | EEPROM | 64 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 200MHz | - | LC4256 | 100 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 341μA | - | - | 7.5 ns | 7.5 ns | - | 16 | - | - | - | - | - | MACROCELL | 256 | YES | 10 | 1.7V~1.9V | - | - | 1.6mm | 14mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC2C512-7FG324C Xilinx Inc. | 80 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 324-BBGA | - | 324 | - | - | - | 270 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 324 | 3A991.D | - | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 1.8V | 1mm | not_compliant | - | 30 | XC2C512 | 324 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | 32 | 12000 | 179MHz | - | - | 7 | MACROCELL | 512 | YES | - | 1.7V~1.9V | 7.1ns | - | 2.5mm | 23mm | 23mm | - | - | Non-RoHS Compliant | - | ||
![]() XC95288XL-6PQG208C Xilinx Inc. | 3 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | FLASH | 168 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | - | - | 30 | XC95288XL | 208 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 6 ns | - | - | 16 | 6400 | 208.3MHz | - | - | 6 | MACROCELL | 288 | YES | - | 3V~3.6V | - | - | 4.1mm | 28mm | 28mm | - | - | ROHS3 Compliant | - | ||
![]() EPM7192SQI160-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | YES | - | - | - | - | 124 | -40°C~85°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 160 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.65mm | - | - | 30 | EPM7192 | - | S-PQFP-G160 | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | 3750 | - | - | - | - | MACROCELL | 192 | YES | - | 4.5V~5.5V | 10ns | 12 | 4.07mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - | ||
EPM7128AETC100-5 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | - | - | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.5mm | - | - | 30 | EPM7128 | - | S-PQFP-G100 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 192.3MHz | 5 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 5ns | 8 | 1.27mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 5M160ZE64C5N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | - | - | - | - | 54 | 0°C~85°C TJ | Tray | 2003 | MAX® V | e3 | - | Active | 3 (168 Hours) | 64 | EAR99 | MATTE TIN | - | - | YES | - | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.4mm | - | - | NOT SPECIFIED | 5M160Z | - | S-PQFP-G64 | Not Qualified | - | 1.89V | 1.2/3.31.8V | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | - | MACROCELL | 128 | YES | - | 1.71V~1.89V | 7.5ns | 160 | 1.2mm | 7mm | 7mm | - | - | RoHS Compliant | - | ||
EPM7256AETC100-5 Intel | 2947 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | 3A991 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 235 | 3.3V | 0.5mm | - | - | 30 | EPM7256 | - | S-PQFP-G100 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 172.4MHz | 5.5 ns | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 5.5ns | 16 | 1.27mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() XCR3064XL-10VQ44I Xilinx Inc. | 1000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | 44-VQFP (10x10) | - | EEPROM | 36 | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | XCR3064XL | - | - | - | 3.3V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 10 ns | 10 ns | - | 4 | 1500 | 95MHz | - | 4 | 10 | - | 64 | - | - | 2.7V~3.6V | 9.1ns | 4 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5M2210ZF256I5N Intel | 1000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | - | - | 203 | -40°C~100°C TJ | Tray | 2003 | MAX® V | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.8V | 1mm | - | - | NOT SPECIFIED | 5M2210Z | - | S-PBGA-B256 | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | 201.1MHz | 11.2 ns | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 1.71V~1.89V | 7ns | 2210 | 1.55mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
5M80ZT100I5N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | 79 | -40°C~100°C TJ | Tray | 2003 | MAX® V | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | MATTE TIN | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.5mm | - | - | NOT SPECIFIED | 5M80Z | - | S-PQFP-G100 | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | - | MACROCELL | 64 | YES | - | 1.71V~1.89V | 7.5ns | 80 | 1.2mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() XC9536XL-10VQ64I Xilinx Inc. | 419 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | - | FLASH | 36 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | XC9536XL | 64 | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | 10 ns | 10 ns | - | 2 | 800 | 100MHz | - | - | 10 | MACROCELL | 36 | YES | - | 3V~3.6V | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
LC4032V-75T48C Lattice Semiconductor Corporation | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | - | QUAD | GULL WING | - | 3.3V | 0.5mm | not_compliant | 178.57MHz | - | LC4032 | 48 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | - | 7.5 ns | 7.5 ns | - | 2 | 800 | - | 176 | - | - | MACROCELL | 32 | YES | 4 | 3V~3.6V | - | - | - | 7mm | 7mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EPM7160ELC84-12 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | compliant | - | 30 | EPM7160 | - | S-PQCC-J84 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | EE PLD | - | - | - | - | 125MHz | 12 ns | - | 0 DEDICATED INPUTS, 64 I/O | - | 3200 | - | - | - | - | MACROCELL | 160 | NO | - | 4.75V~5.25V | 12ns | 10 | 5.08mm | 29.3116mm | 29.3116mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM2210F256I5 Intel | 2404 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | - | 204 | -40°C~100°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Lead (Sn/Pb) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 220 | 2.5V | 1mm | - | - | 30 | EPM2210 | - | S-PBGA-B256 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 11.2 ns | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 2.5V 3.3V | 7ns | 2210 | 2.2mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM570GF100I5N Intel | 2027 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | - | - | 76 | -40°C~100°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 30 | EPM570 | - | S-PBGA-B100 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 5.4ns | 570 | 1.7mm | 11mm | 11mm | - | - | RoHS Compliant | - | ||
![]() EPM240M100I5N Intel | 820 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | - | - | 80 | -40°C~100°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 0.5mm | - | - | 30 | EPM240 | - | S-PBGA-B100 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 2.5V 3.3V | 4.7ns | 240 | - | - | - | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools