Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Clock Frequency | Propagation Delay | Number of Gates | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF750C-15JI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.5x11.5) | 10 | -40°C~85°C TA | Tube | 1997 | ATF750C(L) | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | ATF750 | - | - | - | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | 10 | - | - | 4.5V~5.5V | 15ns | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF1500A-10AI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | - | - | -40°C~85°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | ATF1500 | - | - | - | - | - | - | In System Programmable (min 100 program/erase cycles) | - | - | - | - | 32 | - | - | 4.5V~5.5V | 10ns | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF1508ASV-15AI100 Microchip Technology | 2760 | - | Datasheet | - | Surface Mount | 100-TQFP | - | - | 80 | -40°C~85°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | ATF1508ASV | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 128 | - | - | 3V~3.6V | 15ns | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF1504AS-15QI100 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | - | -40°C~85°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | ATF1504AS | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 64 | - | - | 4.5V~5.5V | 15ns | - | - | - | - | Non-RoHS Compliant | ||
![]() XC9536-6VQ44C Xilinx Inc. | 672 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | 34 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | YES | - | QUAD | GULL WING | 225 | 5V | 0.8mm | unknown | 30 | XC9536 | 44 | S-PQFP-G44 | Not Qualified | - | 3.3/55V | 4.75V | In System Programmable (min 10K program/erase cycles) | 100MHz | 6 ns | 800 | MACROCELL | 36 | YES | - | 4.75V~5.25V | 6ns | 2 | - | 10mm | 10mm | Non-RoHS Compliant | ||
![]() ATF1502ASV-15AI44 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | - | - | -40°C~85°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | ATF1502ASV | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 32 | - | - | 3V~3.6V | 15ns | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF1508ASVL-20QI100 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | 100-PQFP (14x20) | 80 | -40°C~85°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | ATF1508ASVL | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 128 | - | - | 3V~3.6V | 20ns | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF1502AS-15JI44 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | -40°C~85°C TA | Tube | 1997 | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | ATF1502AS | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 32 | - | - | 4.5V~5.5V | 15ns | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF2500C-15JI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | -40°C~85°C TA | Tube | 1997 | ATF2500C(L) | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | ATF2500 | - | - | - | - | - | - | In System Programmable | - | - | - | - | 24 | - | - | 4.5V~5.5V | 15ns | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF1508ASVL-20QC160 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | - | - | 96 | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | ATF1508ASVL | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 128 | - | - | 3V~3.6V | 20ns | - | - | - | - | Non-RoHS Compliant | ||
![]() XC9572-15PCG84C Xilinx Inc. | 2782 | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 69 | 0°C~70°C TA | Tray | 1996 | XC9500 | e3 | yes | Obsolete | 3 (168 Hours) | 84 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | J BEND | 245 | 5V | 1.27mm | unknown | 30 | XC9572 | 84 | - | Not Qualified | 5.25V | 3.3/55V | - | In System Programmable (min 10K program/erase cycles) | 55.6MHz | 15 ns | 1600 | MACROCELL | 72 | YES | - | 4.75V~5.25V | 15ns | 4 | 5.08mm | 29.3116mm | 29.3116mm | RoHS Compliant | ||
![]() ATF1502ASL-25JI44 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | -40°C~85°C TA | Tube | 1997 | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | ATF1502ASL | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 32 | - | - | 4.5V~5.5V | 25ns | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF1502AS-15JI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | -40°C~85°C TA | Tube | 1997 | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | ATF1502AS | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 32 | - | - | 4.5V~5.5V | 15ns | - | - | - | - | Non-RoHS Compliant | ||
ISPLSI 2192VE-100LB144 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 144-BGA | YES | - | 96 | 0°C~70°C TA | Tray | 2004 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 3.3V | 1mm | - | 30 | ISPLSI2192 | 144 | S-PBGA-B144 | Not Qualified | 3.6V | 3.3V | 3V | In System Programmable | 77MHz | 13 ns | 8000 | MACROCELL | 192 | YES | 8 | 3V~3.6V | 10ns | 48 | 2.1mm | 13mm | 13mm | Non-RoHS Compliant | ||
ISPLSI 2064VE-200LT44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | 32 | 0°C~70°C TA | Tray | 2002 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.8mm | - | 30 | ISPLSI 2064 | 44 | S-PQFP-G44 | Not Qualified | 3.6V | 3.3V | 3V | In System Programmable | 133MHz | 7 ns | 2000 | MACROCELL | 64 | NO | - | 3V~3.6V | 4.5ns | 16 | 1.6mm | 10mm | 10mm | Non-RoHS Compliant | ||
ISPLSI 2064VE-135LT44I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | 32 | -40°C~85°C TA | Tube | 2004 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.8mm | - | 30 | ISPLSI 2064 | 44 | S-PQFP-G44 | Not Qualified | 3.6V | 3.3V | 3V | In System Programmable | 100MHz | 7.5 ns | 2000 | MACROCELL | 64 | NO | - | 3V~3.6V | 7.5ns | 16 | 1.6mm | 10mm | 10mm | Non-RoHS Compliant | ||
ISPLSI 2032A-135LT44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | 32 | 0°C~70°C TA | Tube | 2005 | ispLSI® 2000A | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | YES | - | QUAD | GULL WING | 240 | 5V | - | - | 30 | ISPLSI 2032 | 44 | S-PQFP-G44 | Not Qualified | 5.25V | 5V | 4.75V | In System Programmable | 100MHz | 10 ns | 1000 | MACROCELL | 32 | NO | - | 4.75V~5.25V | 7.5ns | 8 | - | 10mm | 10mm | Non-RoHS Compliant | ||
LC4256B-75F256BC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 256-BGA | YES | - | 160 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000B | e0 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1mm | not_compliant | 30 | LC4256 | 256 | - | Not Qualified | 2.7V | 2.5V | 2.3V | In System Programmable | 111MHz | 7.5 ns | - | MACROCELL | 256 | YES | 4 | 2.3V~2.7V | 7.5ns | 16 | 2.1mm | 17mm | 17mm | Non-RoHS Compliant | ||
LC4256B-75FN256AC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 256-BGA | YES | - | 128 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000B | e1 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 2.5V | 1mm | not_compliant | 40 | LC4256 | 256 | - | Not Qualified | 2.7V | 2.5V | 2.3V | In System Programmable | 111MHz | 7.5 ns | - | MACROCELL | 256 | YES | 4 | 2.3V~2.7V | 7.5ns | 16 | 2.1mm | 17mm | 17mm | RoHS Compliant | ||
ISPLSI 1048E-50LT Lattice Semiconductor Corporation | 2 | - | Datasheet | 8 Weeks | Surface Mount | 128-LQFP | YES | - | 96 | 0°C~70°C TA | Tray | 2000 | ispLSI® 1000E | e3 | yes | Active | 3 (168 Hours) | 128 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.4mm | - | 40 | ISPLSI 1048 | 128 | S-PQFP-G128 | Not Qualified | 5.25V | 5V | 4.75V | In System Programmable | 42MHz | 24.5 ns | 8000 | MACROCELL | 192 | NO | 8 | 4.75V~5.25V | 20ns | 48 | 1.6mm | 14mm | 14mm | Non-RoHS Compliant |


Product
Brand
Articles
Tools