Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Programmable Type | Number of Gates | Number of Macro Cells | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75K62100S83BX Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC95144XLTQ144C Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EPM7032STC44-6 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TQFP | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | Obsolete | 3 (168 Hours) | - | In System Programmable | 600 | 32 | 4.75V~5.25V | 6ns | 2 | Non-RoHS Compliant | ||
![]() EPM7032TC44-15 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TQFP | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | Obsolete | 3 (168 Hours) | - | EE PLD | 600 | 32 | 4.75V~5.25V | 15ns | 2 | Non-RoHS Compliant | ||
![]() XC9536XL-7PC44C Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | 34 | 0°C~70°C TA | Tube | - | XC9500XL | Obsolete | 3 (168 Hours) | - | In System Programmable (min 10K program/erase cycles) | 800 | 36 | 3V~3.6V | 7.5ns | 2 | Non-RoHS Compliant | ||
![]() EPM7032LC44-7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.58x16.58) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | Obsolete | 1 (Unlimited) | - | EE PLD | 600 | 32 | 4.75V~5.25V | 7.5ns | 2 | Non-RoHS Compliant | ||
![]() EPM7032STC44-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TQFP | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | Obsolete | 3 (168 Hours) | - | In System Programmable | 600 | 32 | 4.75V~5.25V | 5ns | 2 | Non-RoHS Compliant | ||
![]() ATF1504AS-10AC44 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TQFP | 44-TQFP (10x10) | 32 | 0°C~70°C TA | Tray | - | ATF15xx | Obsolete | 3 (168 Hours) | - | In System Programmable (min 10K program/erase cycles) | - | 64 | 4.75V~5.25V | 10ns | - | Non-RoHS Compliant | ||
![]() XC95288XV-7FG256C Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-BGA | 256-FBGA (17x17) | 192 | 0°C~70°C TA | Tray | - | XC9500XV | Obsolete | 3 (168 Hours) | - | In System Programmable | 6400 | 288 | 2.37V~2.62V | 7.5ns | 16 | Non-RoHS Compliant | ||
![]() EPM7032SLC44-6 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.58x16.58) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | Obsolete | 1 (Unlimited) | - | In System Programmable | 600 | 32 | 4.75V~5.25V | 6ns | 2 | Non-RoHS Compliant | ||
![]() ATF1500A-15JC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | 32 | 0°C~70°C TA | Tube | - | ATF15xx | Obsolete | 2 (1 Year) | - | In System Programmable (min 100 program/erase cycles) | - | 32 | 4.75V~5.25V | 15ns | - | Non-RoHS Compliant | ||
![]() EPM7032STC44-7N Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TQFP | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | Obsolete | 3 (168 Hours) | - | In System Programmable | 600 | 32 | 4.75V~5.25V | 7.5ns | 2 | ROHS3 Compliant | ||
![]() XC95288XV-7PQ208C Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 208-BFQFP | 208-PQFP (28x28) | 168 | 0°C~70°C TA | Tray | - | XC9500XV | Obsolete | 3 (168 Hours) | - | In System Programmable | 6400 | 288 | 2.37V~2.62V | 7.5ns | 16 | Non-RoHS Compliant | ||
![]() ATF750CL-15SC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SO | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | ATF750 | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.75V~5.25V | 15ns | - | Non-RoHS Compliant | ||
![]() ATV2500BQ-20JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | - | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | ATV2500B | OTP | - | 24 | 4.75V~5.25V | 20ns | - | Non-RoHS Compliant | ||
![]() ATV2500BQ-25PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | 24 | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | ATV2500B | OTP | - | 24 | 4.75V~5.25V | 25ns | - | Non-RoHS Compliant | ||
![]() ATF750C-15SC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SO | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | ATF750 | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.75V~5.25V | 15ns | - | Non-RoHS Compliant | ||
![]() ATF750CL-15PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | ATF750 | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.75V~5.25V | 15ns | - | Non-RoHS Compliant | ||
![]() ATF750C-15PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | ATF750 | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.75V~5.25V | 15ns | - | Non-RoHS Compliant | ||
![]() ATV2500BQL-25JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | - | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | ATV2500B | OTP | - | 24 | 4.75V~5.25V | 25ns | - | Non-RoHS Compliant |


Product
Brand
Articles
Tools